- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Capacitance | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB-32612-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | - | Plastic, ABS | ABS | 0.7lb 317.51g | - | Bulk | TB | 8.701Lx6.358W 221.00mmx161.50mm | Active | Not Applicable | White | - | 30mm | - | Split Sides | Box | 55.3in2 (357cm2) | PCB Supports | 1.181 30.00mm | 221.0054mm | 161.4932mm | 0.091 2.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() AN-2812-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.56lb 254.01g | - | Bulk | AN-A | 3.860Lx2.520W 98.04mmx64.01mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 9.73in2 (62.8cm2) | Mounting Flange, PCB Supports, Watertight | 1.350 34.29mm | 98.044mm | 64.008mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() HH-3640 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, ABS | ABS | 0.045lb 20.41g | - | Bulk | Grabbers Style Q | 3.031Lx1.929W 76.99mmx49.00mm | Active | Not Applicable | Black | - | - | - | Hand Held, Split Sides | Box | 5.84in2 (37.7cm2) | PCB Supports | 1.047 26.59mm | 76.9874mm | 48.9966mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() ANS-3803 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.725lb 328.85g | - | Bulk | ANS | 3.787Lx3.787W 96.19mmx96.19mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 14.2in2 (92cm2) | EMI Shielded, PCB Supports | 2.638 67.00mm | 96.1898mm | 96mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() PC-11480-A Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS with Aluminum Panels | - | 0.288lb 130.63g | ABS | Bulk | Plasticase Style D | 4.330Lx5.510W 109.98mmx139.95mm | Active | Not Applicable | Gray | - | - | - | Split Sides and End Panel(s) | Box | 23.8in2 (154cm2) | Card Guides, PCB Supports | 1.380 35.05mm | - | - | 0.100 2.54mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() NBF-32422 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 3.1lbs 1.4kg | - | Bulk | NBF | 13.780Lx9.840W 350.01mmx249.94mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 136in2 (877cm2) | PCB Supports, Non-Metallic Hinges | 5.900 149.86mm | - | - | 0.145 3.68mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NFL-6630 Bud Industries | In Stock | - | Datasheet | 20 Weeks | External | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Bulk | NFL | 7.740Lx7.740W 196.60mmx196.60mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 59.8in2 (386cm2) | Mounting Flange, Separate Panel or Cover Thickness, Stainless Steel Hinges | 4.570 116.08mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-1098 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | Steel | 2.3lbs 1kg | Steel | Bulk | Utility | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | Gray | - | - | Natural | End Panel(s) | Cabinet | 36.0in2 (232cm2) | - | 6.000 152.40mm | 152.4mm | 152mm | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PTQ-11064-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 3.5lbs 1.6kg | - | Bulk | PTQ | 14.961Lx11.024W 380.01mmx280.01mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 165in2 (1065cm2) | Latches, PCB Supports, Sealing Gasket | 5.118 130.00mm | - | - | 0.118 3.00mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() EXN-23350-RDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.15lb 68.04g | - | Bulk | EXN | 1.929Lx2.705W 49.00mmx68.70mm | Active | Not Applicable | Infra-Red, Red | - | - | - | End Panel(s) | Box | 5.21in2 (33.6cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 48.9966mm | 68.707mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23357-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.62lb 281.23g | - | Bulk | EXN | 4.685Lx4.531W 119.00mmx115.10mm | Active | Not Applicable | Blue, Translucent Blue | - | - | - | End Panel(s) | Box | 21.1in2 (136cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 118.999mm | 115.0874mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23363-BKP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.79lb 358.34g | - | Bulk | EXN | 3.504Lx6.996W 89.00mmx177.69mm | Active | Not Applicable | Black | - | - | - | End Panel(s) | Box | 24.5in2 (158cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | - | - | 0.110 2.79mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() DCH-11923 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/Polycarbonate | Polycarbonate | 0.6lb 272.16g | - | Bulk | DCH | 5.217Lx10.118W 132.50mmx257.00mm | Active | Not Applicable | Gray, Blue Cover/Door | - | - | - | Hinged Door, Lid | Box | 52.8in2 (341cm2) | Card Guides, Knockouts, PCB Supports | 8.543 217.00mm | - | - | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() EXN-23356-SVP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.37lb 167.83g | - | Bulk | EXN | 2.717Lx4.531W 69.00mmx115.10mm | Active | Not Applicable | Clear, Silver | - | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 69.0118mm | 115.0874mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23351-RD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.31lb 140.61g | - | Bulk | EXN | 3.504Lx2.705W 89.00mmx68.70mm | Active | Not Applicable | Black, Red | - | - | - | End Panel(s) | Box | 9.48in2 (61.2cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() CU-4123-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.563lb 255.37g | Aluminium | Bulk | Econobox | 3.625Lx1.500W 92.08mmx38.10mm | Active | Not Applicable | Black | - | - | Black | Cover Included | Box | 5.44in2 (35.1cm2) | - | 1.218 30.94mm | 92.075mm | 38.1mm | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AC-430 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.333lb 151.05g | Aluminium | Bulk | - | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Natural | - | - | Natural | Open End(s) | Chassis | 24.0in2 (155cm2) | - | 3.000 76.20mm | 152.4mm | 101.6mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() DCS-11903 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/Polycarbonate | Polycarbonate | 0.6lb 272.16g | - | Bulk | DCS | 5.217Lx10.118W 132.50mmx257.00mm | Active | Not Applicable | Gray, Blue Cover/Door | 0F | - | - | Cover Included | Box | 52.8in2 (341cm2) | Card Guides, Knockouts, PCB Supports | 8.543 217.00mm | 132.5118mm | 256.9972mm | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() EXN-23361-SVP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.86lb 390.09g | - | Bulk | EXN | 6.654Lx5.772W 169.00mmx146.60mm | Active | Not Applicable | Clear, Silver | - | - | - | End Panel(s) | Box | 38.4in2 (248cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 169.0116mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23354-SVP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.5lb 226.8g | - | Bulk | EXN | 4.685Lx4.476W 119.00mmx113.70mm | Active | Not Applicable | Clear, Silver | - | - | - | End Panel(s) | Box | 21.0in2 (135cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 118.999mm | 113.6904mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 |