- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR-6101 Bud Industries | In Stock | - | Datasheet | 9 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 5.5lbs 2.5kg | Aluminium | Bulk | TR | 13.250Lx8.312W 336.55mmx211.12mm | Active | Not Applicable | - | - | Blue, White | - | Blue | Split Sides and End Panel(s) | Cabinet | 110in2 (710cm2) | Separate Panel or Cover Thickness, Handle | 5.250 133.35mm | 336.55mm | 336.55mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2856-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.8lbs 816.5g | - | Bulk | AN-A | 6.730Lx4.760W 170.94mmx120.90mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 32.0in2 (206cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | - | - | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PT-11850-PXX Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.25lb 113.4g | - | Bulk | Plastibox Style M | 3.086Lx2.085W 78.38mmx52.96mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 6.43in2 (41.5cm2) | - | 1.000 25.40mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CU-4123 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Brackets | Aluminum | Metal, Aluminum | Aluminium | 0.563lb 255.37g | Aluminium | Bulk | Econobox | 3.625Lx1.500W 92.08mmx38.10mm | Active | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 5.44in2 (35.1cm2) | - | 1.218 30.94mm | 92.075mm | 38.1mm | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() EX-4502 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum with Plastic Bezels | Aluminium | 0.425lb 192.78g | Aluminium | Bulk | - | 6.960Lx3.140W 176.78mmx79.76mm | Active | Not Applicable | - | - | Black, Silver | - | Clear | End Panel(s) | Box | 21.9in2 (141cm2) | Card Guides | 1.570 39.88mm | 176.784mm | 79.756mm | 0.060 1.52mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() CS-11225-S Bud Industries | In Stock | - | Datasheet | 6 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.8lbs 1.3kg | - | Bulk | Slimcab™ | 17.000Lx8.000W 431.80mmx203.20mm | Active | Not Applicable | - | - | Sand | - | - | Split Sides and End Panel(s) | Cabinet | 136in2 (877cm2) | Optional Rack Brackets, Vented Panels | 1.750 44.45mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PC-11482-LGA Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS with Aluminum Panels | - | 1.1lbs 499g | ABS | Bulk | Plasticase Style D | 7.075Lx10.240W 179.71mmx260.10mm | Active | Not Applicable | - | - | Gray | - | - | Split Sides and End Panel(s) | Box | 72.5in2 (468cm2) | Card Guides, PCB Supports | 2.560 65.02mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PN-1335-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 1.8lbs 816.5g | - | Bulk | PN | 10.434Lx7.284W 265.02mmx185.01mm | Active | Not Applicable | 80°C | -40°C | Gray | 94.996mm | Grey | Cover Included | Box | 76.0in2 (490cm2) | Card Guides, PCB Supports | 3.740 95.00mm | 265.0236mm | 185mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CUR-3283-CMB Bud Industries | In Stock | - | Datasheet | - | Brackets | - | Plastic, ABS | - | 0.581lb 263.54g | - | Bulk | Utilibox Style A | 6.112Lx4.612W 155.24mmx117.14mm | Obsolete | Not Applicable | - | - | Black, Clear Cover/Door | - | - | Cover Included | Box | 28.2in2 (182cm2) | Mounting Flange, PCB Supports | 2.356 59.84mm | 155.2448mm | 117.1448mm | 0.130 3.30mm | UL94 5VA, UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() CU-3001-A Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | Mini-Box | 3.250Lx2.125W 82.55mmx53.98mm | Active | Not Applicable | - | - | Natural | - | - | U Shaped Pieces | Box | 6.91in2 (44.6cm2) | - | 1.625 41.28mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32206 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 0.8lb 362.87g | - | Bulk | NBF | 7.870Lx3.930W 199.90mmx99.82mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | Hinged Door, Lid | Box | 30.8in2 (199cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PIP-11775-C Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.23lb 104.33g | - | Bulk | PIP | 10.039Lx7.087W 254.99mmx180.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | Cover Included | Box | 71.1in2 (459cm2) | PCB Supports | 2.953 75.00mm | 254.9906mm | 180.0098mm | 0.147 3.73mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() BT-2734 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.9lb 408.23g | - | Box | BT | 7.874Lx4.724W 200.00mmx119.99mm | Active | Not Applicable | - | - | Translucent - Blue | 74.93mm | - | Cover Included | Box | 37.2in2 (240cm2) | PCB Supports | 2.957 75.11mm | 199.9996mm | 120mm | 0.120 3.05mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | IP65, NEMA 1,2,4,4X,12,13 | ||
![]() EX-4521 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum with Plastic Bezels | Aluminium | 0.431lb 195.5g | Aluminium | Bulk | - | 5.380Lx6.140W 136.65mmx155.96mm | Active | Not Applicable | - | - | Black, Silver | - | Clear | End Panel(s) | Box | 33.0in2 (213cm2) | Card Guides | 3.150 80.00mm | 136.652mm | 156mm | 0.060 1.52mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PB-1554-BF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.631lb 286.22g | ABS, Thermoplastic | Bulk | Style C | 3.000Lx2.000W 76.20mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | Open End(s) | Box, Potting | 6.00in2 (38.7cm2) | Mounting Flange | 1.000 25.40mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BT-2727 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.813lb 368.77g | - | Box | BT | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | - | - | Translucent - Blue | 80.01mm | - | Cover Included | Box | 32.1in2 (207cm2) | Card Guides, PCB Supports | 3.158 80.21mm | 170.9928mm | 121mm | 0.120 3.05mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | IP65, NEMA 1,2,4,4X,12,13 | ||
![]() CU-2109-B Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Mini-Box | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | - | - | Gray | - | Grey | U Shaped Pieces | Box | 48.0in2 (310cm2) | - | 3.500 88.90mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PTQ-11048 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 1.3lbs 589.7g | - | Bulk | PTQ | 8.599Lx6.299W 218.41mmx160.00mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 54.2in2 (350cm2) | Latches, PCB Supports, Sealing Gasket | 3.937 100.00mm | - | - | 0.126 3.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() AN-2857-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 3.6lbs 1.6kg | - | Bulk | AN-A | 8.750Lx5.750W 222.25mmx146.05mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 50.3in2 (325cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | 222.25mm | 147.7mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PSP-11572-B Bud Industries | In Stock | - | Datasheet | 12 Weeks | External | - | Plastic, ABS | ABS | 0.45lb 204.12g | - | Bulk | Plastibox Style G | 7.491Lx4.142W 190.27mmx105.21mm | Active | Not Applicable | - | - | Black | - | - | Split Sides and Sloped Panels | Box | 31.0in2 (200cm2) | PCB Supports | 2.312 58.72mm | - | - | 0.094 2.39mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - |