- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU-2104-B Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | Mini-Box | 5.000Lx2.250W 127.00mmx57.15mm | Active | Not Applicable | - | - | Gray | - | - | Grey | U Shaped Pieces | Box | 11.3in2 (73cm2) | - | 2.250 57.15mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PSP-11572-B Bud Industries | In Stock | - | Datasheet | 12 Weeks | External | - | Plastic, ABS | ABS | 0.45lb 204.12g | - | Bulk | Plastibox Style G | 7.491Lx4.142W 190.27mmx105.21mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides and Sloped Panels | Box | 31.0in2 (200cm2) | PCB Supports | 2.312 58.72mm | - | - | 0.094 2.39mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() NBF-32404 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PBT Blend | - | 0.7lb 317.51g | - | Bulk | NBF | 5.900Lx3.930W 149.86mmx99.82mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 23.2in2 (150cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1337-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Polycarbonate | - | 0.613lb 278.05g | Polycarbonate | Bulk | PN | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports | 3.543 90.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PTQ-11073 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 5.5lbs 2.5kg | - | Bulk | PTQ | 18.126Lx13.780W 460.40mmx350.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 250in2 (1613cm2) | Latches, PCB Supports, Sealing Gasket | 6.303 160.10mm | 460.4004mm | 460.4mm | 0.126 3.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() CU-881 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | - | 8.5lbs 3.9kg | Steel | Bulk | Utility | 12.000Lx11.000W 304.80mmx279.40mm | Active | Not Applicable | - | - | Gray | - | - | Natural | End Panel(s) | Cabinet | 132in2 (852cm2) | - | 8.000 203.20mm | - | - | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-3287-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | - | Plastic, ABS | ABS | 0.37lb 167.83g | - | Box | Utilibox Style A | 6.112Lx4.612W 155.24mmx117.14mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 28.2in2 (182cm2) | Mounting Flange, PCB Supports | 1.356 34.44mm | 155.2448mm | 117.1448mm | 0.130 3.30mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PN-1340-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 1.4lbs 635g | - | Bulk | PN | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | 80°C | -40°C | Gray | 89.916mm | UL | Grey | Cover Included | Box | 59.5in2 (384cm2) | Card Guides, PCB Supports | 3.543 90.00mm | 240.0046mm | 160mm | 0.138 3.50mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() N3R-5807 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 13lbs 5.9kg | - | Bulk | N3R | 12.000Lx6.000W 304.80mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 72.0in2 (465cm2) | Knockouts, Wall Mount | 12.000 304.80mm | 304.8mm | 305mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | NEMA 3R, UL50, UL50E | ||
![]() NBF-32320 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 2.8lbs 1.3kg | - | Bulk | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3815-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 1.4lbs 635g | - | Bulk | ANS | 5.906Lx3.937W 150.01mmx100.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 23.2in2 (150cm2) | EMI Shielded, PCB Supports | 2.953 75.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() AC-431 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.25lb 113.4g | Aluminium | Bulk | - | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 24.0in2 (155cm2) | - | 2.000 50.80mm | 152.4mm | 102mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() ATX-10512 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 3.3lbs 1.5kg | - | Bulk | ATX | 8.661Lx4.724W 220.00mmx120.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Junction Box | 40.9in2 (264cm2) | PCB Supports, Sealing Gasket | 3.583 91.00mm | - | - | 0.201 5.10mm | - | Unknown | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23360-BK Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.89lb 403.7g | - | Bulk | EXN | 5.079Lx5.772W 129.00mmx146.60mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 29.3in2 (189cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23359-SVP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.52lb 235.87g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | - | - | Clear, Silver | - | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() DMX-4777-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | Aluminium | 0.28lb 127.01g | - | Bulk | DMX | 3.871Lx1.728W 98.33mmx43.90mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 6.68in2 (43.1cm2) | Card Guides, DIN Rail Mount, Sealing Gasket | 2.717 69.01mm | 98.3234mm | 43.8912mm | 0.084 2.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() EXN-23359-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.52lb 235.87g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | - | - | Blue, Translucent Blue | - | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 89.0016mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() PTQ-11076-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 8.1lbs 3.7kg | - | Bulk | PTQ | 20.134Lx15.787W 511.40mmx401.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 318in2 (2052cm2) | Latches, PCB Supports, Sealing Gasket | 7.874 200.00mm | - | - | 0.126 3.20mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() NBF-32306 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 0.8lb 362.87g | - | Bulk | NBF | 7.870Lx3.930W 199.90mmx99.82mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 30.8in2 (199cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() DMX-4779-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | Aluminium | 0.44lb 199.58g | - | Bulk | DMX | 3.871Lx3.079W 98.33mmx78.20mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 11.9in2 (77cm2) | Card Guides, DIN Rail Mount, Sealing Gasket | 2.717 69.01mm | - | - | 0.084 2.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66 |