- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Number of Contacts | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NBF-32328 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, ABS/PBT Blend | - | 6.9lbs 3.1kg | - | Bulk | NBF | 17.710Lx13.780W 449.83mmx350.01mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 244in2 (1574cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2803 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | - | Metal, Aluminum | Aluminium | 0.88lb 399.16g | - | Bulk | AN | 4.545Lx2.578W 115.44mmx65.48mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Natural | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.165 55.00mm | 115.443mm | 65.4812mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() DB-4702 Bud Industries | In Stock | - | Datasheet | 11 Weeks | DIN Rail | - | - | Plastic, ABS | ABS | 0.313lb 141.97g | ABS, Plastic | Bulk | DB | 4.425Lx3.230W 112.40mmx82.04mm | Active | Not Applicable | - | - | Gray | - | - | 16 | Grey | Cover Included | Box | 14.2in2 (92cm2) | Card Guides, Contacts - 16, DIN Rail Mount | 2.760 70.10mm | - | - | 0.075 1.91mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DB-4715 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | 32 | Plastic, ABS | - | 0.544lb 246.75g | ABS | Bulk | DB | 4.440Lx5.910W 112.78mmx150.11mm | Active | Not Applicable | - | - | Gray | - | - | - | Grey | Cover Included | Box | 26.2in2 (169cm2) | Card Guides, Contacts - 32, DIN Rail Mount | 2.760 70.10mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-1945 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Plastic, ABS | ABS | 0.369lb 167.38g | ABS, Thermoplastic | Bulk | Utilibox Style J | 6.212Lx3.760W 157.78mmx95.50mm | Active | Not Applicable | - | - | Black | - | UL | - | - | Cover Included | Box | 23.4in2 (151cm2) | Card Guides, PCB Supports | 2.088 53.04mm | - | - | 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() AN-1305-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum | - | 1.5lbs 680.4g | - | Bulk | AN-A | 5.830Lx4.252W 148.08mmx108.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Card Guides, PCB Supports, Watertight | 2.950 74.93mm | 148.082mm | 108mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBB-15247 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, PBT/PC Blend | Polycarbonate | 4.2lbs 1.9kg | - | Bulk | NBB | 15.680Lx11.727W 398.27mmx297.87mm | Active | Not Applicable | - | - | Gray | - | - | - | Grey | Hinged Door, Lid | Box | 184in2 (1187cm2) | Non-Metallic Hinges, PCB Supports | 6.295 159.89mm | - | - | 0.134 3.40mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() NBE-10573 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Plastic, ABS/PC Blend | ABS | 7.9lbs 3.6kg | - | Bulk | NBE | 19.170Lx14.640W 486.92mmx371.86mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | 199.39mm | IEC, UL | - | - | Hinged Door, Lid | Box | 281in2 (1813cm2) | PCB Supports, Non-Metallic Hinges | 7.851 199.42mm | 486.918mm | 371.856mm | - | UL94 5VA, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PTS-25304-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Bulk | PTS | 3.937Lx3.937W 100.00mmx100.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | - | Cover Included | Box | 15.5in2 (100cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.953 75.00mm | 99.9998mm | 99.9998mm | 0.126 3.20mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() CN-5703 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | - | Metal, Aluminum | Aluminium | 0.269lb 122.02g | - | Box | CN | 4.512Lx2.504W 114.60mmx63.60mm | Active | Not Applicable | - | - | Natural | 30.988mm | - | - | Natural | Cover Included | Box | 11.3in2 (73cm2) | Sealed | 1.224 31.09mm | 114.6048mm | 64mm | 0.060 1.52mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PTS-25301 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.14lb 63.5g | - | Bulk | PTS | 2.559Lx1.969W 65.00mmx50.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 5.03in2 (32.5cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.165 55.00mm | 64.9986mm | 50.0126mm | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() CUR-3285 Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | Utilibox Style A | 8.246Lx5.151W 209.45mmx130.84mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 42.4in2 (274cm2) | PCB Supports | 3.125 79.38mm | - | - | 0.130 3.30mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PTS-25312-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Bulk | PTS | 5.118Lx3.150W 130.00mmx80.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | - | Cover Included | Box | 16.1in2 (104cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.756 70.00mm | 129.9972mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() PN-1336-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | - | Plastic, Polycarbonate | - | 0.481lb 218.18g | Polycarbonate | Bulk | PN | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | UL | - | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports | 2.362 60.00mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() HP-3649-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | - | Plastic, ABS | ABS | 0.08lb 36.29g | - | Bulk | Style 1 | 2.620Lx2.600W 66.55mmx66.04mm | Active | Not Applicable | - | - | Black | - | - | - | - | Hand Held, Split Sides | Box | 6.80in2 (43.9cm2) | PCB Supports | 1.100 27.94mm | 66.548mm | 66.25mm | 0.115 2.92mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CU-3009-A Bud Industries | In Stock | - | Datasheet | 6 Weeks | Desktop | Aluminum | - | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Mini-Box | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | - | - | U Shaped Pieces | Box | 48.0in2 (310cm2) | - | 3.500 88.90mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SNB-3735 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | - | Metal, Steel | Steel | 15lbs 6.8kg | - | Box | SNB | 15.750Lx11.810W 400.05mmx300.00mm | Active | Not Applicable | - | - | Gray | 135.382mm | - | - | - | Hinged Door, Lid | Box | 186in2 (1200cm2) | Interior Panels, Mounting Flange | 5.910 150.11mm | 400.05mm | 299.974mm | 16 Gauge | - | Unknown | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() AC-414 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | - | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | Aluminium | Bulk | - | 14.000Lx10.000W 355.60mmx254.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Natural | Open End(s) | Chassis | 140in2 (903cm2) | - | 3.000 76.20mm | 355.6mm | 254mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SNB-3730 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | - | Metal, Steel | Steel | 7lbs 3.2kg | - | Box | SNB | 9.840Lx7.870W 249.94mmx199.90mm | Active | Not Applicable | - | - | Gray | 135.382mm | - | - | - | Hinged Door, Lid | Box | 77.4in2 (499cm2) | Interior Panels, Mounting Flange | 5.910 150.11mm | 249.936mm | 199.898mm | 16 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() EXN-23355-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.64lb 290.3g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | - | - | Blue, Translucent Blue | - | - | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 169.0116mm | 113.6904mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 |