- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU-789 Bud Industries | In Stock | - | Datasheet | 5 Weeks | Box | - | - | Plastic, ABS | ABS | 0.075lb 34.02g | ABS, Plastic | Bulk | Utilibox Style E | 3.047Lx2.047W 77.39mmx51.99mm | Active | Not Applicable | - | - | Black | - | - | UL | Black | Cover Included | Box | 6.24in2 (40.3cm2) | PCB Supports | 0.900 22.86mm | 77.3938mm | 52mm | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1330-DGMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | - | Plastic, ABS | ABS | 0.088lb 39.92g | - | Bulk | PN | 2.060Lx1.986W 52.32mmx50.44mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 4.09in2 (26.4cm2) | Card Guides, Mounting Flange, PCB Supports | 1.379 35.03mm | 52.324mm | 50.4444mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1340-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | 12 | Plastic, Polycarbonate | Polycarbonate | 1.4lbs 635g | - | Bulk | PN | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | 80°C | -40°C | Gray, Clear Cover/Door | - | 89.916mm | UL | Grey | Cover Included | Box | 59.5in2 (384cm2) | Card Guides, PCB Supports | 3.543 90.00mm | - | - | 0.138 3.50mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23361-BKP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.86lb 390.09g | - | Bulk | EXN | 6.654Lx5.772W 169.00mmx146.60mm | Active | Not Applicable | - | - | Black | - | - | - | - | End Panel(s) | Box | 38.4in2 (248cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 169.0116mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23360-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.75lb 340.19g | - | Bulk | EXN | 5.079Lx5.772W 129.00mmx146.60mm | Active | Not Applicable | - | - | Blue, Translucent Blue | - | - | - | - | End Panel(s) | Box | 29.3in2 (189cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() AC-427 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | - | Metal, Aluminum | Aluminium | 2.5lbs 1.1kg | Aluminium | Bulk | - | 17.000Lx10.000W 431.80mmx254.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Natural | Open End(s) | Chassis | 170in2 (1097cm2) | - | 4.000 101.60mm | 431.8mm | 254mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-4124-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Brackets | Aluminum | - | Metal, Aluminum | - | 0.5lb 226.8g | Aluminium | Bulk | Econobox | 4.375Lx2.375W 111.13mmx60.33mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 1.218 30.94mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() EXN-23361-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.86lb 390.09g | - | Bulk | EXN | 6.654Lx5.772W 169.00mmx146.60mm | Active | Not Applicable | - | - | Blue, Translucent Blue | - | - | - | - | End Panel(s) | Box | 38.4in2 (248cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() NBF-32440 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Plastic, ABS/PBT Blend | - | 14lbs 6.4kg | - | Bulk | NBF | 23.620Lx19.680W 599.95mmx499.87mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | - | Hinged Door, Lid | Box | 465in2 (3000cm2) | PCB Supports, Non-Metallic Hinges | 7.080 179.83mm | - | - | 0.185 4.70mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3805 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | - | Metal, Aluminum | Aluminium | 1.1lbs 499g | - | Bulk | ANS | 7.559Lx3.780W 192.00mmx96.01mm | Active | Not Applicable | - | - | Natural | - | - | - | - | Cover Included | Box | 28.6in2 (185cm2) | EMI Shielded, PCB Supports | 1.772 45.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() SNC-3754 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Metal, Steel | Steel | 14lbs 6.4kg | - | Bulk | SNC | 7.870Lx11.810W 199.90mmx299.97mm | Active | Not Applicable | - | - | Gray | - | 199.898mm | - | - | Cover Included | Box | 92.9in2 (599cm2) | Interior Panels, Mounting Flange | 11.850 300.99mm | 199.898mm | 299.974mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X, UL508-4X | ||
![]() PC-11403 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | - | Plastic, Polystyrene | Polystyrene | 0.5lb 226.8g | - | Bulk | Plasticase Style A | 5.300Lx7.060W 134.62mmx179.32mm | Active | Not Applicable | - | - | Gray | - | 134.62mm | - | Grey | Split Sides | Box | 37.3in2 (241cm2) | Card Guides, PCB Supports | 1.530 38.86mm | 134.62mm | 179.324mm | 0.125 3.18mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PTS-25317 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.45lb 204.12g | - | Bulk | PTS | 6.378Lx3.228W 162.00mmx82.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 20.6in2 (133cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 3.150 80.00mm | 162.0012mm | 81.9912mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() EXN-23352-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum | Aluminium | 0.45lb 204.12g | - | Bulk | EXN | 5.079Lx2.705W 129.00mmx68.70mm | Active | Not Applicable | - | - | Black, Blue | - | - | - | - | End Panel(s) | Box | 13.6in2 (88cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 129.0066mm | 68.707mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() NBF-32016 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Plastic, ABS | ABS | 2lbs 907.2g | - | Bulk | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Non-Metallic Hinges | 5.110 129.79mm | - | - | 0.145 3.68mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2810-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum | - | 2.5lbs 1.1kg | - | Bulk | AN-A | 6.250Lx6.250W 158.75mmx158.75mm | Active | Not Applicable | - | - | Natural | - | - | - | - | Cover Included | Box | 39.1in2 (252cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 4.000 101.60mm | 158.75mm | 158.5mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() CU-728 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | - | Metal, Steel | Steel | 1lb 453.59g | Steel | Bulk | Utility | 4.000Lx5.000W 101.60mmx127.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Natural | End Panel(s) | Cabinet | 20.0in2 (129cm2) | - | 3.000 76.20mm | 101.6mm | 127mm | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-4476-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Brackets | Aluminum | - | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Econobox | 6.000Lx3.250W 152.40mmx82.55mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 19.5in2 (126cm2) | - | 2.000 50.80mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-729 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | - | Metal, Steel | Steel | 1.8lbs 816.5g | Steel | Bulk | Utility | 5.000Lx6.000W 127.00mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Natural | End Panel(s) | Cabinet | 30.0in2 (194cm2) | - | 4.000 101.60mm | 127mm | 152mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() DCS-11900 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, ABS/Polycarbonate | Polycarbonate | 0.3lb 136.08g | - | Bulk | DCS | 3.661Lx6.535W 93.00mmx166.00mm | Active | Not Applicable | - | - | Gray, Blue Cover/Door | 0F | - | - | - | Cover Included | Box | 23.8in2 (154cm2) | Card Guides, Knockouts, PCB Supports | 6.339 161.00mm | 92.9894mm | 165.989mm | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65 |