- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Output Voltage | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN-1343 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 2.1lbs 952.5g | - | Bulk | PN | 11.812Lx9.056W 300.02mmx230.02mm | Active | Not Applicable | 120°C | -40°C | Gray | 110.998mm | - | Grey | Cover Included | Box | 107in2 (690cm2) | Card Guides, PCB Supports | 4.390 111.51mm | 300.0248mm | 230mm | 0.160 4.06mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AC-421 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.62lb 281.23g | Aluminium | Bulk | - | 9.500Lx5.000W 241.30mmx127.00mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 47.4in2 (306cm2) | - | 3.000 76.20mm | 241.3mm | 127mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AC-407 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.624lb 283.04g | Aluminium | Bulk | - | 11.000Lx7.000W 279.40mmx177.80mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 77.0in2 (497cm2) | - | 2.000 50.80mm | 279.4mm | 178mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBA-10152 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | Polycarbonate | 10lbs 4.5kg | - | Bulk | NBA | 19.682Lx15.742W 499.92mmx399.85mm | Active | Not Applicable | 70°C | -40°C | Gray | 499.9228mm | - | Grey | Hinged Door, Lid | Box | 310in2 (2000cm2) | PCB Supports, Stainless Steel Hinges | 7.873 199.97mm | - | - | 0.140 3.56mm | UL94 5VB | - | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBF-32334 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 11lbs 5kg | - | Bulk | NBF | 19.680Lx15.740W 499.87mmx399.80mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 310in2 (2000cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() CU-3004-A Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | Mini-Box | 5.000Lx2.250W 127.00mmx57.15mm | Active | Not Applicable | - | - | Natural | - | - | - | U Shaped Pieces | Box | 11.3in2 (73cm2) | - | 2.250 57.15mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2867-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.409lb 185.52g | - | Bulk | AN-A | 6.300Lx3.940W 160.02mmx100.08mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Mounting Flange, PCB Supports, Watertight | 3.190 81.03mm | 160.02mm | 99.5mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AC-403 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bulk | - | 9.500Lx5.000W 241.30mmx127.00mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 47.4in2 (306cm2) | - | 2.000 50.80mm | 241.3mm | 127mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() EX-4500 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum with Plastic Bezels | - | 0.256lb 116.12g | Aluminium | Bulk | - | 3.810Lx3.140W 96.77mmx79.76mm | Active | Not Applicable | - | - | Black, Silver | - | - | Clear | End Panel(s) | Box | 12.0in2 (77cm2) | Card Guides | 1.570 39.88mm | - | - | 0.060 1.52mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1327 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.813lb 368.77g | - | Bulk | PN | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | 120°C | -40°C | Gray | 80.01mm | - | Grey | Cover Included | Box | 32.1in2 (207cm2) | Card Guides, PCB Supports | 3.158 80.21mm | 170.9928mm | 121mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-585-GT Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | - | 3.1lbs 1.4kg | Steel | Bulk | Utility | 5.750Lx8.250W 146.05mmx209.55mm | Active | Not Applicable | - | - | Gray, White | - | 222V | Grey | End Panel(s) | Cabinet | 47.4in2 (306cm2) | Vented Panels | 5.250 133.35mm | - | - | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() JB-3955-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 24.0in2 (155cm2) | Knockouts, Wall Mount | 6.000 152.40mm | 101.6mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() PN-1320-DGMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, ABS | ABS | 0.22lb 99.79g | - | Box | PN | 2.520Lx2.283W 64.01mmx57.99mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 5.75in2 (37.1cm2) | Card Guides, Mounting Flange, PCB Supports | 1.378 35.00mm | - | - | 0.118 3.00mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-1475 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.269lb 122.02g | ABS, Thermoplastic | Bulk | Utilibox Style H | 4.128Lx2.253W 104.85mmx57.23mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 9.30in2 (60.0cm2) | PCB Supports | 2.590 65.79mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MD-1960 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Box | - | Metal, Steel | Steel | 6.8lbs 3.1kg | - | Bulk | Futura | 13.000Lx8.000W 330.20mmx203.20mm | Active | Not Applicable | - | - | Blue, White | - | - | - | End Panel(s) | Cabinet | 104in2 (671cm2) | - | 7.000 177.80mm | - | - | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() TC-303-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | External | Aluminum | Metal, Aluminum | - | 4.8lbs 2.2kg | Aluminium | Bulk | Transicase | 9.000Lx16.500W 228.60mmx419.10mm | Active | Not Applicable | - | - | Blue | - | - | - | Hinged Door, Lid | Cabinet | 149in2 (961cm2) | Separate Panel or Cover Thickness, Handle | 7.500 190.50mm | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2815-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1lb 453.59g | - | Bulk | AN-A | 5.910Lx2.520W 150.11mmx64.01mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | Mounting Flange, PCB Supports, Watertight | 1.450 36.83mm | 150.114mm | 64.008mm | 0.150 3.81mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() JBH-4958-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Metal, Steel | Steel | 6lbs 2.7kg | - | Box | JBH | 4.000Lx8.000W 101.60mmx203.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | - | 32.0in2 (206cm2) | Knockouts, Wall Mount | 10.000 254.00mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | Lead Free | NEMA 1 | ||
![]() SNB-3735-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Stainless Steel | Stainless Steel | 15lbs 6.8kg | - | Bulk | SNB | 15.750Lx11.810W 400.05mmx300.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 186in2 (1200cm2) | Interior Panels, Mounting Flange | 5.910 150.11mm | - | - | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() AN-2809-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 2.1lbs 952.5g | - | Bulk | AN-A | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 4.000 101.60mm | 120.65mm | 120.5mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 |