- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Voltage - Rated AC | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBS-11327-B Bud Industries | In Stock | - | Datasheet | - | - | - | - | Plastic, ABS | ABS | 0.281lb 127.46g | - | Bulk | Plastibox Style A | 5.625Lx3.250W 142.88mmx82.55mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 18.3in2 (118cm2) | Battery Compartment, 9V, PCB Supports | 1.500 38.10mm | - | - | 0.100 2.54mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() IA-6162 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | - | Metal, Aluminum with Plastic Bezels, Handle | - | 5.3lbs 2.4kg | Aluminium | Box | - | 12.930Lx8.270W 328.42mmx210.06mm | Active | Not Applicable | - | - | Multiple | - | - | - | End Panel(s) | Case | 107in2 (690cm2) | Handles | 4.920 124.97mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() NBF-32212 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, ABS/PC Blend | Polycarbonate | 1.2lbs 544.3g | - | Bulk | NBF | 7.870Lx5.900W 199.90mmx149.86mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 46.3in2 (299cm2) | PCB Supports, Non-Metallic Hinges | 3.930 99.82mm | - | - | 0.115 2.92mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3823-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum | - | 1lb 453.59g | - | Bulk | ANS | 5.984Lx4.409W 152.00mmx112.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 26.3in2 (170cm2) | EMI Shielded, PCB Supports | 2.165 55.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3821-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum | - | 0.875lb 396.89g | - | Bulk | ANS | 5.984Lx4.409W 152.00mmx112.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 26.3in2 (170cm2) | EMI Shielded, PCB Supports | 1.181 30.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2866-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | - | Metal, Aluminum | Aluminium | 0.322lb 146.06g | - | Bulk | AN | 6.300Lx3.940W 160.02mmx100.08mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Mounting Flange, PCB Supports, Watertight | 2.362 60.00mm | 160.02mm | 100.076mm | 0.098 2.49mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PTS-25342-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 1.9lbs 861.8g | - | Bulk | PTS | 11.024Lx11.024W 280.00mmx280.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 122in2 (787cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 5.039 128.00mm | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() PN-1333-DGMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | - | Plastic, ABS | ABS | 0.613lb 278.05g | - | Bulk | PN | 6.387Lx3.246W 162.23mmx82.45mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 20.7in2 (134cm2) | Card Guides, Mounting Flange, PCB Supports | 3.346 85.00mm | - | - | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1332-MB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | - | Plastic, Polycarbonate | Polycarbonate | 0.425lb 192.78g | - | Bulk | PN | 6.346Lx3.205W 161.20mmx81.41mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 20.3in2 (131cm2) | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | 161.1884mm | 81.407mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PTS-25338-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 1.1lbs 499g | - | Bulk | PTS | 9.843Lx5.906W 250.00mmx150.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 58.1in2 (375cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 3.937 100.00mm | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() CU-3287 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Axial | - | Plastic, ABS | ABS | 0.369lb 167.38g | - | Box | Utilibox Style A | 6.112Lx4.612W 155.24mmx117.14mm | Active | Not Applicable | - | - | Black | - | 115V | Black | Cover Included | Box | 28.2in2 (182cm2) | PCB Supports | 1.356 34.44mm | 155.2448mm | 117mm | 0.130 3.30mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PT-11785-MP Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | - | Plastic, ABS | ABS | 0.456lb 206.84g | - | Box | Plastibox Style I | 7.512Lx5.010W 190.80mmx127.25mm | Active | Not Applicable | - | - | Black | 44.45mm | - | - | Split Sides | - | 37.6in2 (243cm2) | PCB Supports | 1.761 44.73mm | - | - | 0.100 2.54mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | - | ||
![]() NBB-22251 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, ABS | ABS | 3.5lbs 1.6kg | - | Bulk | NBB | 14.585Lx10.640W 370.46mmx270.26mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hinged Door, Lid | Box | 155in2 (1000cm2) | Non-Metallic Hinges, PCB Supports | 5.923 150.44mm | - | - | 0.147 3.73mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() PTH-11810-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | - | Plastic, ABS | ABS | 0.22lb 99.79g | - | Bulk | Plastibox Style K | 3.583Lx3.110W 91.01mmx78.99mm | Active | Not Applicable | - | - | Black | - | - | - | Hinged Door, Lid | Box | 11.2in2 (72cm2) | PCB Supports | 1.772 45.00mm | 91.0082mm | 78.994mm | 0.098 2.49mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() AN-1304-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Metal, Aluminum | - | 0.875lb 396.89g | - | Bulk | AN-A | 4.535Lx3.543W 115.19mmx89.99mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 16.1in2 (104cm2) | Card Guides, PCB Supports, Watertight | 2.165 55.00mm | 115.189mm | 90mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PC-11414 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | 015 | - | Plastic, Polystyrene | Polystyrene | 0.906lb 410.95g | Polystyrene | Bulk | Plasticase Style B | 6.320Lx6.120W 160.53mmx155.45mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides | Box | 38.7in2 (250cm2) | Card Guides, PCB Supports | 4.040 102.62mm | 160.528mm | 155.448mm | 0.125 3.18mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() ANS-3801 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | Aluminum | - | Metal, Aluminum | Aluminium | 0.65lb 294.84g | - | Bulk | ANS | 3.787Lx3.787W 96.19mmx96.19mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 14.2in2 (92cm2) | EMI Shielded, PCB Supports | 1.772 45.00mm | 96.1898mm | 96.1898mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1337 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | 12 | Plastic, Polycarbonate | Polycarbonate | 0.613lb 278.05g | - | Bulk | PN | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 89.916mm | - | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports | 3.543 90.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2863 Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | - | Metal, Aluminum | Aluminium | 0.164lb 74.39g | - | Bulk | AN | 4.920Lx3.150W 124.97mmx80.00mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 15.5in2 (100cm2) | Mounting Flange, PCB Supports, Watertight | 1.575 40.00mm | 124.968mm | 80.01mm | 0.090 2.29mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() JB-3954-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 3.000Lx6.000W 76.20mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 18.0in2 (116cm2) | Knockouts, Wall Mount | 6.000 152.40mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | Lead Free | NEMA 1 |