- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXT-9165 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Metal, Aluminum | Aluminium | 0.304lb 137.89g | - | Bulk | EXT | 3.937Lx3.244W 100.00mmx82.40mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 12.9in2 (83cm2) | Card Guides, Mounting Flange | 1.114 28.30mm | 99.9998mm | 82.3976mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PC-11482-A Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | 015 | Plastic, ABS with Aluminum Panels | - | 1.1lbs 499g | ABS | Bulk | Plasticase Style D | 7.075Lx10.240W 179.71mmx260.10mm | Active | Not Applicable | - | - | Gray | - | UL | - | Split Sides and End Panel(s) | Box | 72.5in2 (468cm2) | Card Guides, PCB Supports | 2.560 65.02mm | - | - | 0.120 3.05mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-18421-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.048lb 21.77g | - | Bulk | Snap Utility | 1.972Lx2.024W 50.10mmx51.40mm | Active | Not Applicable | - | - | White | - | - | - | Cover Included | Box, Potting | 3.99in2 (25.7cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 0.669 17.00mm | 50.0888mm | 51.4096mm | 0.079 2.01mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() TBG-32614-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 1.4lbs 635g | - | Bulk | TB | 12.677Lx9.134W 322.00mmx232.00mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 116in2 (748cm2) | PCB Supports, Sealing Gasket | 1.181 30.00mm | 321.9958mm | 232.0036mm | 0.091 2.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() IPS-3917 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Aluminum | Aluminium | 1.9lbs 861.8g | - | Bulk | IPS | 7.874Lx5.906W 200.00mmx150.01mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 46.5in2 (300cm2) | PCB Supports, Sealed | 1.969 50.00mm | 199.9996mm | 150.0124mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() DMB-4774 Bud Industries | In Stock | - | Datasheet | 5 Weeks | External | - | Plastic, ABS/PC Blend | ABS | 0.288lb 130.63g | - | Bulk | DMB | 6.280Lx3.551W 159.51mmx90.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | DIN Rail Mount | 2.264 57.51mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-1943-MB Bud Industries | In Stock | - | Datasheet | 10 Weeks | Brackets | - | Plastic, ABS | ABS | 0.225lb 102.06g | ABS, Thermoplastic | Bulk | Utilibox Style J | 5.118Lx2.676W 130.00mmx67.97mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 13.6in2 (88cm2) | Card Guides, Mounting Flange, PCB Supports | 1.714 43.54mm | - | - | 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() IPS-3915 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | - | Bulk | IPS | 5.906Lx3.937W 150.01mmx100.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 23.2in2 (150cm2) | PCB Supports, Sealed | 2.953 75.00mm | 150.0124mm | 99.9998mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() SN-3705 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Metal, Steel | Steel | 20lbs 9.1kg | - | Box | SN | 12.000Lx12.000W 304.80mmx304.80mm | Active | Not Applicable | - | - | Gray | 152.4mm | UL | Grey | Hinged Door, Lid | Box | 144in2 (929cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 304.8mm | 304.8mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() DMX-4777-G Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | Aluminium | 0.28lb 127.01g | - | Bulk | DMX | 3.871Lx1.728W 98.33mmx43.90mm | Active | Not Applicable | - | - | Gray | - | - | - | End Panel(s) | Box | 6.68in2 (43.1cm2) | Card Guides, DIN Rail Mount, Sealing Gasket | 2.717 69.01mm | - | - | 0.084 2.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXT-9163 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Metal, Aluminum | Aluminium | 0.109lb 49.44g | - | Bulk | EXT | 3.937Lx2.323W 100.00mmx59.00mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 9.14in2 (59.0cm2) | Card Guides | 0.512 13.00mm | 99.9998mm | 59.0042mm | 0.039 0.99mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() CU-5472-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Flanges | Aluminum | Metal, Aluminum | - | 0.906lb 410.95g | Aluminium | Bulk | Econobox | 4.750Lx3.150W 120.65mmx80.01mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 15.0in2 (97cm2) | - | 2.330 59.18mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() TBG-32614-W Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | ABS | 1.4lbs 635g | - | Bulk | TB | 12.677Lx9.134W 322.00mmx232.00mm | Active | Not Applicable | - | - | White | - | - | - | Split Sides | Box | 116in2 (748cm2) | PCB Supports, Sealing Gasket | 1.181 30.00mm | 321.9958mm | 232.0036mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() PT-11668-MB Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.325lb 147.42g | - | Bulk | Plastibox Style H | 6.016Lx4.010W 152.81mmx101.85mm | Active | Not Applicable | - | - | Black | - | - | Black | Split Sides | Box | 24.0in2 (155cm2) | Mounting Flange, PCB Supports | 1.500 38.10mm | 152.8064mm | 101.854mm | 0.100 2.54mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | - | ||
![]() CU-3240 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | - | Plastic, ABS | ABS | 0.131lb 59.42g | ABS, Plastic | Bulk | Utilibox Style I | 3.337Lx2.462W 84.76mmx62.53mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 8.22in2 (53.0cm2) | PCB Supports | 1.100 27.94mm | 84.7598mm | 62.5348mm | 0.100 2.54mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() NBF-32008 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 0.8lb 362.87g | - | Bulk | NBF | 10.630Lx3.930W 270.00mmx99.82mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 41.8in2 (270cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PT-11308-G Bud Industries | In Stock | - | Datasheet | 4 Weeks | Desktop | - | Plastic, ABS | ABS | 0.156lb 70.76g | ABS, Plastic | Bulk | Plastibox Style A | 3.625Lx2.250W 92.08mmx57.15mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 8.15in2 (52.6cm2) | PCB Supports | 1.500 38.10mm | 92.075mm | 57.15mm | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PTQ-11057-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 2.3lbs 1kg | - | Bulk | PTQ | 11.350Lx7.480W 288.30mmx190.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 84.9in2 (547cm2) | Latches, PCB Supports, Sealing Gasket | 5.512 140.00mm | - | - | 0.126 3.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() PB-1574 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.625lb 283.5g | ABS | Bulk | Style A | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | Black | Open End(s) | Box, Potting | 4.00in2 (25.8cm2) | - | 1.500 38.10mm | 50.8mm | 50.8mm | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PNR-2608 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.981lb 444.97g | - | Bulk | PNR | 7.860Lx5.895W 199.64mmx149.73mm | Active | Not Applicable | 120°C | -40°C | Gray | 61.595mm | - | Grey | Cover Included | Box | 46.3in2 (299cm2) | Card Guides, PCB Supports | 2.965 75.31mm | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |