- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NBF-32024 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 4.7lbs 2.1kg | - | Bulk | NBF | 13.780Lx9.840W 350.01mmx249.94mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 136in2 (877cm2) | PCB Supports, Non-Metallic Hinges | 7.080 179.83mm | - | - | 0.140 3.56mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBD-10442 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | - | Plastic, ABS/PC Blend | Polycarbonate | 2lbs 907.2g | - | Bulk | NBD | 11.024Lx7.485W 280.01mmx190.12mm | Active | Not Applicable | 70°C | -40°C | Gray | 97.79mm | IEC, UL | Grey | Cover Included | Box | 82.4in2 (532cm2) | PCB Supports | 5.031 127.79mm | 280.0096mm | 190mm | 0.110 2.79mm | UL94 5VB | Unknown | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PB-1560 Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.1lb 45.36g | ABS | Bulk | Style A | 0.769Lx0.769W 19.53mmx19.53mm | Active | Not Applicable | - | - | Black | 11.43mm | - | - | Open End(s) | Box, Potting | 0.59in2 (3.8cm2) | - | 0.512 13.00mm | 19.5326mm | 19.5326mm | 0.032 0.81mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() HH-3535 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.246lb 111.58g | - | Box | Grabbers Style K | 5.500Lx3.250W 139.70mmx82.55mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | - | 17.8in2 (115cm2) | Battery Compartment, AA | 1.031 26.19mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PNR-2605-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.919lb 416.85g | - | Bulk | PNR | 9.430Lx4.720W 239.52mmx119.89mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 36.6268mm | UL | Grey | Cover Included | Box | 44.5in2 (287cm2) | Card Guides, PCB Supports | 2.377 60.38mm | - | - | 0.130 3.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PB-1577-BF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | - | 0.2lb 90.72g | ABS | Bulk | Style C | 1.000Lx1.000W 25.40mmx25.40mm | Active | Not Applicable | - | - | Black | 19.05mm | - | - | Open End(s) | Box, Potting | 1.00in2 (6.5cm2) | Mounting Flange | 0.750 19.05mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-4474-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Brackets | Aluminum | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Econobox | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | - | 2.330 59.18mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-234-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.75lb 340.19g | Aluminium | Bulk | Econobox | 4.688Lx3.688W 119.08mmx93.68mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Cover Included | Box | 17.3in2 (112cm2) | - | 2.218 56.34mm | 119.0752mm | 93mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-18428-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.14lb 63.5g | - | Bulk | Snap Utility | 4.138Lx2.819W 105.10mmx71.60mm | Active | Not Applicable | - | - | White | - | - | - | Cover Included | Box, Potting | 11.7in2 (75cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 1.398 35.51mm | 105.1052mm | 71.6mm | 0.087 2.20mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | - | ||
![]() PN-1324 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.625lb 283.5g | - | Bulk | PN | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | 120°C | -40°C | Gray | 55.118mm | - | Grey | Cover Included | Box | 32.1in2 (207cm2) | Card Guides, PCB Supports | 2.165 55.00mm | 170.9928mm | 121mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PIP-11767-C Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.14lb 63.5g | - | Bulk | PIP | 5.118Lx5.118W 130.00mmx130.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 26.2in2 (169cm2) | PCB Supports | 2.362 60.00mm | - | - | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() PN-1335-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 1.8lbs 816.5g | - | Bulk | PN | 10.434Lx7.284W 265.02mmx185.01mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 94.996mm | UL | Grey | Cover Included | Box | 76.0in2 (490cm2) | Card Guides, PCB Supports | 3.740 95.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() C-1584 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | 402 | Metal, Steel | Steel | 3.5lbs 1.6kg | Steel | Bulk | C | 7.312Lx7.062W 185.72mmx179.37mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hinged Lid, Slanted Top | Cabinet | 51.6in2 (333cm2) | - | 6.500 165.10mm | 185.7248mm | 179.3748mm | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() FBB-3675 Bud Industries | In Stock | - | Datasheet | - | Wall | - | Plastic, ABS | Plastic | 0.1lb 45.36g | - | Bulk | FBB | 3.622Lx2.618W 92.00mmx66.50mm | Active | Not Applicable | - | - | Black | 66.04mm | - | - | Split Sides and End Panel(s) | Box | 9.48in2 (61.2cm2) | Knockouts, PCB Supports | 1.102 27.99mm | - | - | 0.118 3.00mm | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() CU-3000-A Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | Mini-Box | 2.750Lx2.125W 69.85mmx53.98mm | Active | Not Applicable | - | - | Natural | - | - | - | U Shaped Pieces | Box | 5.84in2 (37.7cm2) | - | 1.625 41.28mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NF-6614 Bud Industries | In Stock | - | Datasheet | 20 Weeks | Box | - | Fiberglass/Polyester | - | 11lbs 5kg | - | Box | NF | 15.790Lx13.890W 401.07mmx352.81mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 219in2 (1412cm2) | Mounting Flange, Separate Panel or Cover Thickness, Stainless Steel Hinges | 6.470 164.34mm | 401.066mm | 352.806mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-4234 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.75lb 340.19g | Aluminium | Bulk | Econobox | 4.688Lx3.688W 119.08mmx93.68mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 17.3in2 (112cm2) | - | 2.218 56.34mm | 119.0752mm | 93mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AU-1083 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | - | 1.5lbs 680.4g | Aluminium | Bulk | AU | 2.000Lx4.000W 50.80mmx101.60mm | Active | Not Applicable | - | - | Unpainted | - | - | Natural | End Panel(s) | Cabinet | 8.00in2 (51.6cm2) | - | 4.000 101.60mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() BB-1801-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 4lbs 1.8kg | Aluminium | Bulk | Showcase | 11.000Lx8.313W 279.40mmx211.15mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Cabinet | 91.4in2 (590cm2) | Handles | 6.438 163.52mm | - | - | 0.050 1.27mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() TBG-32613-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 1.1lbs 499g | - | Bulk | TB | 10.984Lx8.110W 279.00mmx206.00mm | Active | Not Applicable | - | - | White | - | - | - | Split Sides | Box | 89.1in2 (575cm2) | PCB Supports, Sealing Gasket | 1.181 30.00mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 |