- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS-11214-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | - | Metal, Aluminum | Aluminium | 3.1lbs 1.4kg | Aluminium | Bulk | Champion | 8.000Lx9.000W 203.20mmx228.60mm | Active | Not Applicable | - | - | Black | - | Black | Split Sides and End Panel(s) | Cabinet | 72.0in2 (465cm2) | Vented Panels | 8.000 203.20mm | 203.2mm | 228.6mm | 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() DMX-4780-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | Aluminium | 0.63lb 285.76g | - | Bulk | DMX | 3.871Lx4.461W 98.33mmx113.30mm | Active | Not Applicable | - | - | Black | - | - | End Panel(s) | Box | 17.3in2 (112cm2) | Card Guides, DIN Rail Mount, Sealing Gasket | 2.717 69.01mm | 98.3234mm | 113.3094mm | 0.084 2.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() PB-1579 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | - | Plastic, ABS | - | 0.187lb 84.82g | ABS | Bulk | Style A | 1.500Lx1.250W 38.10mmx31.75mm | Active | Not Applicable | - | - | Black | - | - | Open End(s) | Box, Potting | 1.88in2 (12.1cm2) | - | 0.800 20.32mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1321-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Plastic, ABS | ABS | 0.25lb 113.4g | - | Bulk | PN | 4.528Lx2.559W 115.01mmx65.00mm | Active | Not Applicable | 80°C | -40°C | Gray | 39.878mm | Grey | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, PCB Supports | 1.576 40.03mm | 115.0112mm | 65mm | 0.100 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1308-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Metal, Aluminum | - | 4.4lbs 2kg | - | Bulk | AN-A | 8.764Lx5.758W 222.61mmx146.25mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, PCB Supports, Watertight | 3.250 82.55mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PN-1324-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | 12 | Plastic, ABS | ABS | 0.625lb 283.5g | - | Bulk | PN | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | 80°C | -40°C | Gray | 55.118mm | Grey | Cover Included | Box | 32.1in2 (207cm2) | Card Guides, PCB Supports | 2.165 55.00mm | 170.9928mm | 121mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CN-5714 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | - | Metal, Aluminum | Aluminium | 2.1lbs 952.5g | - | Box | CN | 10.810Lx6.890W 274.57mmx175.01mm | Active | Not Applicable | - | - | Natural | 67.056mm | Natural | Cover Included | Box | 74.5in2 (481cm2) | Card Guides, Sealed | 2.644 67.16mm | 274.574mm | 175mm | 0.100 2.54mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() HH-3400-BC Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, ABS | - | 0.413lb 187.33g | ABS | Bulk | Grabbers Style A | 7.087Lx3.937W 180.01mmx100.00mm | Active | Not Applicable | - | - | Gray | - | Grey | Hand Held, Split Sides | Box | 27.9in2 (180cm2) | Battery Compartment, 9V and AA | 1.575 40.00mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EXN-23353-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.29lb 131.54g | - | Bulk | EXN | 2.717Lx4.476W 69.00mmx113.70mm | Active | Not Applicable | - | - | Blue, Translucent Blue | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 69.0118mm | 113.6904mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23356-RDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.37lb 167.83g | - | Bulk | EXN | 2.717Lx4.531W 69.00mmx115.10mm | Active | Not Applicable | - | - | Infra-Red, Red | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 69.0118mm | 115.0874mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23355-RDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.64lb 290.3g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | - | - | Infra-Red, Red | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 169.0116mm | 113.6904mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23357-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.62lb 281.23g | - | Bulk | EXN | 4.685Lx4.531W 119.00mmx115.10mm | Active | Not Applicable | - | - | Clear, Gold | - | - | End Panel(s) | Box | 21.1in2 (136cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() CUR-3282-MB Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | - | Plastic, ABS | ABS | 0.456lb 206.84g | - | Bulk | Utilibox Style A | 4.612Lx4.612W 117.14mmx117.14mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 21.3in2 (137cm2) | Mounting Flange, PCB Supports | 2.356 59.84mm | - | - | 0.130 3.30mm | UL94 5VA, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() EXN-23355-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.64lb 290.3g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | - | - | Clear, Gold | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23354-RDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.5lb 226.8g | - | Bulk | EXN | 4.685Lx4.476W 119.00mmx113.70mm | Active | Not Applicable | - | - | Infra-Red, Red | - | - | End Panel(s) | Box | 21.0in2 (135cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 118.999mm | 113.6904mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23356-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.37lb 167.83g | - | Bulk | EXN | 2.717Lx4.531W 69.00mmx115.10mm | Active | Not Applicable | - | - | Clear, Gold | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23350-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.15lb 68.04g | - | Bulk | EXN | 1.929Lx2.705W 49.00mmx68.70mm | Active | Not Applicable | - | - | Clear, Gold | - | - | End Panel(s) | Box | 5.21in2 (33.6cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 48.9966mm | 68.707mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23366-RDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 1.7lbs 771.1g | - | Bulk | EXN | 8.228Lx6.996W 209.00mmx177.69mm | Active | Not Applicable | - | - | Infra-Red, Red | - | - | End Panel(s) | Box | 57.6in2 (372cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | - | - | 0.110 2.79mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23358-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.89lb 403.7g | - | Bulk | EXN | 6.654Lx4.531W 169.00mmx115.10mm | Active | Not Applicable | - | - | Clear, Gold | - | - | End Panel(s) | Box | 30.0in2 (194cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() CU-474-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | - | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Econobox | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Gray | - | Grey | Cover Included | Box | 22.6in2 (146cm2) | - | 2.330 59.18mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |