- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXN-23362-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 1lb 453.59g | - | Bulk | EXN | 8.228Lx5.772W 209.00mmx146.60mm | Active | Not Applicable | Blue, Translucent Blue | - | - | - | End Panel(s) | Box | 47.4in2 (306cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 208.9912mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() CU-474-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Econobox | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 22.6in2 (146cm2) | - | 2.330 59.18mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() EXN-23355-SVP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.64lb 290.3g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | Clear, Silver | - | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 169.0116mm | 113.6904mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23359-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.52lb 235.87g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | Clear, Gold | - | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 89.0016mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23362-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 1lb 453.59g | - | Bulk | EXN | 8.228Lx5.772W 209.00mmx146.60mm | Active | Not Applicable | Clear, Gold | - | - | - | End Panel(s) | Box | 47.4in2 (306cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 208.9912mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() EXN-23365-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 1.3lbs 589.7g | - | Bulk | EXN | 6.654Lx6.996W 169.00mmx177.69mm | Active | Not Applicable | Clear, Gold | - | - | - | End Panel(s) | Box | 46.6in2 (301cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | 169.0116mm | 177.6984mm | 0.110 2.79mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() DCH-11920 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/Polycarbonate | Polycarbonate | 0.3lb 136.08g | - | Bulk | DCH | 3.661Lx6.535W 93.00mmx166.00mm | Active | Not Applicable | Gray, Blue Cover/Door | - | - | - | Hinged Door, Lid | Box | 23.8in2 (154cm2) | Card Guides, Knockouts, PCB Supports | 6.339 161.00mm | 92.9894mm | 165.989mm | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() ANS-3831 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Aluminum | - | 1.7lbs 771.1g | - | Bulk | ANS | 7.953Lx5.591W 202.00mmx142.00mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 44.3in2 (286cm2) | EMI Shielded, PCB Supports | 3.150 80.00mm | 202.0062mm | 142.0114mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() DMX-4776-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | Aluminium | 0.18lb 81.65g | - | Bulk | DMX | 3.871Lx1.079W 98.33mmx27.40mm | Active | Not Applicable | Black | - | - | - | End Panel(s) | Box | 4.18in2 (27.0cm2) | Card Guides, DIN Rail Mount, Sealing Gasket | 2.717 69.01mm | 98.3234mm | 27.4066mm | 0.084 2.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() CU-1954 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | - | 0.1lb 45.36g | ABS | Bulk | Utilibox Style K | 3.230Lx2.244W 82.04mmx57.00mm | Active | Not Applicable | Black | - | UL | - | Cover Included | Box | 7.25in2 (46.8cm2) | - | 1.332 33.83mm | - | - | 2.34mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PIP-11774 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.22lb 99.79g | - | Bulk | PIP | 7.087Lx7.087W 180.00mmx180.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 50.2in2 (324cm2) | PCB Supports | 4.921 125.00mm | 180.0098mm | 180mm | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() PN-1330-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.088lb 39.92g | - | Bulk | PN | 2.060Lx1.986W 52.32mmx50.44mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 4.09in2 (26.4cm2) | Card Guides, Mounting Flange, PCB Supports | 1.379 35.03mm | 52.324mm | 50.4444mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() HH-3466 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.8lb 362.87g | - | Bulk | Grabbers Style D | 2.500Lx1.630W 63.50mmx41.40mm | Active | Not Applicable | Black | - | - | - | Hand Held, Split Sides | Box | 4.08in2 (26.3cm2) | - | 0.800 20.32mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() JB-3959-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | - | Metal, Steel | Steel | 7lbs 3.2kg | - | Box | JB | 6.000Lx8.000W 152.40mmx203.20mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 48.0in2 (310cm2) | Knockouts, Wall Mount | 10.000 254.00mm | 152.4mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | Lead Free | NEMA 1 | ||
![]() CU-18422-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.056lb 25.4g | - | Bulk | Snap Utility | 1.972Lx2.024W 50.10mmx51.40mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box, Potting | 3.99in2 (25.7cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 1.063 27.00mm | 50.0888mm | 51.4096mm | 0.079 2.01mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() TB-32610-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, ABS | ABS | 0.3lb 136.08g | - | Bulk | TB | 5.512Lx3.937W 140.00mmx100.00mm | Active | Not Applicable | Black | 30mm | - | - | Split Sides | Box | 21.7in2 (140cm2) | PCB Supports | 1.181 30.00mm | 140.0048mm | 99.9998mm | 0.091 2.30mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() PN-1336-MB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.481lb 218.18g | - | Bulk | PN | 4.757Lx4.766W 120.83mmx121.06mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | Card Guides, Mounting Flange, PCB Supports | 2.362 60.00mm | 120.8278mm | 121.0564mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() TB-32610-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, ABS | ABS | 0.3lb 136.08g | - | Bulk | TB | 5.512Lx3.937W 140.00mmx100.00mm | Active | Not Applicable | White | 30mm | - | - | Split Sides | Box | 21.7in2 (140cm2) | PCB Supports | 1.181 30.00mm | 140.0048mm | 99.9998mm | 0.091 2.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() PBB-11817-2 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.13lb 58.97g | - | Bulk | PBB | 5.118Lx3.150W 130.00mmx80.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 16.1in2 (104cm2) | Pushbutton Holes - 2 | 3.346 85.00mm | - | - | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() CU-1955 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | - | 0.1lb 45.36g | ABS | Bulk | Utilibox Style K | 3.476Lx2.688W 88.29mmx68.28mm | Active | Not Applicable | Black | - | UL | - | Cover Included | Box | 9.34in2 (60.3cm2) | - | 1.372 34.85mm | - | - | 2.16mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - |