- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Number of Contacts | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU-5474 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 1.2lbs 544.3g | Aluminium | Bulk | Econobox | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | - | 2.330 59.18mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PTH-11810-G Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.22lb 99.79g | - | Bulk | Plastibox Style K | 3.583Lx3.110W 91.01mmx78.99mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 11.2in2 (72cm2) | PCB Supports | 1.772 45.00mm | 91.0082mm | 78.994mm | 0.098 2.49mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() SNB-3751-SS Bud Industries | In Stock | - | Datasheet | - | - | - | Metal, Stainless Steel | Stainless Steel | 24lbs 10.9kg | - | Bulk | SNB | 8.000Lx16.000W 203.20mmx406.40mm | Active | Not Applicable | - | - | Natural | 203.2mm | - | - | Hinged Door, Lid | Box | 128in2 (826cm2) | Interior Panels, Mounting Flange | 24.000 609.60mm | - | - | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() EXN-23360-BKP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.75lb 340.19g | - | Bulk | EXN | 5.079Lx5.772W 129.00mmx146.60mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 29.3in2 (189cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() CU-478-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 2lbs 907.2g | Aluminium | Bulk | Econobox | 7.500Lx7.500W 190.50mmx190.50mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Cover Included | Box | 56.3in2 (363cm2) | - | 2.620 66.55mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AC-411 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | Aluminium | Bulk | - | 15.000Lx7.000W 381.00mmx177.80mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 105in2 (677cm2) | - | 3.000 76.20mm | 381mm | 178mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SNB-3737 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Metal | Metal, Steel | Steel | 22lbs 10kg | - | Box | SNB | 15.750Lx15.750W 400.05mmx400.05mm | Active | Not Applicable | - | - | Gray | 185.166mm | - | - | Hinged Door, Lid | Box | 248in2 (1600cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 400.05mm | 400.05mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() CU-475 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 1.3lbs 589.7g | Aluminium | Bulk | Econobox | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | - | 3.750 95.25mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PN-1342-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 1.9lbs 861.8g | - | Bulk | PN | 11.812Lx9.056W 300.02mmx230.02mm | Active | Not Applicable | 80°C | -40°C | Gray | 86.106mm | - | Grey | Cover Included | Box | 107in2 (690cm2) | Card Guides, PCB Supports | 3.406 86.51mm | - | - | 0.140 3.56mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1341-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 1.7lbs 771.1g | - | Bulk | PN | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | 80°C | -40°C | Gray | 119.888mm | - | Grey | Cover Included | Box | 59.5in2 (384cm2) | Card Guides, PCB Supports | 4.724 120.00mm | - | - | 0.138 3.50mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBF-32322 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 3.1lbs 1.4kg | - | Bulk | NBF | 13.780Lx9.840W 350.01mmx249.94mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 136in2 (877cm2) | PCB Supports, Non-Metallic Hinges | 5.900 149.86mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBB-10271 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PC Blend | ABS | 3.5lbs 1.6kg | - | Bulk | NBB | 14.585Lx10.640W 370.46mmx270.26mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 155in2 (1000cm2) | Non-Metallic Hinges, PCB Supports | 5.923 150.44mm | 370.459mm | 270.256mm | 0.147 3.73mm | UL94 5VB, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() PTQ-11050-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 1.5lbs 680.4g | - | Bulk | PTQ | 10.567Lx6.299W 268.40mmx160.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 66.6in2 (430cm2) | Latches, PCB Supports, Sealing Gasket | 3.937 100.00mm | - | - | 0.126 3.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() BB-1803-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 5.5lbs 2.5kg | Aluminium | Bulk | Showcase | 11.000Lx8.313W 279.40mmx211.15mm | Active | Not Applicable | - | - | Blue | - | - | - | End Panel(s) | Cabinet | 91.4in2 (590cm2) | Handles | 8.188 207.98mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2802-B Bud Industries | In Stock | - | Datasheet | - | - | - | Metal, Aluminum | Aluminium | 0.63lb 285.76g | - | Bulk | AN | 4.545Lx2.578W 115.44mmx65.48mm | Discontinued | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 1.185 30.10mm | 115.443mm | 65.4812mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1338-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Sealed | - | Plastic, ABS | - | 0.719lb 326.13g | ABS | Bulk | PN | 6.300Lx6.300W 160.02mmx160.02mm | Active | Not Applicable | 80°C | -40°C | Gray | - | - | Grey | Cover Included | Box | 39.7in2 (256cm2) | Card Guides, PCB Supports | 2.362 60.00mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-388 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Box | - | Plastic, ABS | ABS | 0.163lb 73.94g | ABS, Plastic | Bulk | Utilibox Style G | 4.316Lx3.065W 109.63mmx77.85mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 13.1in2 (85cm2) | PCB Supports | 1.460 37.08mm | 109.6264mm | 78mm | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PB-1579-TF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.2lb 90.72g | ABS, Thermoplastic | Bulk | Style B | 1.500Lx1.250W 38.10mmx31.75mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 1.88in2 (12.1cm2) | Mounting Flange | 0.800 20.32mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AC-1413 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 0.333lb 151.05g | Aluminium | Bulk | - | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | - | Open End(s) | Chassis | 48.0in2 (310cm2) | - | 2.000 50.80mm | - | - | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() DB-4701 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | 104 | Plastic, ABS | ABS | 0.256lb 116.12g | ABS, Plastic | Bulk | DB | 4.425Lx2.570W 112.40mmx65.28mm | Active | Not Applicable | - | - | Gray | - | 12 | Grey | Cover Included | Box | 11.5in2 (74cm2) | Card Guides, Contacts - 12, DIN Rail Mount | 2.760 70.10mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - |