- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT-11557-G Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | Metal | Plastic, ABS | ABS | 0.531lb 240.86g | ABS, Plastic | Bulk | Plastibox Style F | 6.875Lx4.875W 174.63mmx123.83mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 33.5in2 (216cm2) | PCB Supports | 2.520 64.00mm | 174.625mm | 123.825mm | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() NBF-32308 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 0.8lb 362.87g | - | Bulk | NBF | 10.630Lx3.930W 270.00mmx99.82mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 41.8in2 (270cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PPB-11861-WT Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | Plastic | 0.3lb 136.08g | - | Bulk | PPB | 4.116Lx2.242W 104.55mmx56.95mm | Active | Not Applicable | - | - | White | - | - | - | Hand Held, Split Sides | Box | 9.22in2 (59.5cm2) | Mounting Flange, PCB Supports, Power Plug | 1.648 41.86mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PC-11478 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | - | Plastic, ABS | ABS | 141.747616g | - | Bulk | Plasticase Style I | 7.874Lx4.763W 200.00mmx120.98mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 37.5in2 (242cm2) | PCB Supports | 1.575 40.00mm | 199.9996mm | 120.9802mm | 0.118 3.00mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() PI-1908-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | - | Plastic, ABS | - | 0.344lb 156.04g | ABS | Bulk | PI | 5.910Lx3.160W 150.11mmx80.26mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides and End Panel(s) | Box | 18.7in2 (121cm2) | Card Guides, PCB Supports | 2.360 59.94mm | - | - | 0.080 2.03mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP54 | ||
![]() EXN-23363-SV Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | - | Bulk | EXN | 3.504Lx6.996W 89.00mmx177.69mm | Active | Not Applicable | - | - | Black, Silver | - | - | - | End Panel(s) | Box | 24.5in2 (158cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | - | - | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() NBF-32226 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 5.6lbs 2.5kg | - | Bulk | NBF | 15.740Lx11.810W 399.80mmx299.97mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 186in2 (1200cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() EXN-23362-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | - | Bulk | EXN | 8.228Lx5.772W 209.00mmx146.60mm | Active | Not Applicable | - | - | Black, Blue | - | - | - | End Panel(s) | Box | 47.4in2 (306cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 208.9912mm | 146.6088mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23366-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 2.1lbs 952.5g | - | Bulk | EXN | 8.228Lx6.996W 209.00mmx177.69mm | Active | Not Applicable | - | - | Black, Blue | - | - | - | End Panel(s) | Box | 57.6in2 (372cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | 208.9912mm | 177.6984mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() DMX-4781-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | Aluminium | 0.83lb 376.48g | - | Bulk | DMX | 3.871Lx6.559W 98.33mmx166.60mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 25.4in2 (164cm2) | Card Guides, DIN Rail Mount, Sealing Gasket | 2.717 69.01mm | 98.3234mm | 166.5986mm | 0.084 2.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() SNB-3743 Bud Industries | In Stock | - | Datasheet | 2 Weeks | Wall | - | Metal, Steel | Steel | 20lbs 9.1kg | - | Bulk | SNB | 15.750Lx13.980W 400.05mmx355.09mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 220in2 (1419cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 400.05mm | 355.092mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() PB-1576-BF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Panel | - | Plastic, ABS | - | 0.938lb 425.47g | ABS | Bulk | Style C | 3.000Lx3.000W 76.20mmx76.20mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 9.00in2 (58.1cm2) | Mounting Flange | 1.500 38.10mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1325-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.97lb 439.98g | - | Bulk | PN | 8.740Lx5.740W 222.00mmx145.80mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 55.118mm | UL | Grey | Cover Included | Box | 50.2in2 (324cm2) | Card Guides, PCB Supports | 2.165 55.00mm | 221.996mm | 145.796mm | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23358-BLP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.89lb 403.7g | - | Bulk | EXN | 6.654Lx4.531W 169.00mmx115.10mm | Active | Not Applicable | - | - | Blue, Translucent Blue | - | - | - | End Panel(s) | Box | 30.0in2 (194cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 169.0116mm | 115.0874mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() CU-3285-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Molded | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | Utilibox Style A | 8.246Lx5.151W 209.45mmx130.84mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 42.4in2 (274cm2) | Mounting Flange, PCB Supports | 3.125 79.38mm | - | - | 0.130 3.30mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() NBD-10445 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | - | Plastic, ABS/PC Blend | Polycarbonate | 3.3lbs 1.5kg | - | Bulk | NBD | 15.000Lx7.530W 381.00mmx191.26mm | Active | Not Applicable | 70°C | -40°C | Gray | 98.044mm | IEC, UL | Grey | Cover Included | Box | 113in2 (729cm2) | PCB Supports | 6.997 177.72mm | - | - | 0.123 3.12mm | UL94 5VB | No SVHC | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() HH-3510-G Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 0.23lb 104.33g | - | Bulk | Grabbers Style O | 6.299Lx3.701W 159.99mmx94.01mm | Active | Not Applicable | - | - | Gray | - | - | - | Hand Held, Split Sides | Box | 23.2in2 (150cm2) | PCB Supports | 0.984 25.00mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() AN-2866 Bud Industries | In Stock | - | Datasheet | - | Panel | 100 | Metal, Aluminum | Aluminium | 0.322lb 146.06g | - | Bulk | AN | 6.300Lx3.940W 160.02mmx100.08mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Mounting Flange, PCB Supports, Watertight | 2.362 60.00mm | 160.02mm | 100.076mm | 0.098 2.49mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2863-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.164lb 74.39g | - | Bulk | AN | 4.920Lx3.150W 124.97mmx80.00mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 15.5in2 (100cm2) | Mounting Flange, PCB Supports, Watertight | 1.575 40.00mm | 124.968mm | 80.01mm | 0.090 2.29mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2872 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.426lb 193.23g | - | Bulk | AN | 7.870Lx4.270W 199.90mmx108.46mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 33.6in2 (217cm2) | Mounting Flange, PCB Supports, Watertight | 2.953 75.00mm | - | - | 0.075 1.91mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 |