- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU-3010-A Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 1.3lbs 589.7g | Aluminium | Bulk | Mini-Box | 10.000Lx6.000W 254.00mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | U Shaped Pieces | Box | 60.0in2 (387cm2) | - | 3.500 88.90mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-1307-G Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 3.1lbs 1.4kg | - | Bulk | AN | 8.764Lx5.758W 222.61mmx146.25mm | Discontinued | Not Applicable | - | - | Gray | - | Grey | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, PCB Supports, Watertight | 2.177 55.30mm | 222.6056mm | 146.2532mm | 0.120 3.05mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2808-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 4.9lbs 2.2kg | - | Bulk | AN-A | 8.764Lx5.758W 222.61mmx146.25mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 3.250 82.55mm | 222.6056mm | 146mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PN-1336-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.481lb 218.18g | ABS | Bulk | PN | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 80°C | -40°C | Gray | - | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports | 2.362 60.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBB-10261 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, ABS/PC Blend | ABS | 1.7lbs 771.1g | - | Bulk | NBB | 10.750Lx6.780W 273.05mmx172.21mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | Hinged Door, Lid | Box | 72.8in2 (470cm2) | Non-Metallic Hinges, PCB Supports | 4.332 110.03mm | 273.05mm | 172mm | 0.106 2.69mm | UL94 5VB, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VB | - | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() IPS-3909 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 2.4lbs 1.1kg | - | Bulk | IPS | 10.787Lx6.811W 273.99mmx172.99mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 73.5in2 (474cm2) | PCB Supports, Sealed | 2.598 66.00mm | 273.9898mm | 172.9994mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() CU-3011-A Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 1.8lbs 816.5g | Aluminium | Bulk | Mini-Box | 12.000Lx7.000W 304.80mmx177.80mm | Active | Not Applicable | - | - | Natural | - | - | U Shaped Pieces | Box | 84.0in2 (542cm2) | - | 4.000 101.60mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CS-11202-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | - | 1.5lbs 680.4g | Aluminium | Bulk | Champion | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | - | - | Black | - | - | Split Sides and End Panel(s) | Cabinet | 36.0in2 (232cm2) | Vented Panels | 4.000 101.60mm | - | - | 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2809-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 2.1lbs 952.5g | - | Bulk | AN-A | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 22.6in2 (146cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 4.000 101.60mm | 120.65mm | 120.5mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() ANS-3811 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.8lbs 1.3kg | - | Bulk | ANS | 10.787Lx6.811W 273.99mmx172.99mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 73.5in2 (474cm2) | EMI Shielded, PCB Supports | 3.937 100.00mm | 273.9898mm | 172.999mm | 0.098 2.49mm | - | Unknown | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() EXN-23351-BKP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.26lb 117.93g | - | Bulk | EXN | 3.504Lx2.705W 89.00mmx68.70mm | Active | Not Applicable | - | - | Black | - | - | End Panel(s) | Box | 9.48in2 (61.2cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() ANS-3801-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Aluminum | Aluminium | 0.65lb 294.84g | - | Bulk | ANS | 3.787Lx3.787W 96.19mmx96.19mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 14.2in2 (92cm2) | EMI Shielded, PCB Supports | 1.772 45.00mm | 96.1898mm | 96.1898mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3805-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.1lbs 499g | - | Bulk | ANS | 7.559Lx3.780W 192.00mmx96.01mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 28.6in2 (185cm2) | EMI Shielded, PCB Supports | 1.772 45.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() C-1585 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | 062 | Metal, Steel | Steel | 2.5lbs 1.1kg | Steel | Bulk | C | 7.312Lx9.062W 185.72mmx230.17mm | Active | Not Applicable | - | - | Gray | 185.7248mm | Grey | Hinged Lid, Slanted Top | Cabinet | 66.3in2 (428cm2) | - | 6.500 165.10mm | 185.7248mm | 230.1748mm | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2817-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 2.1lbs 952.5g | - | Bulk | AN-A | 6.290Lx3.930W 159.77mmx99.82mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 24.6in2 (159cm2) | Mounting Flange, PCB Supports, Watertight | 3.190 81.03mm | 159.766mm | 99.82mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() CU-3286-MB Bud Industries | In Stock | - | Datasheet | 4 Weeks | Brackets | - | Plastic, ABS | ABS | 1.3lbs 589.7g | - | Bulk | Utilibox Style A | 10.151Lx6.151W 257.84mmx156.24mm | Active | Not Applicable | - | - | Black | - | Black | Cover Included | Box | 62.4in2 (403cm2) | Mounting Flange, PCB Supports | 3.125 79.38mm | 257.8354mm | 156mm | 0.105 2.67mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() NBB-15240 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, PBT/PC Blend | Polycarbonate | 1.2lbs 544.3g | - | Bulk | NBB | 5.904Lx5.904W 149.96mmx149.96mm | Active | Not Applicable | 70°C | 40°C | Gray | 149.9616mm | Grey | Hinged Door, Lid | Box | 34.8in2 (225cm2) | Non-Metallic Hinges, PCB Supports | 3.568 90.63mm | 149.9616mm | 150mm | 0.133 3.38mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() NBF-32410 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 0.8lb 362.87g | - | Bulk | NBF | 5.900Lx5.900W 149.86mmx149.86mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | Hinged Door, Lid | Box | 34.8in2 (225cm2) | PCB Supports, Non-Metallic Hinges | 3.540 89.92mm | - | - | 0.115 2.92mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() SNB-3737-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Metal | Metal, Stainless Steel | Stainless Steel | 22lbs 10kg | - | Bulk | SNB | 15.750Lx15.750W 400.05mmx400.05mm | Active | Not Applicable | - | - | Natural | - | - | Hinged Door, Lid | Box | 248in2 (1600cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 400.05mm | 400.05mm | 14 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() AC-1405 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.25lb 113.4g | Aluminium | Bulk | - | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | - | - | Natural | - | Natural | Open End(s) | Chassis | 24.0in2 (155cm2) | - | 1.500 38.10mm | 152.4mm | 102mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |