- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NF-6610 Bud Industries | In Stock | - | Datasheet | 20 Weeks | Screw | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | NF | 7.740Lx7.740W 196.60mmx196.60mm | Active | Not Applicable | - | - | Gray | 93.98mm | - | - | Hinged Door, Lid | Box | 59.8in2 (386cm2) | Mounting Flange, Separate Panel or Cover Thickness, Stainless Steel Hinges | 4.570 116.08mm | 196.596mm | 197mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PIP-11760 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.11lb 49.9g | - | Bulk | PIP | 5.118Lx3.150W 130.00mmx80.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 16.1in2 (104cm2) | PCB Supports | 1.378 35.00mm | - | - | 0.130 3.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() PN-1337-MB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.613lb 278.05g | - | Bulk | PN | 4.799Lx4.807W 121.89mmx122.10mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 23.1in2 (149cm2) | Card Guides, Mounting Flange, PCB Supports | 3.543 90.00mm | 121.8946mm | 122.0978mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-18426-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.081lb 36.74g | - | Bulk | Snap Utility | 3.547Lx1.835W 90.10mmx46.60mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box, Potting | 6.51in2 (42.0cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 1.083 27.51mm | 90.0938mm | 46.609mm | 0.079 2.01mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() CU-3240-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.163lb 73.94g | ABS, Thermoplastic | Bulk | Utilibox Style I | 3.337Lx2.462W 84.76mmx62.53mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 8.22in2 (53.0cm2) | Mounting Flange, PCB Supports | 1.100 27.94mm | 84.7598mm | 63mm | 0.100 2.54mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PN-1322 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.313lb 141.97g | - | Bulk | PN | 4.528Lx2.559W 115.01mmx65.00mm | Active | Not Applicable | 120°C | -40°C | Gray | 55.118mm | - | Grey | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, PCB Supports | 2.165 55.00mm | 115.0112mm | 65mm | 0.100 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1320-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.156lb 70.76g | - | Bulk | PN | 2.520Lx2.283W 64.01mmx57.99mm | Active | Not Applicable | 80°C | -40°C | Gray | 35.052mm | UL | Grey | Cover Included | Box | 5.75in2 (37.1cm2) | Card Guides, PCB Supports | 1.379 35.03mm | - | - | 0.100 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23361-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.86lb 390.09g | - | Bulk | EXN | 6.654Lx5.772W 169.00mmx146.60mm | Active | Not Applicable | - | - | Clear, Gold | - | - | - | End Panel(s) | Box | 38.4in2 (248cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 169.0116mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() AN-2807-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 3.6lbs 1.6kg | - | Bulk | AN-A | 8.764Lx5.758W 222.61mmx146.25mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.177 55.30mm | 222.6056mm | 146mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() BB-1809-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 7lbs 3.2kg | - | Bulk | Showcase | 15.000Lx11.063W 381.00mmx281.00mm | Active | Not Applicable | - | - | Blue | - | - | - | End Panel(s) | Cabinet | 166in2 (1071cm2) | Handles | 9.938 252.43mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-3241-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.131lb 59.42g | - | Bulk | Utilibox Style I | 2.541Lx2.541W 64.54mmx64.54mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 6.46in2 (41.7cm2) | Mounting Flange, PCB Supports | 1.000 25.40mm | - | - | 0.100 2.54mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() CU-5470-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.313lb 141.97g | Aluminium | Bulk | Econobox | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 4.00in2 (25.8cm2) | - | 1.250 31.75mm | 50.8mm | 50.8mm | 0.065 1.65mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() EXT-9164 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Metal, Aluminum | Aluminium | 0.345lb 156.49g | - | Bulk | EXT | 3.937Lx3.483W 100.00mmx88.47mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 13.6in2 (88cm2) | Card Guides | 1.823 46.30mm | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() NBF-32144 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PC Blend | Polycarbonate | 16lbs 7.3kg | - | Bulk | NBF | 27.550Lx19.680W 699.77mmx499.87mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 542in2 (3497cm2) | PCB Supports, Non-Metallic Hinges | 7.080 179.83mm | - | - | 0.185 4.70mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() CU-5478 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 2.4lbs 1.1kg | Aluminium | Bulk | Econobox | 7.500Lx7.500W 190.50mmx190.50mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 56.3in2 (363cm2) | - | 2.620 66.55mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-18427-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.117lb 53.07g | - | Bulk | Snap Utility | 4.138Lx2.819W 105.10mmx71.60mm | Active | Not Applicable | - | - | White | - | - | - | Cover Included | Box, Potting | 11.7in2 (75cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 0.807 20.50mm | 105.1052mm | 71.6026mm | 0.087 2.20mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() NF-6612 Bud Industries | In Stock | - | Datasheet | 20 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | NF | 11.740Lx9.900W 298.20mmx251.46mm | Active | Not Applicable | - | - | Gray | 144.78mm | - | - | Hinged Door, Lid | Box | 116in2 (748cm2) | Mounting Flange, Separate Panel or Cover Thickness, Stainless Steel Hinges | 6.480 164.59mm | 298.196mm | 251.46mm | - | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PB-1574-BF Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.7lb 317.51g | ABS | Bulk | Style C | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | Black | Open End(s) | Box, Potting | 4.00in2 (25.8cm2) | Mounting Flange | 1.500 38.10mm | 50.8mm | 50.8mm | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AN-1320 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.213lb 96.62g | - | Bulk | AN | 4.040Lx2.070W 102.62mmx52.58mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 8.36in2 (53.9cm2) | PCB Supports, Watertight | 1.000 25.40mm | 102.616mm | 52.578mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-1947-MB Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Plastic, ABS | ABS | 0.569lb 258.09g | ABS, Thermoplastic | Bulk | Utilibox Style J | 7.772Lx4.449W 197.41mmx113.00mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 34.5in2 (223cm2) | Card Guides, Mounting Flange, PCB Supports | 2.481 63.02mm | - | - | 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - |