- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU-18426-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.081lb 36.74g | - | Bulk | Snap Utility | 3.547Lx1.835W 90.10mmx46.60mm | Active | Not Applicable | - | - | White | - | - | - | Cover Included | Box, Potting | 6.51in2 (42.0cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 1.083 27.51mm | 90.0938mm | 46.609mm | 0.079 2.01mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() HH-3510-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.2lb 90.72g | - | Bulk | Grabbers Style O | 6.299Lx3.701W 159.99mmx94.01mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Box | 23.2in2 (150cm2) | PCB Supports | 0.984 25.00mm | 159.9946mm | 94.0054mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AC-1430 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 3.3lbs 1.5kg | Aluminium | Bulk | - | 17.000Lx17.000W 431.80mmx431.80mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 289in2 (1865cm2) | - | 3.000 76.20mm | 431.8mm | 432mm | 0.050 1.27mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PI-1911-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Plastic, ABS | - | 0.656lb 297.56g | ABS | Bulk | PI | 7.480Lx3.910W 189.99mmx99.31mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides and End Panel(s) | Box | 29.3in2 (189cm2) | Card Guides, PCB Supports | 3.150 80.00mm | - | - | 0.080 2.03mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP54 | ||
![]() PN-1339 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Polycarbonate | Polycarbonate | 0.85lb 385.55g | - | Bulk | PN | 6.300Lx6.300W 160.02mmx160.02mm | Active | Not Applicable | 120°C | -40°C | Gray | 89.916mm | - | Grey | Cover Included | Box | 39.7in2 (256cm2) | Card Guides, PCB Supports | 3.543 90.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PBB-11837-4 Bud Industries | In Stock | - | Datasheet | - | Wall | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.19lb 86.18g | - | Bulk | PBB | 9.134Lx3.150W 232.00mmx80.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 28.8in2 (186cm2) | Pushbutton Holes - 4 | 3.346 85.00mm | - | - | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() PN-1341-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 1.7lbs 771.1g | - | Bulk | PN | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 119.888mm | UL | Grey | Cover Included | Box | 59.5in2 (384cm2) | Card Guides, PCB Supports | 4.724 120.00mm | - | - | 0.138 3.50mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CUR-3282 Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.425lb 192.78g | - | Bulk | Utilibox Style A | 4.612Lx4.612W 117.14mmx117.14mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 21.3in2 (137cm2) | PCB Supports | 2.356 59.84mm | - | - | 0.130 3.30mm | UL94 5VA, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PN-1331-DGMB Bud Industries | In Stock | - | - | 11 Weeks | Panel | - | Plastic, ABS | ABS | 0.269lb 122.02g | - | Bulk | PN | 3.283Lx3.196W 83.39mmx81.18mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | - | - | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-3243-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.206lb 93.44g | ABS, Thermoplastic | Bulk | Utilibox Style I | 4.211Lx2.849W 106.96mmx72.36mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 12.0in2 (77cm2) | Mounting Flange, PCB Supports | 1.100 27.94mm | - | - | 0.100 2.54mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PN-1332-DGMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, ABS | ABS | 0.425lb 192.78g | - | Bulk | PN | 6.346Lx3.205W 161.20mmx81.41mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 20.3in2 (131cm2) | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | 161.1884mm | 81.407mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1323-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 3.4lbs 1.5kg | - | Bulk | AN-A | 10.240Lx6.300W 260.10mmx160.02mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 64.5in2 (416cm2) | PCB Supports, Watertight | 3.560 90.42mm | 260.096mm | 160mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PNR-2600 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.394lb 178.72g | - | Bulk | PNR | 3.935Lx3.935W 99.95mmx99.95mm | Active | Not Applicable | 120°C | -40°C | Gray | 41.783mm | - | Grey | Cover Included | Box | 15.5in2 (100cm2) | Card Guides, PCB Supports | 2.186 55.52mm | - | - | 0.160 4.06mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBD-15442 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, PBT/PC Blend | Polycarbonate | 2lbs 907.2g | - | Bulk | NBD | 11.024Lx7.485W 280.01mmx190.12mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Cover Included | Box | 82.4in2 (532cm2) | PCB Supports | 5.031 127.79mm | - | - | 0.110 2.79mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBF-32336 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 11lbs 5kg | - | Bulk | NBF | 20.860Lx16.920W 529.84mmx429.77mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 353in2 (2277cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() HH-3496-G Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 0.05lb 22.68g | - | Bulk | Grabbers Style G | 8.268Lx4.330W 210.01mmx109.98mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hand Held, Split Sides, T-Shaped | Box | 35.8in2 (231cm2) | - | 1.574 39.98mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CUR-793 Bud Industries | In Stock | - | Datasheet | - | External | - | Plastic, ABS | ABS | 0.156lb 70.76g | ABS, Plastic | Bulk | Utilibox Style E | 4.105Lx2.230W 104.27mmx56.64mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 9.14in2 (59.0cm2) | PCB Supports | 2.000 50.80mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PS-11279 Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | Polystyrene | 0.313lb 141.97g | - | Bulk | Plastibox Style D | 6.300Lx3.750W 160.02mmx95.25mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 23.6in2 (152cm2) | PCB Supports | 1.410 35.81mm | - | - | 0.110 2.79mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() HH-3468 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Flush | - | Plastic, ABS | - | 1.1lbs 499g | ABS | Bulk | Grabbers Style D | 2.750Lx2.000W 69.85mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Box | 5.50in2 (35.5cm2) | - | 0.800 20.32mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-5479 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.719lb 326.13g | Aluminium | Bulk | Econobox | 4.375Lx2.375W 111.13mmx60.33mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 2.136 54.25mm | - | - | 0.065 1.65mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |