- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Depth | Housing Color | Design | Container Type | Area (L x W) | Number of Holes | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS-11502-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.488lb 221.35g | - | Bulk | Plastibox Style E | 5.276Lx7.440W 134.01mmx188.98mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 39.3in2 (254cm2) | - | PCB Supports | 2.150 54.61mm | - | - | 0.085 2.16mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() IPS-3913 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Aluminum | Aluminium | 1.1lbs 499g | - | Bulk | IPS | 5.906Lx3.937W 150.01mmx100.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 23.2in2 (150cm2) | - | PCB Supports, Sealed | 1.969 50.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() JB-3957 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 5lbs 2.3kg | - | Box | JB | 4.000Lx8.000W 101.60mmx203.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 32.0in2 (206cm2) | - | Wall Mount | 8.000 203.20mm | 101.6mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() CU-5476 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 1.3lbs 589.7g | Aluminium | Bulk | Econobox | 6.000Lx3.250W 152.40mmx82.55mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 19.5in2 (126cm2) | - | - | 2.000 50.80mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PC-11406 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | 015 | Plastic, Polystyrene | - | 0.688lb 312.07g | Polystyrene | Bulk | Plasticase Style A | 6.320Lx6.120W 160.53mmx155.45mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 38.7in2 (250cm2) | - | Card Guides, PCB Supports | 2.520 64.00mm | - | - | 0.125 3.18mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() AN-1311-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 0.163lb 73.94g | - | Bulk | AN-A | 1.965Lx1.770W 49.91mmx44.96mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 3.48in2 (22.5cm2) | - | PCB Supports, Watertight | 1.118 28.40mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() SPB-3921 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 1.8lbs 816.5g | - | Box | SPB | 2.750Lx3.250W 69.85mmx82.55mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 8.94in2 (57.7cm2) | 1 | Mounting Flange, Pushbutton Holes - 1 | 3.500 88.90mm | 69.85mm | 82.55mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | NEMA 12,13, UL-508 | ||
![]() HH-3463 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 2.1lbs 952.5g | ABS, Thermoplastic | Bulk | Grabbers Style D | 5.500Lx2.000W 139.70mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Box | 11.0in2 (71cm2) | - | - | 0.800 20.32mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DCS-11902 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Bulk | DCS | 4.114Lx8.386W 104.50mmx213.00mm | Active | Not Applicable | - | - | Gray, Blue Cover/Door | 0F | - | - | Cover Included | Box | 34.5in2 (223cm2) | - | Card Guides, Knockouts, PCB Supports | 7.283 185.00mm | 104.4956mm | 213.0044mm | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() TB-32614-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, ABS | ABS | 1.4lbs 635g | - | Bulk | TB | 12.677Lx9.134W 322.00mmx232.00mm | Active | Not Applicable | - | - | Black | - | 30mm | - | Split Sides | Box | 116in2 (748cm2) | - | PCB Supports | 1.181 30.00mm | - | - | 0.091 2.30mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() CU-1471-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.1lb 45.36g | ABS, Thermoplastic | Bulk | Utilibox Style H | 3.102Lx2.102W 78.79mmx53.39mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 6.52in2 (42.1cm2) | - | Mounting Flange, PCB Supports | 2.090 53.09mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PC-11481-A Bud Industries | In Stock | - | Datasheet | - | External | Aluminum | Plastic, ABS with Aluminum Panels | - | 0.769lb 348.81g | ABS | Bulk | Plasticase Style D | 6.500Lx8.860W 165.10mmx225.04mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 57.6in2 (372cm2) | - | Card Guides, PCB Supports | 1.590 40.39mm | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() HH-3502 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.019lb 8.62g | - | Bulk | Grabbers Style H | 2.838Lx2.028W 72.09mmx51.51mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Key FOB | 5.76in2 (37.2cm2) | - | Buttons - 2 | 0.620 15.75mm | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PN-1334 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.9lb 408.23g | - | Bulk | PN | 7.874Lx4.724W 200.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 74.93mm | Grey | Cover Included | Box | 37.2in2 (240cm2) | - | Card Guides, PCB Supports | 2.958 75.13mm | 199.9996mm | 119.9896mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AU-1040 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | Aluminium | Bulk | AU | 5.000Lx6.000W 127.00mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | Natural | End Panel(s) | Cabinet | 30.0in2 (194cm2) | - | - | 9.000 228.60mm | 127mm | 152mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() DB-4754 Bud Industries | In Stock | - | Datasheet | 11 Weeks | DIN Rail | - | Plastic, ABS | - | 0.156lb 70.76g | ABS | Bulk | DB | 3.898Lx0.886W 99.01mmx22.50mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Cover Included | Box | 3.45in2 (22.3cm2) | - | Card Guides, Contacts - 12, DIN Rail Mount | 3.220 81.79mm | - | - | 0.073 1.85mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1337-DGMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, ABS | ABS | 0.613lb 278.05g | - | Bulk | PN | 4.799Lx4.807W 121.89mmx122.10mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 23.1in2 (149cm2) | - | Card Guides, Mounting Flange, PCB Supports | 3.543 90.00mm | 121.8946mm | 122.0978mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-1952 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.1lb 45.36g | - | Bulk | Utilibox Style K | 2.834Lx1.732W 71.98mmx43.99mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 4.91in2 (31.7cm2) | - | - | 0.849 21.56mm | 71.9836mm | 43.99mm | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PS-11543-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.25lb 113.4g | - | Bulk | Plastibox Style F | 5.625Lx3.250W 142.88mmx82.55mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 18.3in2 (118cm2) | - | PCB Supports | 1.523 38.68mm | - | - | 0.100 2.54mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PN-1333 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Polycarbonate | Polycarbonate | 0.613lb 278.05g | - | Bulk | PN | 6.299Lx3.150W 159.99mmx80.01mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 85.09mm | Grey | Cover Included | Box | 19.8in2 (128cm2) | - | Card Guides, PCB Supports | 3.352 85.14mm | 159.9946mm | 80.01mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |