- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Number of Contacts | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN-6705 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 0.663lb 300.73g | Aluminium | Box | CN | 4.548Lx3.566W 115.52mmx90.58mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 16.2in2 (105cm2) | Card Guides, Mounting Flange, Sealed | 2.214 56.24mm | 115.5192mm | 90.5764mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PTQ-11050 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 1.5lbs 680.4g | - | Bulk | PTQ | 10.567Lx6.299W 268.40mmx160.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 66.6in2 (430cm2) | Latches, PCB Supports, Sealing Gasket | 3.937 100.00mm | - | - | 0.126 3.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() CU-4477 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 34.8in2 (225cm2) | - | 1.500 38.10mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PB-1577-TF Bud Industries | In Stock | - | Datasheet | - | External | - | Plastic, ABS | - | 0.2lb 90.72g | ABS | Bulk | Style B | 1.040Lx1.040W 26.42mmx26.42mm | Active | Not Applicable | - | - | Black | 19.05mm | - | - | Open End(s) | Box, Potting | 1.08in2 (7.0cm2) | Mounting Flange | 0.785 19.94mm | - | - | 0.070 1.78mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C-1587 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | 062 | Metal, Steel | Steel | 4.4lbs 2kg | Steel | Bulk | C | 8.000Lx8.062W 203.20mmx204.77mm | Active | Not Applicable | - | - | Gray | 203.2mm | - | Grey | Hinged Lid, Slanted Top | Cabinet | 64.5in2 (416cm2) | - | 8.000 203.20mm | 203.2mm | 204.7748mm | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PNR-2608-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, Polycarbonate | - | 0.981lb 444.97g | Polycarbonate | Bulk | PNR | 7.860Lx5.895W 199.64mmx149.73mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | - | Grey | Cover Included | Box | 46.3in2 (299cm2) | Card Guides, PCB Supports | 2.965 75.31mm | - | - | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1307-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 3.1lbs 1.4kg | - | Bulk | AN-A | 8.764Lx5.758W 222.61mmx146.25mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, PCB Supports, Watertight | 2.177 55.30mm | 222.6056mm | 146.2532mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBF-32128 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | Polycarbonate | 6.9lbs 3.1kg | - | Bulk | NBF | 17.710Lx13.780W 449.83mmx350.01mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 244in2 (1574cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2809 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 2.1lbs 952.5g | - | Bulk | AN | 4.750Lx4.750W 120.65mmx120.65mm | Discontinued | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 22.6in2 (146cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 4.000 101.60mm | 120.65mm | 120.65mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23357-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.74lb 335.66g | - | Bulk | EXN | 4.685Lx4.531W 119.00mmx115.10mm | Active | Not Applicable | - | - | Black, Gold | - | - | - | End Panel(s) | Box | 21.1in2 (136cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 118.999mm | 115.0874mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() CU-5247 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 1.6lbs 725.7g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 34.8in2 (225cm2) | - | 2.218 56.34mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() DB-4704 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.419lb 190.06g | - | Bulk | DB | 4.425Lx4.610W 112.40mmx117.09mm | Active | Not Applicable | - | - | Gray | - | 24 | Grey | Cover Included | Box | 20.4in2 (132cm2) | Card Guides, Contacts - 24, DIN Rail Mount | 2.760 70.10mm | - | - | 0.075 1.91mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-18424-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.074lb 33.56g | - | Bulk | Snap Utility | 2.760Lx2.024W 70.10mmx51.40mm | Active | Not Applicable | - | - | White | - | - | - | Cover Included | Box, Potting | 5.59in2 (36.1cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 1.161 29.50mm | 70.104mm | 51.4096mm | 0.079 2.01mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() CU-18428-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.14lb 63.5g | - | Bulk | Snap Utility | 4.138Lx2.819W 105.10mmx71.60mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box, Potting | 11.7in2 (75cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 1.398 35.51mm | - | - | 0.087 2.20mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() PN-1330-MB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.088lb 39.92g | - | Bulk | PN | 2.060Lx1.986W 52.32mmx50.44mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 4.09in2 (26.4cm2) | Card Guides, Mounting Flange, PCB Supports | 1.379 35.03mm | - | - | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() JB-3951-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 16.0in2 (103cm2) | Knockouts, Wall Mount | 4.000 101.60mm | 101.6mm | 101.6mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() AN-2800-B Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.38lb 172.37g | - | Bulk | AN | 3.531Lx1.409W 89.69mmx35.79mm | Discontinued | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 4.98in2 (32.1cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 1.180 29.97mm | 89.6874mm | 35.7886mm | 0.110 2.79mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2855-B Bud Industries | In Stock | - | Datasheet | - | Panel | 107 | Metal, Aluminum | Aluminium | 1.8lbs 816.5g | - | Box | AN | 5.830Lx4.250W 148.08mmx107.95mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Mounting Flange, PCB Supports, Watertight | 2.950 74.93mm | 148.082mm | 107.95mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2822 Bud Industries | In Stock | - | Datasheet | - | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.8lbs 816.5g | - | Bulk | AN | 7.870Lx4.270W 199.90mmx108.46mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 33.6in2 (217cm2) | Mounting Flange, PCB Supports, Watertight | 2.950 74.93mm | 199.898mm | 108.458mm | 0.070 1.78mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() JB-3951 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 16.0in2 (103cm2) | Wall Mount | 4.000 101.60mm | 101.6mm | 101.6mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 |