- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI-1905-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | - | 0.25lb 113.4g | ABS | Bulk | PI | 4.720Lx2.360W 119.89mmx59.94mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides and End Panel(s) | Box | 11.2in2 (72cm2) | Card Guides, PCB Supports | 1.970 50.04mm | - | - | 0.080 2.03mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP54 | ||
![]() CU-745-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | Desktop | - | Plastic, Polystyrene | - | 0.25lb 113.4g | Polystyrene | Bulk | Utilibox Style D | 5.030Lx2.525W 127.76mmx64.14mm | Active | Not Applicable | 120°C | -40°C | Black | - | - | - | Cover Included | Box | 12.7in2 (82cm2) | Mounting Flange, PCB Supports | 1.615 41.02mm | - | - | 0.100 2.54mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PBS-11294-G Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | ABS | 0.219lb 99.34g | - | Bulk | Plastibox Style B | 5.625Lx3.250W 142.88mmx82.55mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 18.3in2 (118cm2) | Battery Compartment, 9V, PCB Supports | 1.500 38.10mm | - | - | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PI-1904-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | - | 0.2lb 90.72g | ABS | Bulk | PI | 4.720Lx2.360W 119.89mmx59.94mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides and End Panel(s) | Box | 11.2in2 (72cm2) | Card Guides, PCB Supports | 1.570 39.88mm | - | - | 0.080 2.03mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP54 | ||
![]() PB-1578 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | - | 0.938lb 425.47g | ABS | Bulk | Style A | 4.000Lx2.125W 101.60mmx53.98mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 8.50in2 (54.8cm2) | - | 2.230 56.64mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AN-2863-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.164lb 74.39g | - | Bulk | AN-A | 4.920Lx3.150W 124.97mmx80.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 15.5in2 (100cm2) | Mounting Flange, PCB Supports, Watertight | 1.575 40.00mm | 124.968mm | 79.8mm | 0.090 2.29mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AN-1302-G Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Bulk | AN | 4.545Lx2.578W 115.44mmx65.48mm | Discontinued | Not Applicable | - | - | Gray | - | - | Grey | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, PCB Supports, Watertight | 1.185 30.10mm | 115.443mm | 65.4812mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2820-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.32lb 145.15g | - | Bulk | AN-A | 4.040Lx2.070W 102.62mmx52.58mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 8.36in2 (53.9cm2) | Mounting Flange, PCB Supports, Watertight | 1.000 25.40mm | 102.616mm | 52.5mm | 0.070 1.78mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PT-11668 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.325lb 147.42g | - | Bulk | Plastibox Style H | 6.016Lx4.010W 152.81mmx101.85mm | Active | Not Applicable | - | - | Black | - | - | Black | Split Sides | Box | 24.0in2 (155cm2) | PCB Supports | 1.500 38.10mm | 152.8064mm | 101.854mm | 0.100 2.54mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | - | ||
![]() PC-11535 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | - | Plastic, ABS | ABS | 0.263lb 119.29g | - | Bulk | Plasticase Style G | 5.004Lx3.800W 127.10mmx96.52mm | Active | Not Applicable | - | - | Black | - | - | Black | Hand Held, Split Sides and End Panel(s) | Box | 19.0in2 (123cm2) | PCB Supports | 1.510 38.35mm | 127.1016mm | 96.52mm | 0.105 2.67mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PNR-2606-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 1.2lbs 544.3g | - | Bulk | PNR | 9.430Lx4.720W 239.52mmx119.89mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 76.7588mm | UL | Grey | Cover Included | Box | 44.5in2 (287cm2) | Card Guides, PCB Supports | 3.957 100.50mm | - | - | 0.130 3.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1324-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.625lb 283.5g | - | Bulk | PN | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 55.118mm | UL | Grey | Cover Included | Box | 32.1in2 (207cm2) | Card Guides, PCB Supports | 2.165 55.00mm | 170.9928mm | 121mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-4470 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Brackets | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | Econobox | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 4.00in2 (25.8cm2) | - | 1.250 31.75mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() EXN-23350-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.25lb 113.4g | - | Bulk | EXN | 1.929Lx2.705W 49.00mmx68.70mm | Active | Not Applicable | - | - | Black, Gold | - | - | - | End Panel(s) | Box | 5.21in2 (33.6cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 48.9966mm | 68.707mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() NBD-15445 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, PBT/PC Blend | Polycarbonate | 3.3lbs 1.5kg | - | Bulk | NBD | 15.000Lx7.530W 381.00mmx191.26mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Cover Included | Box | 113in2 (729cm2) | PCB Supports | 6.997 177.72mm | - | - | 0.123 3.12mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() EXN-23350-SV Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.25lb 113.4g | - | Bulk | EXN | 1.929Lx2.705W 49.00mmx68.70mm | Active | Not Applicable | - | - | Black, Silver | - | - | - | End Panel(s) | Box | 5.21in2 (33.6cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23350-RD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.25lb 113.4g | - | Bulk | EXN | 1.929Lx2.705W 49.00mmx68.70mm | Active | Not Applicable | - | - | Black, Red | - | - | - | End Panel(s) | Box | 5.21in2 (33.6cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23351-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.31lb 140.61g | - | Bulk | EXN | 3.504Lx2.705W 89.00mmx68.70mm | Active | Not Applicable | - | - | Black, Gold | - | - | - | End Panel(s) | Box | 9.48in2 (61.2cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23355-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.74lb 335.66g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | - | - | Black, Blue | - | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 169.0116mm | 113.6904mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() CU-5124 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.656lb 297.56g | Aluminium | Bulk | Econobox | 4.375Lx2.375W 111.13mmx60.33mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 1.218 30.94mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |