- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS-11292-B Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | ABS | 0.219lb 99.34g | - | Bulk | Plastibox Style B | 5.625Lx3.250W 142.88mmx82.55mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 18.3in2 (118cm2) | PCB Supports | 1.500 38.10mm | - | - | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PS-11276 Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | Polystyrene | 0.313lb 141.97g | - | Bulk | Plastibox Style C | 6.300Lx3.750W 160.02mmx95.25mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 23.6in2 (152cm2) | PCB Supports | 1.410 35.81mm | - | - | 0.110 2.79mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() TC-302-GT Bud Industries | In Stock | - | Datasheet | 7 Weeks | External | Aluminum | Metal, Aluminum | - | 4lbs 1.8kg | Aluminium | Bulk | Transicase | 9.000Lx13.000W 228.60mmx330.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Cabinet | 117in2 (755cm2) | Separate Panel or Cover Thickness, Handle | 7.500 190.50mm | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-389 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | - | Plastic, ABS | ABS | 0.219lb 99.34g | ABS, Plastic | Bulk | Utilibox Style G | 5.072Lx3.572W 128.83mmx90.73mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 18.1in2 (117cm2) | PCB Supports | 1.590 40.39mm | 128.8288mm | 91mm | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PT-11800 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Panel | - | Plastic, ABS | ABS | 1.4lbs 635g | - | Bulk | Plastibox Style J | 8.400Lx5.145W 213.36mmx130.68mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 43.2in2 (279cm2) | Flame Retardant, Mounting Flange, PCB Supports | 3.145 79.88mm | 213.36mm | 130.683mm | 0.120 3.05mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP65, NEMA 4X | ||
![]() CU-479 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum | - | 0.6lb 272.16g | Aluminium | Bulk | Econobox | 4.375Lx2.375W 111.13mmx60.33mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 2.136 54.25mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32106 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 0.8lb 362.87g | - | Bulk | NBF | 7.870Lx3.930W 199.90mmx99.82mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 30.8in2 (199cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1328-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.45lb 204.12g | - | Bulk | PN | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | 80°C | -40°C | Gray | 80.01mm | - | Grey | Cover Included | Box | 16.0in2 (103cm2) | PCB Supports | 3.151 80.04mm | 115.0112mm | 89.9922mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-3245-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.338lb 153.31g | ABS, Thermoplastic | Bulk | Utilibox Style I | 5.604Lx3.848W 142.34mmx97.74mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 21.5in2 (139cm2) | Mounting Flange, PCB Supports | 1.350 34.29mm | - | - | 0.100 2.54mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() SNB-3746 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Steel | Steel | 20lbs 9.1kg | - | Bulk | SNB | 8.000Lx16.000W 203.20mmx406.40mm | Active | Not Applicable | - | - | Gray | 203.2mm | - | - | Hinged Door, Lid | Box | 128in2 (826cm2) | Interior Panels, Mounting Flange | 20.000 508.00mm | - | - | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() CU-741 Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, Polystyrene | - | 0.063lb 28.58g | Polystyrene | Bulk | Utilibox Style D | 1.510Lx2.260W 38.35mmx57.40mm | Active | Not Applicable | - | - | Black | 20.066mm | - | - | Cover Included | Box | 3.41in2 (22.0cm2) | PCB Supports | 0.785 19.94mm | - | - | 0.075 1.91mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PN-1320-C Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Plastic, Polycarbonate | - | 0.16lb 72.57g | Polycarbonate | Bulk | PN | 2.520Lx2.283W 64.01mmx57.99mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | UL | Grey | Cover Included | Box | 5.75in2 (37.1cm2) | Card Guides, PCB Supports | 1.379 35.03mm | - | - | 0.100 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBA-10156 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | Polycarbonate | 14lbs 6.4kg | - | Bulk | NBA | 22.785Lx15.733W 578.74mmx399.62mm | Active | Not Applicable | 70°C | -40°C | Gray | 599.694mm | - | Grey | Hinged Door, Lid | Box | 357in2 (2303cm2) | PCB Supports, Stainless Steel Hinges | 9.056 230.02mm | - | - | 0.140 3.56mm | UL94 5VB | Unknown | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() TB-32611-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, ABS | ABS | 0.5lb 226.8g | - | Bulk | TB | 7.480Lx5.906W 190.00mmx150.00mm | Active | Not Applicable | - | - | Black | 30mm | - | - | Split Sides | Box | 44.2in2 (285cm2) | PCB Supports | 1.181 30.00mm | - | - | 0.091 2.30mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() EXN-23365-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.7lbs 771.1g | - | Bulk | EXN | 6.654Lx6.996W 169.00mmx177.69mm | Active | Not Applicable | - | - | Black, Blue | - | - | - | End Panel(s) | Box | 46.6in2 (301cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | 169.0116mm | 177.6984mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() NBF-32034 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 11lbs 5kg | - | Bulk | NBF | 19.680Lx15.740W 499.87mmx399.80mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 310in2 (2000cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.165 4.20mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PT-11630 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Desktop | - | Plastic, ABS | ABS | 0.188lb 85.28g | - | Bulk | Plastibox Style H | 4.000Lx2.062W 101.60mmx52.37mm | Active | Not Applicable | - | - | Black | - | - | Black | Split Sides | Box | 8.25in2 (53.2cm2) | PCB Supports | 1.140 28.96mm | 101.6mm | 52.3748mm | 0.100 2.54mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PTS-25304 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Bulk | PTS | 3.937Lx3.937W 100.00mmx100.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 15.5in2 (100cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.953 75.00mm | 99.9998mm | 99.9998mm | 0.126 3.20mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() PTS-25302 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.24lb 108.86g | - | Bulk | PTS | 3.150Lx3.150W 80.00mmx80.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 9.92in2 (64.0cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.362 60.00mm | 80.01mm | 80.01mm | 0.126 3.20mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() JB-3957-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | - | Metal, Steel | Steel | 5lbs 2.3kg | - | Box | JB | 4.000Lx8.000W 101.60mmx203.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 32.0in2 (206cm2) | Knockouts, Wall Mount | 8.000 203.20mm | 101.6mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | Lead Free | NEMA 1 |