- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBB-11835-3 Bud Industries | In Stock | - | Datasheet | - | Wall | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.15lb 68.04g | - | Bulk | PBB | 7.087Lx3.150W 180.00mmx80.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Pushbutton Holes - 3 | 3.346 85.00mm | 180.0098mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() PC-11481-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | 015 | Plastic, ABS | ABS | 0.769lb 348.81g | ABS, Aluminium | Bulk | Plasticase Style D | 6.500Lx8.860W 165.10mmx225.04mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 57.6in2 (372cm2) | Card Guides, PCB Supports | 1.590 40.39mm | - | - | 0.118 3.00mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PS-11521-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.125lb 56.7g | - | Bulk | Plastibox Style F | 3.625Lx2.250W 92.08mmx57.15mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 8.15in2 (52.6cm2) | PCB Supports | 1.019 25.88mm | - | - | 0.100 2.54mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() NBB-10265 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | ABS | 4.4lbs 2kg | - | Bulk | NBB | 13.010Lx13.000W 330.45mmx330.20mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | 178.816mm | IEC, UL | Grey | Hinged Door, Lid | Box | 169in2 (1090cm2) | Non-Metallic Hinges, PCB Supports | 7.042 178.87mm | 330.454mm | 330.2mm | 0.128 3.25mm | UL94 5VB, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() NBF-32112 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 1.2lbs 544.3g | - | Bulk | NBF | 7.870Lx5.900W 199.90mmx149.86mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 46.3in2 (299cm2) | PCB Supports, Non-Metallic Hinges | 3.930 99.82mm | - | - | 0.115 2.92mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-1306-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 1.5lbs 680.4g | - | Bulk | AN-A | 6.730Lx4.670W 170.94mmx118.62mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 31.4in2 (203cm2) | Card Guides, PCB Supports, Watertight | 2.170 55.12mm | 170.942mm | 120.9mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() CU-795-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | ABS | 0.219lb 99.34g | - | Bulk | Utilibox Style E | 4.473Lx3.223W 113.61mmx81.86mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 14.4in2 (93cm2) | Mounting Flange, PCB Supports | 2.003 50.88mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-347-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 1.5lbs 680.4g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Cover Included | Box | 34.8in2 (225cm2) | - | 3.218 81.74mm | - | - | 0.100 2.54mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBD-10462 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | Polycarbonate | 2lbs 907.2g | - | Bulk | NBD | 11.024Lx7.485W 280.01mmx190.12mm | Active | Not Applicable | 70°C | -40°C | Gray, Clear Cover/Door | 97.79mm | IEC, UL | Grey | Cover Included | Box | 82.4in2 (532cm2) | PCB Supports | 5.031 127.79mm | - | - | 0.110 2.79mm | UL94 5VB, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2812 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 0.56lb 254.01g | - | Bulk | AN | 3.860Lx2.520W 98.04mmx64.01mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 9.73in2 (62.8cm2) | Mounting Flange, PCB Supports, Watertight | 1.350 34.29mm | - | - | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1318 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.119lb 53.98g | - | Bulk | AN | 2.190Lx1.610W 55.63mmx40.89mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 3.53in2 (22.8cm2) | PCB Supports, Watertight | 1.220 30.99mm | - | - | 0.060 1.52mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2857 Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 3.6lbs 1.6kg | - | Box | AN | 8.750Lx5.750W 222.25mmx146.05mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 50.3in2 (325cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | 222.25mm | 146.05mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2817 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 2.1lbs 952.5g | - | Bulk | AN | 6.290Lx3.930W 159.77mmx99.82mm | Discontinued | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 24.6in2 (159cm2) | Mounting Flange, PCB Supports, Watertight | 3.190 81.03mm | 159.766mm | 99.822mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2823-B Bud Industries | In Stock | - | Datasheet | - | Desktop | Aluminum | Metal, Aluminum | Aluminium | 3.1lbs 1.4kg | - | Bulk | AN | 10.240Lx6.300W 260.10mmx160.02mm | Obsolete | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 64.5in2 (416cm2) | Mounting Flange, PCB Supports, Watertight | 3.560 90.42mm | - | - | 0.070 1.78mm | - | Unknown | RoHS Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2810 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 2.5lbs 1.1kg | - | Bulk | AN | 6.250Lx6.250W 158.75mmx158.75mm | Discontinued | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 39.1in2 (252cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 4.000 101.60mm | 158.75mm | 158.75mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2857-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 3.6lbs 1.6kg | - | Box | AN | 8.750Lx5.750W 222.25mmx146.05mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | - | 50.3in2 (325cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | - | - | 0.120 3.05mm | - | No SVHC | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2854-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Box | AN | 4.530Lx3.540W 115.06mmx89.92mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 16.0in2 (103cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | 115.062mm | 89.916mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2800 Bud Industries | In Stock | - | Datasheet | - | Brackets | Aluminum | Metal, Aluminum | Aluminium | 0.38lb 172.37g | Aluminium | Bulk | AN | 3.531Lx1.409W 89.69mmx35.79mm | Discontinued | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 4.98in2 (32.1cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 1.180 29.97mm | 89.6874mm | 35.7886mm | 0.110 2.79mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2804 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | AN | 4.535Lx3.543W 115.19mmx89.99mm | Discontinued | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 16.1in2 (104cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.165 55.00mm | 115.189mm | 89.9922mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1319 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | - | Bulk | AN | 3.130Lx2.930W 79.50mmx74.42mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 9.17in2 (59.2cm2) | PCB Supports, Watertight | 2.050 52.07mm | 79.502mm | 74.422mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |