- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN-2808 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 4.9lbs 2.2kg | - | Bulk | AN | 8.764Lx5.758W 222.61mmx146.25mm | Discontinued | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 3.250 82.55mm | 222.6056mm | 146.2532mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2811 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 0.23lb 104.33g | - | Bulk | AN | 1.965Lx1.770W 49.91mmx44.96mm | Discontinued | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 3.48in2 (22.5cm2) | Mounting Flange, PCB Supports, Watertight | 1.118 28.40mm | 49.911mm | 44.958mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2823 Bud Industries | In Stock | - | Datasheet | - | Desktop | Aluminum | Metal, Aluminum | Aluminium | 3.1lbs 1.4kg | - | Bulk | AN | 10.240Lx6.300W 260.10mmx160.02mm | Obsolete | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 64.5in2 (416cm2) | Mounting Flange, PCB Supports, Watertight | 3.560 90.42mm | - | - | 0.070 1.78mm | - | Unknown | RoHS Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2819-B Bud Industries | In Stock | - | Datasheet | - | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | - | Bulk | AN | 3.130Lx2.930W 79.50mmx74.42mm | Discontinued | Not Applicable | - | - | Black | - | - | Cover Included | Box | 9.17in2 (59.2cm2) | Mounting Flange, PCB Supports, Watertight | 2.050 52.07mm | 79.502mm | 74.422mm | 0.070 1.78mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2850-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Box | AN | 3.540Lx1.420W 89.92mmx36.07mm | Discontinued | Not Applicable | - | - | Black | - | - | Cover Included | Box | 5.03in2 (32.5cm2) | Mounting Flange, PCB Supports, Watertight | 1.180 29.97mm | 89.916mm | 36.068mm | 0.110 2.79mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2855 Bud Industries | In Stock | - | Datasheet | - | Panel | 107 | Metal, Aluminum | Aluminium | 1.8lbs 816.5g | - | Box | AN | 5.830Lx4.250W 148.08mmx107.95mm | Obsolete | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 24.8in2 (160cm2) | Mounting Flange, PCB Supports, Watertight | 2.950 74.93mm | 148.082mm | 107.95mm | 0.130 3.30mm | - | Unknown | RoHS Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-470-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | Econobox | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Gray | - | Grey | Cover Included | Box | 4.00in2 (25.8cm2) | - | 1.250 31.75mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2813-B Bud Industries | In Stock | - | Datasheet | - | External | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | AN | 4.900Lx3.140W 124.46mmx79.76mm | Discontinued | Not Applicable | - | - | Black | - | Black | Cover Included | Box | 15.3in2 (99cm2) | Mounting Flange, PCB Supports, Watertight | 1.590 40.39mm | 124.46mm | 79.756mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2851 Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Box | AN | 2.520Lx2.280W 64.01mmx57.91mm | Discontinued | Not Applicable | - | - | Natural | - | - | Cover Included | - | 5.75in2 (37.1cm2) | Mounting Flange, PCB Supports, Watertight | 1.380 35.05mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2851-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Box | AN | 2.520Lx2.280W 64.01mmx57.91mm | Discontinued | Not Applicable | - | - | Black | - | - | Cover Included | - | 5.75in2 (37.1cm2) | Mounting Flange, PCB Supports, Watertight | 1.380 35.05mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2812-B Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 0.56lb 254.01g | - | Bulk | AN | 3.860Lx2.520W 98.04mmx64.01mm | Discontinued | Not Applicable | - | - | Black | - | Black | Cover Included | Box | 9.73in2 (62.8cm2) | Mounting Flange, PCB Supports, Watertight | 1.350 34.29mm | 98.044mm | 64.008mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2816 Bud Industries | In Stock | - | Datasheet | - | Brackets | Aluminum | Metal, Aluminum | Aluminium | 1.8lbs 816.5g | Aluminium | Bulk | AN | 6.290Lx3.930W 159.77mmx99.82mm | Discontinued | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 24.6in2 (159cm2) | Mounting Flange, PCB Supports, Watertight | 2.364 60.05mm | 159.766mm | 99.822mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1322 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 1.7lbs 771.1g | - | Bulk | AN | 7.870Lx4.270W 199.90mmx108.46mm | Discontinued | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 33.6in2 (217cm2) | PCB Supports, Watertight | 2.950 74.93mm | 199.898mm | 108.458mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2853 Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.875lb 396.89g | - | Box | AN | 4.530Lx2.560W 115.06mmx65.02mm | Discontinued | Not Applicable | - | - | Natural | - | - | Cover Included | - | 11.7in2 (75cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2853-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.875lb 396.89g | - | Box | AN | 4.530Lx2.560W 115.06mmx65.02mm | Discontinued | Not Applicable | - | - | Black | - | - | Cover Included | - | 11.7in2 (75cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PNR-2605-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.919lb 416.85g | - | Bulk | PNR | 9.430Lx4.720W 239.52mmx119.89mm | Active | Not Applicable | 80°C | -40°C | Gray | 36.6268mm | Grey | Cover Included | Box | 44.5in2 (287cm2) | Card Guides, PCB Supports | 2.377 60.38mm | - | - | 0.130 3.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-472 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.75lb 340.19g | Aluminium | Bulk | Econobox | 4.750Lx3.150W 120.65mmx80.01mm | Active | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 15.0in2 (97cm2) | - | 2.330 59.18mm | 120.65mm | 80mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PC-11481 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | - | 0.769lb 348.81g | ABS | Bulk | Plasticase Style D | 6.500Lx8.860W 165.10mmx225.04mm | Active | Not Applicable | - | - | Gray | - | - | Split Sides and End Panel(s) | Box | 57.6in2 (372cm2) | Card Guides, PCB Supports | 1.590 40.39mm | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CS-11221-S Bud Industries | In Stock | - | Datasheet | 6 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | - | Bulk | Slimcab™ | 8.500Lx8.000W 215.90mmx203.20mm | Active | Not Applicable | - | - | Sand | - | Beige | Split Sides and End Panel(s) | Cabinet | 68.0in2 (439cm2) | Optional Rack Brackets, Vented Panels | 1.750 44.45mm | 215.9mm | 203.2mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-470 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | Econobox | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 4.00in2 (25.8cm2) | - | 1.250 31.75mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |