- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT-11388-B Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | ABS | 0.313lb 141.97g | - | Bulk | Plastibox Style A | 5.625Lx3.250W 142.88mmx82.55mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 18.3in2 (118cm2) | PCB Supports | 2.480 62.99mm | - | - | 0.100 2.54mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PBS-11273 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | Polystyrene | 0.313lb 141.97g | - | Bulk | Plastibox Style C | 6.300Lx3.750W 160.02mmx95.25mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 23.6in2 (152cm2) | Battery Compartment, 9V, PCB Supports | 1.410 35.81mm | - | - | 0.110 2.79mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() HH-3464 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 2.1lbs 952.5g | - | Bulk | Grabbers Style D | 5.500Lx2.000W 139.70mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Box | 11.0in2 (71cm2) | - | 0.800 20.32mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DCH-11922 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | 104 | Plastic, ABS/Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Bulk | DCH | 4.114Lx8.386W 104.50mmx213.00mm | Active | Not Applicable | - | - | Gray, Blue Cover/Door | - | - | - | Hinged Door, Lid | Box | 34.5in2 (223cm2) | Card Guides, Knockouts, PCB Supports | 7.283 185.00mm | - | - | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() PTS-25310 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.5lb 226.8g | - | Bulk | PTS | 4.921Lx4.921W 125.00mmx125.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 24.2in2 (156cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.953 75.00mm | 124.9934mm | 124.9934mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() JB-3953 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 16.0in2 (103cm2) | Wall Mount | 6.000 152.40mm | 101.6mm | 101.6mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() CN-5705 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.506lb 229.52g | - | Box | CN | 4.548Lx3.566W 115.52mmx90.58mm | Active | Not Applicable | - | - | Natural | 56.388mm | - | Natural | Cover Included | Box | 16.2in2 (105cm2) | Sealed | 2.224 56.50mm | 115.5192mm | 91mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() CU-789-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | ABS | 0.106lb 48.08g | ABS, Thermoplastic | Bulk | Utilibox Style E | 3.047Lx2.047W 77.39mmx51.99mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 6.24in2 (40.3cm2) | Mounting Flange, PCB Supports | 0.900 22.86mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1321-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.25lb 113.4g | - | Bulk | PN | 4.528Lx2.559W 115.01mmx65.00mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 39.878mm | UL | Grey | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, PCB Supports | 1.576 40.03mm | 115.0112mm | 64.9986mm | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23354-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.58lb 263.08g | - | Bulk | EXN | 4.685Lx4.476W 119.00mmx113.70mm | Active | Not Applicable | - | - | Black, Blue | - | - | - | End Panel(s) | Box | 21.0in2 (135cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 118.999mm | 113.6904mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23366-BK Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 2.1lbs 952.5g | - | Bulk | EXN | 8.228Lx6.996W 209.00mmx177.69mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 57.6in2 (372cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | - | - | 0.110 2.79mm | - | Unknown | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23353-BK Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.41lb 185.97g | - | Bulk | EXN | 2.717Lx4.476W 69.00mmx113.70mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 69.0118mm | 113.6904mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() PNR-2602-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.375lb 170.1g | ABS | Bulk | PNR | 4.722Lx3.150W 119.94mmx80.01mm | Active | Not Applicable | 80°C | -40°C | Gray | - | - | Grey | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, PCB Supports | 2.180 55.37mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() HH-3580-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.199lb 90.26g | - | Box | Grabbers Style L | 5.709Lx3.543W 145.01mmx89.99mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | - | 20.1in2 (130cm2) | - | 1.260 32.00mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AN-1313-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.781lb 354.26g | - | Bulk | AN-A | 4.900Lx3.140W 124.46mmx79.76mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 15.3in2 (99cm2) | PCB Supports, Watertight | 1.590 40.39mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PN-1337-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.613lb 278.05g | - | Bulk | PN | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 80°C | -40°C | Gray | 89.916mm | - | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports | 3.543 90.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23359-SV Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.68lb 308.44g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | - | - | Black, Silver | - | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 89.0016mm | 146.6088mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23357-RD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.74lb 335.66g | - | Bulk | EXN | 4.685Lx4.531W 119.00mmx115.10mm | Active | Not Applicable | - | - | Black, Red | - | - | - | End Panel(s) | Box | 21.1in2 (136cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23364-SV Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.4lbs 635g | - | Bulk | EXN | 5.079Lx6.996W 129.00mmx177.69mm | Active | Not Applicable | - | - | Black, Silver | - | - | - | End Panel(s) | Box | 35.5in2 (229cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | 129.0066mm | 177.6984mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23358-BK Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | EXN | 6.654Lx4.531W 169.00mmx115.10mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 30.0in2 (194cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 |