- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTS-25312 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Bulk | PTS | 5.118Lx3.150W 130.00mmx80.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 16.1in2 (104cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.756 70.00mm | 129.9972mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() BB-1808-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 6lbs 2.7kg | Aluminium | Bulk | Showcase | 11.000Lx11.063W 279.40mmx281.00mm | Active | Not Applicable | Black | - | - | - | End Panel(s) | Cabinet | 122in2 (787cm2) | Handles | 9.938 252.43mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PC-11408 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | 015 | Plastic, Polystyrene | - | 0.781lb 354.26g | Polystyrene | Bulk | Plasticase Style A | 6.320Lx8.100W 160.53mmx205.74mm | Active | Not Applicable | Gray | - | - | - | Split Sides | Box | 51.2in2 (330cm2) | Card Guides, PCB Supports | 2.520 64.00mm | - | - | 0.125 3.18mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() HH-3430-BCG Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 0.144lb 65.32g | - | Bulk | Grabbers Style C | 5.315Lx2.765W 135.00mmx70.23mm | Active | Not Applicable | Gray | - | - | Grey | Hand Held, Split Sides and End Panel(s) | Box | 14.7in2 (95cm2) | Battery Compartment, 9V and AA, PCB Supports | 0.938 23.83mm | - | - | 0.078 1.98mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EXT-9168 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Metal, Aluminum | Aluminium | 0.405lb 183.7g | - | Bulk | EXT | 3.937Lx4.724W 100.00mmx120.00mm | Active | Not Applicable | Black | - | - | - | End Panel(s) | Box | 18.6in2 (120cm2) | Card Guides, Mounting Flange | 1.102 28.00mm | 99.9998mm | 119.9896mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PI-1906 Bud Industries | In Stock | - | Datasheet | - | External | - | Plastic, ABS | ABS | 0.281lb 127.46g | ABS, Aluminium | Bulk | PI | 5.910Lx3.160W 150.11mmx80.26mm | Active | Not Applicable | Gray | - | - | - | Split Sides and End Panel(s) | Box | 18.7in2 (121cm2) | Card Guides, PCB Supports | 1.180 29.97mm | - | - | 0.080 2.03mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() CU-794-MB Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | ABS | 0.156lb 70.76g | - | Bulk | Utilibox Style E | 4.105Lx2.230W 104.27mmx56.64mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 9.14in2 (59.0cm2) | Mounting Flange, PCB Supports | 0.900 22.86mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PI-1906-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Plastic, ABS | - | 0.281lb 127.46g | ABS | Bulk | PI | 5.910Lx3.160W 150.11mmx80.26mm | Active | Not Applicable | Gray | - | - | Grey | Split Sides and End Panel(s) | Box | 18.7in2 (121cm2) | Card Guides, PCB Supports | 1.180 29.97mm | - | - | 0.080 2.03mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP54 | ||
![]() CU-795 Bud Industries | In Stock | - | Datasheet | 5 Weeks | External | - | Plastic, ABS | ABS | 0.187lb 84.82g | - | Bulk | Utilibox Style E | 4.473Lx3.223W 113.61mmx81.86mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 14.4in2 (93cm2) | PCB Supports | 2.003 50.88mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KB-13202 Bud Industries | In Stock | - | Datasheet | - | External | - | Metal, Aluminum | Aluminium | 3.4lbs 1.5kg | - | Bulk | - | 17.468Lx9.000W 443.69mmx228.60mm | Obsolete | Not Applicable | Gray, White | - | - | White | Slanted Top | Box | 157in2 (1013cm2) | - | 3.000 76.20mm | - | - | 0.090 2.29mm | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() KB-13200 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | - | Bulk | - | 7.218Lx5.750W 183.34mmx146.05mm | Obsolete | Not Applicable | Gray, White | - | - | White | Slanted Top | Box | 41.5in2 (268cm2) | - | 2.468 62.69mm | - | - | 0.090 2.29mm | - | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() PN-1337-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.613lb 278.05g | - | Bulk | PN | 4.799Lx4.807W 121.89mmx122.10mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 23.1in2 (149cm2) | Card Guides, Mounting Flange, PCB Supports | 3.543 90.00mm | 121.8946mm | 122.0978mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23359-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.68lb 308.44g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | Black, Blue | - | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 89.0016mm | 146.6088mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() PC-11468 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | 015 | Plastic, ABS | ABS | 0.7lb 317.51g | ABS, Thermoplastic | Bulk | Plasticase Style E | 7.480Lx5.435W 189.99mmx138.05mm | Active | Not Applicable | Gray | - | UL | - | Split Sides and End Panel(s) | Box | 40.7in2 (263cm2) | Card Guides, PCB Supports | 3.149 79.98mm | - | - | 0.120 3.05mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() SNB-3733 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Metal, Steel | Steel | 11lbs 5kg | - | Box | SNB | 11.810Lx11.810W 299.97mmx299.97mm | Active | Not Applicable | Gray | 135.382mm | - | - | Hinged Door, Lid | - | 139in2 (897cm2) | Interior Panels, Mounting Flange | 5.910 150.11mm | - | - | 16 Gauge | - | Unknown | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() AN-1312-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 0.431lb 195.5g | - | Bulk | AN-A | 3.860Lx2.520W 98.04mmx64.01mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 9.73in2 (62.8cm2) | PCB Supports, Watertight | 1.350 34.29mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBF-32130 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 8.9lbs 4kg | - | Bulk | NBF | 17.710Lx13.780W 449.83mmx350.01mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 244in2 (1574cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() CU-477-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 34.8in2 (225cm2) | - | 1.500 38.10mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() DMX-4778-G Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | Aluminium | 0.37lb 167.83g | - | Bulk | DMX | 3.871Lx2.382W 98.33mmx60.50mm | Active | Not Applicable | Gray | - | - | - | End Panel(s) | Box | 9.22in2 (59.5cm2) | Card Guides, DIN Rail Mount, Sealing Gasket | 2.717 69.01mm | 98.3234mm | 60.5028mm | 0.084 2.13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() HH-3570-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, ABS | ABS | 0.166lb 75.3g | - | Bulk | Grabbers Style J | 7.146Lx2.559W 181.51mmx65.00mm | Active | Not Applicable | Black | - | - | Black | Hand Held, Split Sides | Box | 18.3in2 (118cm2) | Battery Compartment, AA, PCB Supports | 1.087 27.61mm | 181.5084mm | 64.9986mm | 0.085 2.16mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - |