- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXN-23361-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | EXN | 6.654Lx5.772W 169.00mmx146.60mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 38.4in2 (248cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 169.0116mm | 146.6088mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23359-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.68lb 308.44g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() PSP-11573-B Bud Industries | In Stock | - | Datasheet | 12 Weeks | External | - | Plastic, ABS | ABS | 0.438lb 198.67g | - | Bulk | Plastibox Style G | 7.491Lx4.142W 190.27mmx105.21mm | Active | Not Applicable | - | - | Black | 190.2714mm | - | Split Sides and Sloped Panels | Box | 31.0in2 (200cm2) | PCB Supports | 2.312 58.72mm | - | - | 0.094 2.39mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() EXN-23356-BK Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.56lb 254.01g | - | Bulk | EXN | 2.717Lx4.531W 69.00mmx115.10mm | Active | Not Applicable | - | - | Black | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 69.0118mm | 115.0874mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23354-BK Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.58lb 263.08g | - | Bulk | EXN | 4.685Lx4.476W 119.00mmx113.70mm | Active | Not Applicable | - | - | Black | - | - | End Panel(s) | Box | 21.0in2 (135cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 118.999mm | 113.6904mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23359-RD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.68lb 308.44g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | - | - | Black, Red | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() CUR-3282-C Bud Industries | In Stock | - | Datasheet | - | Box | - | Plastic, ABS | - | 0.425lb 192.78g | - | Bulk | Utilibox Style A | 4.612Lx4.612W 117.14mmx117.14mm | Obsolete | Not Applicable | - | - | Black, Clear Cover/Door | - | - | Cover Included | Box | 21.3in2 (137cm2) | PCB Supports | 2.356 59.84mm | 117.1448mm | 117.1448mm | 0.130 3.30mm | UL94 5VA, UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() CU-3241 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.1lb 45.36g | ABS, Plastic | Bulk | Utilibox Style I | 2.541Lx2.541W 64.54mmx64.54mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 6.46in2 (41.7cm2) | PCB Supports | 1.000 25.40mm | - | - | 0.100 2.54mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() NBF-32136 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PC Blend | Polycarbonate | 11lbs 5kg | - | Bulk | NBF | 20.860Lx16.920W 529.84mmx429.77mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 353in2 (2277cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() IPS-3916 Bud Industries | In Stock | - | - | 11 Weeks | External | - | Metal, Aluminum | Aluminium | 17lbs 7.7kg | - | Bulk | IPS | 7.870Lx5.910W 199.90mmx150.11mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 46.5in2 (300cm2) | PCB Supports, Sealed | 1.100 27.94mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() JB-3959 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 7lbs 3.2kg | - | Box | JB | 6.000Lx8.000W 152.40mmx203.20mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 48.0in2 (310cm2) | Wall Mount | 10.000 254.00mm | 152.4mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() DMB-4771 Bud Industries | In Stock | - | Datasheet | 5 Weeks | Box | - | Plastic, ABS/PC Blend | ABS | 0.119lb 53.98g | - | Bulk | DMB | 2.098Lx3.551W 53.29mmx90.20mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 7.45in2 (48.1cm2) | DIN Rail Mount | 2.264 57.51mm | 53.2892mm | 53mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() AN-1302 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Bulk | AN | 4.545Lx2.578W 115.44mmx65.48mm | Discontinued | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, PCB Supports, Watertight | 1.185 30.10mm | 115.443mm | 65.4812mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1306-G Bud Industries | In Stock | - | Datasheet | - | Chassis, Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | Aluminium | Bulk | AN | 6.730Lx4.670W 170.94mmx118.62mm | Discontinued | Not Applicable | - | - | Gray | - | Grey | Cover Included | Box | 31.4in2 (203cm2) | Card Guides, PCB Supports, Watertight | 2.170 55.12mm | 170.942mm | 118.618mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1305 Bud Industries | In Stock | - | Datasheet | - | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | - | Bulk | AN | 5.830Lx4.252W 148.08mmx108.00mm | Discontinued | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 24.8in2 (160cm2) | Card Guides, PCB Supports, Watertight | 2.950 74.93mm | 148.082mm | 108.0008mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1306 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | - | Bulk | AN | 6.730Lx4.670W 170.94mmx118.62mm | Discontinued | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 31.4in2 (203cm2) | Card Guides, PCB Supports, Watertight | 2.170 55.12mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-387-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.381lb 172.82g | ABS, Thermoplastic | Bulk | Utilibox Style G | 5.594Lx4.344W 142.09mmx110.34mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 24.3in2 (157cm2) | Mounting Flange, PCB Supports | 1.840 46.74mm | - | - | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PI-1901-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | - | Plastic, ABS | - | 0.106lb 48.08g | ABS | Bulk | PI | 3.540Lx1.970W 89.92mmx50.04mm | Active | Not Applicable | - | - | Gray | - | Grey | Split Sides and End Panel(s) | Box | 6.97in2 (45.0cm2) | Card Guides, PCB Supports | 0.940 23.88mm | - | - | 0.080 2.03mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP54 | ||
![]() PNR-2606-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, ABS | ABS | 1.2lbs 544.3g | ABS | Bulk | PNR | 9.430Lx4.720W 239.52mmx119.89mm | Active | Not Applicable | 80°C | -40°C | Gray | - | Grey | Cover Included | Box | 44.5in2 (287cm2) | Card Guides, PCB Supports | 3.957 100.50mm | 239.522mm | 119.888mm | 0.130 3.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-742-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | Desktop | - | Plastic, Polystyrene | - | 0.156lb 70.76g | Polystyrene | Bulk | Utilibox Style D | 3.000Lx2.500W 76.20mmx63.50mm | Active | Not Applicable | 120°C | -40°C | Black | - | - | Cover Included | Box | 7.50in2 (48.4cm2) | Mounting Flange, PCB Supports | 1.000 25.40mm | - | - | 0.100 2.54mm | - | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - |