- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXN-23355-SV Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.74lb 335.66g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | Black, Silver | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23362-RD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | - | Bulk | EXN | 8.228Lx5.772W 209.00mmx146.60mm | Active | Not Applicable | Black, Red | - | - | End Panel(s) | Box | 47.4in2 (306cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() PTS-25323 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.5lb 226.8g | - | Bulk | PTS | 7.087Lx3.150W 180.00mmx80.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 22.3in2 (144cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 3.346 85.00mm | 180.0098mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() CUR-3284-MB Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | - | 0.706lb 320.24g | - | Bulk | Utilibox Style A | 7.612Lx4.612W 193.34mmx117.14mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 35.0in2 (226cm2) | Mounting Flange, PCB Supports | 2.356 59.84mm | - | - | 0.130 3.30mm | UL94 5VA, UL94 V-0 | - | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PI-1902 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | - | Plastic, ABS | ABS | 0.138lb 62.6g | ABS | Bulk | PI | 3.540Lx1.970W 89.92mmx50.04mm | Active | Not Applicable | Gray | - | - | Split Sides and End Panel(s) | Box | 6.97in2 (45.0cm2) | Card Guides, PCB Supports | 1.260 32.00mm | 89.916mm | 50mm | 0.080 2.03mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() PTS-25349 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | - | 2.8lbs 1.3kg | - | Bulk | PTS | 22.047Lx11.024W 560.00mmx280.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 243in2 (1568cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 5.039 128.00mm | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | IP67, NEMA 4X,6, UL-508 | ||
![]() TBG-32612-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.7lb 317.51g | - | Bulk | TB | 8.701Lx6.358W 221.00mmx161.50mm | Active | Not Applicable | Black | - | - | Split Sides | Box | 55.3in2 (357cm2) | PCB Supports, Sealing Gasket | 1.181 30.00mm | 221.0054mm | 161.4932mm | 0.091 2.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() DMB-4769 Bud Industries | In Stock | - | Datasheet | 5 Weeks | External | - | Plastic, ABS/PC Blend | Polycarbonate | 0.063lb 28.58g | - | Box | DMB | 0.713Lx3.551W 18.11mmx90.20mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 2.52in2 (16.3cm2) | DIN Rail Mount | 2.264 57.51mm | 18.1102mm | 17mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EXN-23364-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.4lbs 635g | - | Bulk | EXN | 5.079Lx6.996W 129.00mmx177.69mm | Active | Not Applicable | Black, Blue | - | - | End Panel(s) | Box | 35.5in2 (229cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | 129.0066mm | 177.6984mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() HH-3600-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, ABS | ABS | 0.24lb 108.86g | - | Box | Grabbers Style M | 5.984Lx3.260W 151.99mmx82.80mm | Active | Not Applicable | Black | - | - | Hand Held, Split Sides, Slanted Top | Box | 19.5in2 (126cm2) | PCB Supports | 1.310 33.27mm | 151.9936mm | 82.804mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PTQ-11046 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.87lb 394.63g | - | Bulk | PTQ | 6.177Lx5.906W 156.90mmx150.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 36.5in2 (235cm2) | Latches, PCB Supports, Sealing Gasket | 3.539 89.90mm | 156.8958mm | 150.0124mm | 0.118 3.00mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() AN-1303 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | - | 0.75lb 340.19g | Aluminium | Bulk | AN | 4.545Lx2.578W 115.44mmx65.48mm | Discontinued | Not Applicable | Natural | - | - | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, PCB Supports, Watertight | 2.165 55.00mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1307 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 3.1lbs 1.4kg | - | Bulk | AN | 8.764Lx5.758W 222.61mmx146.25mm | Discontinued | Not Applicable | Natural | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, PCB Supports, Watertight | 2.177 55.30mm | - | - | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-1931-MB Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic, ABS | ABS | 0.12lb 54.43g | - | Bulk | Utilibox Style L | 3.120Lx2.100W 79.25mmx53.34mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 6.55in2 (42.3cm2) | Mounting Flange, PCB Supports | 1.080 27.43mm | 79.248mm | 53mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PTS-25338 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 1.1lbs 499g | - | Bulk | PTS | 9.843Lx5.906W 250.00mmx150.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 58.1in2 (375cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 3.937 100.00mm | 250.0122mm | 150.0124mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() EXN-23360-RD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.89lb 403.7g | - | Bulk | EXN | 5.079Lx5.772W 129.00mmx146.60mm | Active | Not Applicable | Black, Red | - | - | End Panel(s) | Box | 29.3in2 (189cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23362-BKP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 1lb 453.59g | - | Bulk | EXN | 8.228Lx5.772W 209.00mmx146.60mm | Active | Not Applicable | Black | - | - | End Panel(s) | Box | 47.4in2 (306cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 208.9912mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() CU-1872-B Bud Industries | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, ABS | ABS | 0.125lb 56.7g | ABS, Plastic | Bulk | Utilibox Style F | 3.736Lx1.886W 94.89mmx47.90mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 7.05in2 (45.5cm2) | Card Guides, PCB Supports | 1.488 37.80mm | - | - | 0.100 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CN-6704 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.425lb 192.78g | - | Box | CN | 4.512Lx2.504W 114.60mmx63.60mm | Active | Not Applicable | Natural | 56.388mm | Natural | Cover Included | Box | 11.3in2 (73cm2) | Card Guides, Mounting Flange, Sealed | 2.214 56.24mm | 114.6048mm | 115mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() BB-1803-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 5.5lbs 2.5kg | Aluminium | Bulk | Showcase | 11.000Lx8.313W 279.40mmx211.15mm | Active | Not Applicable | Black | - | - | End Panel(s) | Cabinet | 91.4in2 (590cm2) | Handles | 8.188 207.98mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |