- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CUR-3281 Bud Industries | In Stock | - | Datasheet | - | External | - | - | Plastic, ABS | ABS | 0.3lb 136.08g | - | Bulk | Utilibox Style A | 4.604Lx3.104W 116.94mmx78.84mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 14.2in2 (92cm2) | PCB Supports | 1.872 47.55mm | - | - | 0.130 3.30mm | UL94 5VA, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() TC-301-GT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Box | Aluminum | - | Metal, Aluminum | - | 3.3lbs 1.5kg | Aluminium | Bulk | Transicase | 8.250Lx11.500W 209.55mmx292.10mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Cabinet | 94.9in2 (612cm2) | Separate Panel or Cover Thickness, Handle | 6.000 152.40mm | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() SNB-3754-SS Bud Industries | In Stock | - | Datasheet | - | Wall | - | - | Metal, Stainless Steel | Stainless Steel | 35lbs 15.9kg | - | Bulk | SNB | 10.000Lx24.000W 254.00mmx609.60mm | Active | Not Applicable | - | - | Natural | 254mm | - | - | Hinged Door, Lid | Box | 240in2 (1548cm2) | Interior Panels, Mounting Flange | 24.000 609.60mm | - | - | 16 Gauge | - | Unknown | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() PBB-11815-1 Bud Industries | In Stock | - | Datasheet | - | Wall | 331 | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.13lb 58.97g | - | Bulk | PBB | 4.331Lx3.150W 110.00mmx80.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 13.6in2 (88cm2) | Pushbutton Holes - 1 | 3.346 85.00mm | - | - | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() CU-387 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Box | - | - | Plastic, ABS | ABS | 0.35lb 158.76g | ABS, Plastic | Bulk | Utilibox Style G | 5.594Lx4.344W 142.09mmx110.34mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 24.3in2 (157cm2) | PCB Supports | 1.840 46.74mm | 142.0876mm | 110mm | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-1951 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Plastic, ABS | ABS | 0.1lb 45.36g | - | Bulk | Utilibox Style K | 2.560Lx1.500W 65.02mmx38.10mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 3.84in2 (24.8cm2) | - | 1.046 26.57mm | - | - | 1.57mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PN-1340 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | 12 | Plastic, Polycarbonate | Polycarbonate | 1.4lbs 635g | - | Bulk | PN | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | 120°C | -40°C | Gray | 89.916mm | UL | Grey | Cover Included | Box | 59.5in2 (384cm2) | Card Guides, PCB Supports | 3.543 90.00mm | - | - | 0.138 3.50mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PTQ-11076 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 8.1lbs 3.7kg | - | Bulk | PTQ | 20.134Lx15.787W 511.40mmx401.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 318in2 (2052cm2) | Latches, PCB Supports, Sealing Gasket | 7.874 200.00mm | - | - | 0.126 3.20mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() TBG-32610-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Plastic, ABS | ABS | 0.3lb 136.08g | - | Bulk | TB | 5.512Lx3.937W 140.00mmx100.00mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 21.7in2 (140cm2) | PCB Supports, Sealing Gasket | 1.181 30.00mm | - | - | 0.091 2.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() HH-3421-BC Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | 331 | - | Plastic, ABS | - | 0.581lb 263.54g | ABS | Bulk | Grabbers Style B | 9.331Lx5.157W 237.01mmx130.99mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hand Held, Split Sides, T-Shaped | Box | 48.0in2 (310cm2) | Battery Compartment, 9V and AA | 1.712 43.48mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1328-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | - | Plastic, Polycarbonate | Polycarbonate | 0.45lb 204.12g | - | Bulk | PN | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 80.01mm | UL | Grey | Cover Included | Box | 16.0in2 (103cm2) | PCB Supports | 3.151 80.04mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-1472 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | - | Plastic, ABS | - | 0.2lb 90.72g | ABS | Bulk | Utilibox Style H | 3.102Lx3.102W 78.79mmx78.79mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 9.62in2 (62.1cm2) | PCB Supports | 2.090 53.09mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() TBG-32611-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Plastic, ABS | ABS | 0.5lb 226.8g | - | Bulk | TB | 7.480Lx5.906W 190.00mmx150.00mm | Active | Not Applicable | - | - | White | - | - | - | Split Sides | Box | 44.2in2 (285cm2) | PCB Supports, Sealing Gasket | 1.181 30.00mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() JB-3952 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 3.000Lx4.000W 76.20mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 12.0in2 (77cm2) | Wall Mount | 6.000 152.40mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() PNR-2604-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | - | Plastic, Polycarbonate | - | 1lb 453.59g | Polycarbonate | Bulk | PNR | 7.874Lx4.724W 200.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | UL | Grey | Cover Included | Box | 37.2in2 (240cm2) | Card Guides, PCB Supports | 3.547 90.09mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-471 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | - | Metal, Aluminum | - | 0.75lb 340.19g | Aluminium | Bulk | Econobox | 4.330Lx3.250W 109.98mmx82.55mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 14.1in2 (91cm2) | - | 1.750 44.45mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-1953 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | 062 | - | Plastic, ABS | - | 0.1lb 45.36g | ABS | Bulk | Utilibox Style K | 2.834Lx1.732W 71.98mmx43.99mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 4.91in2 (31.7cm2) | - | 1.046 26.57mm | - | - | 1.57mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CUR-3286-C Bud Industries | In Stock | - | Datasheet | - | Box | - | - | Plastic, ABS | - | 1.3lbs 589.7g | - | Bulk | Utilibox Style A | 10.151Lx6.151W 257.84mmx156.24mm | Obsolete | Not Applicable | - | - | Black, Clear Cover/Door | - | - | - | Cover Included | Box | 62.4in2 (403cm2) | PCB Supports | 3.125 79.38mm | 257.8354mm | 156.2354mm | 0.105 2.67mm | UL94 5VA, UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() CUR-3285-C Bud Industries | In Stock | - | Datasheet | - | Box | - | - | Plastic, ABS | - | 1lb 453.59g | - | Bulk | Utilibox Style A | 8.246Lx5.151W 209.45mmx130.84mm | Obsolete | Not Applicable | - | - | Black, Clear Cover/Door | - | - | - | Cover Included | Box | 42.4in2 (274cm2) | PCB Supports | 3.125 79.38mm | 209.4484mm | 130.8354mm | 0.130 3.30mm | UL94 5VA, UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() CUR-3287-C Bud Industries | In Stock | - | Datasheet | - | External | - | - | Plastic, ABS | ABS | 0.37lb 167.83g | - | Box | Utilibox Style A | 6.112Lx4.612W 155.24mmx117.14mm | Obsolete | Not Applicable | - | - | Black, Clear Cover/Door | - | - | Black | Cover Included | - | 28.2in2 (182cm2) | PCB Supports | 1.356 34.44mm | - | - | 0.130 3.30mm | UL94 5VA, UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | - |