- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD-7602 Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, Polycarbonate | Polycarbonate | - | - | Bulk | HD | 4.626Lx4.626W 117.50mmx117.50mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 21.4in2 (138cm2) | Mounting Flange, PCB Supports, Sealing Gasket | 2.354 59.80mm | 117.5004mm | 117.5004mm | 0.134 3.40mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 4,4X,12,13 | ||
![]() DB-4703 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.356lb 161.48g | ABS, Plastic | Bulk | DB | 4.425Lx3.940W 112.40mmx100.08mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 17.3in2 (112cm2) | Card Guides, Contacts - 20, DIN Rail Mount | 2.760 70.10mm | - | - | 0.075 1.91mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KB-13201 Bud Industries | In Stock | - | Datasheet | - | External | - | Metal, Aluminum | Aluminium | 2.4lbs 1.1kg | - | Bulk | - | 12.844Lx7.000W 326.24mmx177.80mm | Obsolete | Not Applicable | - | - | Gray, White | - | White | Slanted Top | Box | 89.9in2 (580cm2) | - | 2.750 69.85mm | - | - | 0.090 2.29mm | - | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() CUR-3283 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.55lb 249.48g | - | Bulk | Utilibox Style A | 6.112Lx4.612W 155.24mmx117.14mm | Active | Not Applicable | - | - | Black | - | Black | Cover Included | Box | 28.2in2 (182cm2) | PCB Supports | 2.356 59.84mm | 155.2448mm | 117mm | 0.130 3.30mm | UL94 5VA, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() AN-2800-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.38lb 172.37g | - | Bulk | AN-A | 3.531Lx1.409W 89.69mmx35.79mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 4.98in2 (32.1cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 1.180 29.97mm | - | - | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AN-1322-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 1.7lbs 771.1g | - | Bulk | AN-A | 7.870Lx4.270W 199.90mmx108.46mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 33.6in2 (217cm2) | PCB Supports, Watertight | 2.950 74.93mm | 199.898mm | 108.458mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() EXN-23355-RD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.74lb 335.66g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | - | - | Black, Red | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23362-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | - | Bulk | EXN | 8.228Lx5.772W 209.00mmx146.60mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 47.4in2 (306cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23351-SV Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.31lb 140.61g | - | Bulk | EXN | 3.504Lx2.705W 89.00mmx68.70mm | Active | Not Applicable | - | - | Black, Silver | - | - | End Panel(s) | Box | 9.48in2 (61.2cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23352-SV Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.45lb 204.12g | - | Bulk | EXN | 5.079Lx2.705W 129.00mmx68.70mm | Active | Not Applicable | - | - | Black, Silver | - | - | End Panel(s) | Box | 13.6in2 (88cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 129.0066mm | 68.707mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23355-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.74lb 335.66g | - | Bulk | EXN | 6.654Lx4.476W 169.00mmx113.70mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 29.8in2 (192cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 169.0116mm | 113.6904mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23358-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | EXN | 6.654Lx4.531W 169.00mmx115.10mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 30.0in2 (194cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 169.0116mm | 115.0874mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23365-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1.7lbs 771.1g | - | Bulk | EXN | 6.654Lx6.996W 169.00mmx177.69mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 46.6in2 (301cm2) | Card Guides, Sealing Gaskets | 2.406 61.10mm | 169.0116mm | 177.6984mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() EXN-23353-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.41lb 185.97g | - | Bulk | EXN | 2.717Lx4.476W 69.00mmx113.70mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 69.0118mm | 113.6904mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() CU-5475 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 1.5lbs 680.4g | Aluminium | Bulk | Econobox | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 22.6in2 (146cm2) | - | 3.750 95.25mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-1315-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.781lb 354.26g | - | Bulk | AN-A | 5.910Lx2.520W 150.11mmx64.01mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 14.9in2 (96cm2) | PCB Supports, Watertight | 1.450 36.83mm | - | - | 0.150 3.81mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PB-1563 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.3lb 136.08g | ABS | Bulk | Style A | 1.546Lx1.546W 39.27mmx39.27mm | Active | Not Applicable | - | - | Black | 17.78mm | - | Open End(s) | Box, Potting | 2.38in2 (15.4cm2) | - | 0.787 19.99mm | 39.2684mm | 39.2684mm | 0.037 0.94mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() EXN-23356-GD Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.56lb 254.01g | - | Bulk | EXN | 2.717Lx4.531W 69.00mmx115.10mm | Active | Not Applicable | - | - | Black, Gold | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 69.0118mm | 115.0874mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() PT-11754 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.263lb 119.29g | - | Bulk | Plastibox Style I | 5.505Lx4.005W 139.83mmx101.73mm | Active | Not Applicable | - | - | Black | - | Black | Split Sides | Box | 22.0in2 (142cm2) | PCB Supports | 1.375 34.93mm | 139.827mm | 101.727mm | 0.105 2.67mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PN-1338 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.719lb 326.13g | - | Bulk | PN | 6.300Lx6.300W 160.02mmx160.02mm | Active | Not Applicable | 120°C | -40°C | Gray | 59.944mm | Grey | Cover Included | Box | 39.7in2 (256cm2) | Card Guides, PCB Supports | 2.362 60.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |