- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTS-25315 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.8lb 362.87g | - | Bulk | PTS | 5.906Lx5.906W 150.00mmx150.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 34.8in2 (225cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 3.937 100.00mm | 150.0124mm | 150.0124mm | 0.126 3.20mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() CUR-3287 Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.37lb 167.83g | - | Box | Utilibox Style A | 6.112Lx4.612W 155.24mmx117.14mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | - | 28.2in2 (182cm2) | PCB Supports | 1.356 34.44mm | - | - | 0.130 3.30mm | UL94 5VA, UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1334-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.9lb 408.23g | - | Bulk | PN | 7.874Lx4.724W 200.00mmx119.99mm | Active | Not Applicable | 80°C | -40°C | Gray | 74.93mm | - | Grey | Cover Included | Box | 37.2in2 (240cm2) | Card Guides, PCB Supports | 2.958 75.13mm | 199.9996mm | 119.9896mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() JB-3944 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 2.5lbs 1.1kg | - | Box | JB | 3.500Lx4.000W 88.90mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 14.0in2 (90cm2) | Wall Mount | 6.000 152.40mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() JB-3954 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 3.000Lx6.000W 76.20mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 18.0in2 (116cm2) | Wall Mount | 6.000 152.40mm | 76.2mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() PI-1910 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | - | 0.594lb 269.43g | ABS | Bulk | PI | 7.480Lx3.910W 189.99mmx99.31mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 29.3in2 (189cm2) | Card Guides, PCB Supports | 2.360 59.94mm | - | - | 0.080 2.03mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() CU-5470 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.313lb 141.97g | Aluminium | Bulk | Econobox | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 4.00in2 (25.8cm2) | - | 1.250 31.75mm | - | - | 0.065 1.65mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PNR-2602 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.375lb 170.1g | - | Bulk | PNR | 4.722Lx3.150W 119.94mmx80.01mm | Active | Not Applicable | 120°C | -40°C | Gray | 41.656mm | - | Grey | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, PCB Supports | 2.180 55.37mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-1947 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.569lb 258.09g | ABS, Thermoplastic | Bulk | Utilibox Style J | 7.772Lx4.449W 197.41mmx113.00mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 34.5in2 (223cm2) | Card Guides, PCB Supports | 2.481 63.02mm | - | - | 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CU-1471 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | - | 0.1lb 45.36g | ABS | Bulk | Utilibox Style H | 3.102Lx2.102W 78.79mmx53.39mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 6.52in2 (42.1cm2) | PCB Supports | 2.090 53.09mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1336-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.481lb 218.18g | - | Bulk | PN | 4.757Lx4.766W 120.83mmx121.06mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | Card Guides, Mounting Flange, PCB Supports | 2.362 60.00mm | 120.8278mm | 121.0564mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBA-10176 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | Polycarbonate | 14lbs 6.4kg | - | Bulk | NBA | 22.785Lx15.733W 578.74mmx399.62mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | 230.124mm | IEC, UL | Grey | Hinged Door, Lid | Box | 357in2 (2303cm2) | PCB Supports, Stainless Steel Hinges | 9.056 230.02mm | - | - | 0.140 3.56mm | UL94 5VB, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PB-1574-TF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Panel | - | Plastic, ABS | ABS | 0.7lb 317.51g | ABS | Bulk | Style B | 2.000Lx2.000W 50.80mmx50.80mm | Active | Not Applicable | - | - | Black | - | - | Black | Open End(s) | Box, Potting | 4.00in2 (25.8cm2) | Mounting Flange | 1.500 38.10mm | 50.8mm | 50.8mm | 0.070 1.78mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1333-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.613lb 278.05g | - | Bulk | PN | 6.387Lx3.246W 162.23mmx82.45mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 20.7in2 (134cm2) | Card Guides, Mounting Flange, PCB Supports | 3.346 85.00mm | - | - | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1329-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, Polycarbonate | - | 1.2lbs 544.3g | Polycarbonate | Bulk | PN | 8.740Lx5.740W 222.00mmx145.80mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | UL | Grey | Cover Included | Box | 50.2in2 (324cm2) | Card Guides, PCB Supports | 2.960 75.18mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() DMB-4770 Bud Industries | In Stock | - | Datasheet | 5 Weeks | DIN Rail | - | Plastic, ABS/PC Blend | ABS | 0.094lb 42.64g | - | Bulk | DMB | 1.429Lx3.551W 36.30mmx90.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 5.07in2 (32.7cm2) | DIN Rail Mount | 2.264 57.51mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PN-1323-MOD Bud Industries | In Stock | - | Datasheet | - | Box | - | Plastic, Polycarbonate | - | 0.344lb 156.04g | - | Bulk | PN | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 16.0in2 (103cm2) | - | 2.165 55.00mm | 115.0112mm | 89.9922mm | 0.120 3.05mm | UL94 HB | - | Non-RoHS Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-4347-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Brackets | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 34.8in2 (225cm2) | - | 3.218 81.74mm | 187.706mm | 119mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-1314-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.944lb 428.19g | - | Bulk | AN-A | 4.900Lx3.140W 124.46mmx79.76mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 15.3in2 (99cm2) | PCB Supports, Watertight | 2.265 57.53mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AN-2821 Bud Industries | In Stock | - | Datasheet | - | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.4lbs 635g | - | Bulk | AN | 6.890Lx3.150W 175.01mmx80.01mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 21.7in2 (140cm2) | Mounting Flange, PCB Supports, Watertight | 2.360 59.94mm | - | - | 0.070 1.78mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |