- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN-1344 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 3.1lbs 1.4kg | - | Bulk | PN | 14.128Lx7.845W 358.85mmx199.26mm | Active | Not Applicable | 120°C | -40°C | Gray | 150.114mm | - | Grey | Cover Included | Box | 111in2 (716cm2) | Card Guides, PCB Supports | 5.905 149.99mm | - | - | 0.140 3.56mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBE-10558 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS/PC Blend | - | 24lbs 10.9kg | - | - | NBE | 28.915Lx21.035W 734.44mmx534.29mm | Obsolete | Not Applicable | - | - | Gray | - | - | Grey | Hinged Door, Lid | Box | 608in2 (3923cm2) | PCB Supports, Non-Metallic Hinges | 9.866 250.60mm | - | - | - | UL94 5VA, UL94 V-0 | - | RoHS Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PS-11339-B Bud Industries | In Stock | - | Datasheet | - | External | - | Plastic, ABS | Plastic | 0.531lb 240.86g | - | Bulk | Plastibox Style A | 9.500Lx6.340W 241.30mmx161.04mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 60.2in2 (388cm2) | PCB Supports | 1.500 38.10mm | - | - | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CU-3245 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | - | Plastic, ABS | ABS | 0.306lb 138.8g | ABS, Plastic | Bulk | Utilibox Style I | 5.604Lx3.848W 142.34mmx97.74mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 21.5in2 (139cm2) | PCB Supports | 1.350 34.29mm | 142.3416mm | 98mm | 0.100 2.54mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() TB-32613-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, ABS | ABS | 1.1lbs 499g | - | Bulk | TB | 10.984Lx8.110W 279.00mmx206.00mm | Active | Not Applicable | - | - | White | 30mm | - | - | Split Sides | Box | 89.1in2 (575cm2) | PCB Supports | 1.181 30.00mm | - | - | 0.091 2.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() CU-5473 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.906lb 410.95g | Aluminium | Bulk | Econobox | 4.688Lx3.688W 119.08mmx93.68mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 17.3in2 (112cm2) | - | 1.340 34.04mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() TB-32613-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, ABS | ABS | 1.1lbs 499g | - | Bulk | TB | 10.984Lx8.110W 279.00mmx206.00mm | Active | Not Applicable | - | - | Black | 30mm | - | - | Split Sides | Box | 89.1in2 (575cm2) | PCB Supports | 1.181 30.00mm | 278.9936mm | 205.994mm | 0.091 2.30mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() SNB-3734-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Stainless Steel | Stainless Steel | 12lbs 5.4kg | - | Bulk | SNB | 11.810Lx11.810W 299.97mmx299.97mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 139in2 (897cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 299.974mm | 299.974mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() AC-1416 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | - | Metal, Aluminum | Aluminium | 1.1lbs 499g | - | Bulk | - | 17.000Lx7.000W 431.80mmx177.80mm | Active | Not Applicable | - | - | Natural | - | - | - | Open End(s) | Chassis | 119in2 (768cm2) | - | 2.000 50.80mm | - | - | 0.050 1.27mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2801-B Bud Industries | In Stock | - | Datasheet | - | Box | - | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Bulk | AN | 2.520Lx2.270W 64.01mmx57.66mm | Discontinued | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 5.72in2 (36.9cm2) | Mounting Flange, PCB Supports, Watertight | 1.378 35.00mm | 64.008mm | 57.658mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBD-10465 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | Polycarbonate | 3.3lbs 1.5kg | - | Bulk | NBD | 15.000Lx7.530W 381.00mmx191.26mm | Active | Not Applicable | 70°C | -40°C | Gray, Clear Cover/Door | - | IEC, UL | Grey | Cover Included | Box | 113in2 (729cm2) | PCB Supports | 6.997 177.72mm | - | - | 0.123 3.12mm | UL94 5VB, UL94 V-0 | - | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-1311-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.163lb 73.94g | - | Bulk | AN-A | 1.965Lx1.770W 49.91mmx44.96mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 3.48in2 (22.5cm2) | PCB Supports, Watertight | 1.118 28.40mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PN-1333-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.613lb 278.05g | - | Bulk | PN | 6.299Lx3.150W 159.99mmx80.01mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 85.09mm | UL | Grey | Cover Included | Box | 19.8in2 (128cm2) | Card Guides, PCB Supports | 3.352 85.14mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-18431-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.136lb 61.69g | - | Bulk | Snap Utility | 3.154Lx3.213W 80.10mmx81.60mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box, Potting | 10.1in2 (65cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 1.713 43.51mm | 80.1116mm | 81.6102mm | 0.098 2.50mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() AN-1309-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.9lbs 861.8g | - | Bulk | AN-A | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | Card Guides, PCB Supports, Watertight | 4.000 101.60mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() JB-3958 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 6lbs 2.7kg | - | Box | JB | 4.000Lx8.000W 101.60mmx203.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 32.0in2 (206cm2) | Wall Mount | 10.000 254.00mm | 101.6mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() PC-11460 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | - | 0.325lb 147.42g | ABS, Thermoplastic | Bulk | Plasticase Style E | 6.220Lx3.740W 157.99mmx95.00mm | Active | Not Applicable | - | - | Gray | - | UL | - | Split Sides and End Panel(s) | Box | 23.2in2 (150cm2) | Card Guides, PCB Supports | 1.417 35.99mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CU-3282-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Plastic, ABS | ABS | 0.456lb 206.84g | ABS, Thermoplastic | Bulk | Utilibox Style A | 4.612Lx4.612W 117.14mmx117.14mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 21.3in2 (137cm2) | Mounting Flange, PCB Supports | 2.356 59.84mm | - | - | 0.130 3.30mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PN-1325 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.97lb 439.98g | - | Bulk | PN | 8.740Lx5.740W 222.00mmx145.80mm | Active | Not Applicable | 120°C | -40°C | Gray | 55.118mm | - | Grey | Cover Included | Box | 50.2in2 (324cm2) | Card Guides, PCB Supports | 2.165 55.00mm | 221.996mm | 145.796mm | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-5234 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.938lb 425.47g | Aluminium | Bulk | Econobox | 4.688Lx3.688W 119.08mmx93.68mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 17.3in2 (112cm2) | - | 2.218 56.34mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |