- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CUR-3286 Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 1.3lbs 589.7g | - | Bulk | Utilibox Style A | 10.151Lx6.151W 257.84mmx156.24mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 62.4in2 (403cm2) | PCB Supports | 3.125 79.38mm | - | - | 0.105 2.67mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() TB-32614-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, ABS | ABS | 1.4lbs 635g | - | Bulk | TB | 12.677Lx9.134W 322.00mmx232.00mm | Active | Not Applicable | - | - | White | 30mm | - | - | Split Sides | Box | 116in2 (748cm2) | PCB Supports | 1.181 30.00mm | 321.9958mm | 232.0036mm | 0.091 2.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() PN-1331-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Polycarbonate | - | 0.269lb 122.02g | Polycarbonate | Bulk | PN | 3.228Lx3.150W 81.99mmx80.01mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | UL | Grey | Cover Included | Box | 10.3in2 (66cm2) | Card Guides, PCB Supports | 2.171 55.14mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PT-11653 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Desktop | - | Plastic, ABS | ABS | 0.231lb 104.78g | ABS, Thermoplastic | Bulk | Plastibox Style H | 5.625Lx3.250W 142.88mmx82.55mm | Active | Not Applicable | - | - | Black | - | UL | - | Split Sides | Box | 18.3in2 (118cm2) | PCB Supports | 1.140 28.96mm | - | - | 0.100 2.54mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | - | ||
![]() PC-11480-LG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | 015 | Plastic, ABS | - | 0.288lb 130.63g | ABS | Bulk | Plasticase Style D | 4.330Lx5.510W 109.98mmx139.95mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 23.8in2 (154cm2) | Card Guides, PCB Supports | 1.380 35.05mm | - | - | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PC-11480 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | - | 0.288lb 130.63g | ABS | Bulk | Plasticase Style D | 4.330Lx5.510W 109.98mmx139.95mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 23.8in2 (154cm2) | Card Guides, PCB Supports | 1.380 35.05mm | - | - | 0.100 2.54mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PTQ-11080-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 15lbs 6.8kg | - | Bulk | PTQ | 25.252Lx20.866W 641.40mmx530.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 527in2 (3400cm2) | Latches, PCB Supports, Sealing Gasket | 10.039 255.00mm | 641.4008mm | 529.9964mm | 0.177 4.50mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() AN-2806 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 1.8lbs 816.5g | - | Bulk | AN | 6.730Lx4.670W 170.94mmx118.62mm | Discontinued | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 31.4in2 (203cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | 170.942mm | 118.618mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-18424-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.074lb 33.56g | - | Bulk | Snap Utility | 2.760Lx2.024W 70.10mmx51.40mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box, Potting | 5.59in2 (36.1cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 0.669 17.00mm | - | - | 0.079 2.01mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() CU-790 Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | ABS | 0.094lb 42.64g | ABS, Plastic | Bulk | Utilibox Style E | 3.079Lx2.079W 78.21mmx52.81mm | Active | Not Applicable | - | - | Black | - | UL | - | Cover Included | Box | 6.40in2 (41.3cm2) | PCB Supports | 1.500 38.10mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AN-2852 Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.625lb 283.5g | - | Box | AN | 4.530Lx2.560W 115.06mmx65.02mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | - | 11.7in2 (75cm2) | Mounting Flange, PCB Supports, Watertight | 1.180 29.97mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() JB-3960 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Metal, Steel | - | 7lbs 3.2kg | - | Box | JB | 4.000Lx10.000W 101.60mmx254.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 40.0in2 (258cm2) | Wall Mount | 10.000 254.00mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() AN-1301 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.313lb 141.97g | - | Bulk | AN | 2.520Lx2.270W 64.01mmx57.66mm | Obsolete | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 5.72in2 (36.9cm2) | PCB Supports, Watertight | 1.378 35.00mm | 64.008mm | 57.658mm | 0.130 3.30mm | - | Unknown | RoHS Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1300-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 0.313lb 141.97g | - | Bulk | AN-A | 3.531Lx1.409W 89.69mmx35.79mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 4.98in2 (32.1cm2) | Card Guides, PCB Supports, Watertight | 1.180 29.97mm | 89.6874mm | 35.8mm | 0.110 2.79mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AN-2821-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.4lbs 635g | - | Bulk | AN-A | 6.890Lx3.150W 175.01mmx80.01mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 21.7in2 (140cm2) | Mounting Flange, PCB Supports, Watertight | 2.360 59.94mm | - | - | 0.070 1.78mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() JB-3950 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 3.000Lx4.000W 76.20mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 12.0in2 (77cm2) | Wall Mount | 4.000 101.60mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() CU-1935-MB Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic, ABS | ABS | 0.13lb 58.97g | - | Bulk | Utilibox Style L | 3.110Lx3.100W 78.99mmx78.74mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 9.64in2 (62.2cm2) | Mounting Flange, PCB Supports | 0.950 24.13mm | 78.994mm | 78.74mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-4347 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 34.8in2 (225cm2) | - | 3.218 81.74mm | 187.706mm | 119mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-478 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 2lbs 907.2g | Aluminium | Bulk | Econobox | 7.500Lx7.500W 190.50mmx190.50mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 56.3in2 (363cm2) | - | 2.620 66.55mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PN-1341 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 1.7lbs 771.1g | - | Bulk | PN | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | 120°C | -40°C | Gray | 119.888mm | - | Grey | Cover Included | Box | 59.5in2 (384cm2) | Card Guides, PCB Supports | 4.724 120.00mm | - | - | 0.138 3.50mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |