- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Approval Agency | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC-9905-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | 062 | Metal, Steel | - | 16lbs 7.3kg | Steel | Two Pair | Econocab | Active | Not Applicable | Cabinet Rack | Black | 393.7mm | Enclosed, Bottom, Sides, Top | - | - | Non-Vented | 15.500 L x 21.060 W x 14.310 H (393.70mm x 534.92mm x 363.47mm) | Doorless | 7U | 14.500 L x 17.812 W x 12.312 H (368.30mm x 452.42mm x 312.72mm) | Handles | 363mm | 394mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EC-9904-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | - | 16lbs 7.3kg | Steel | Two Pair | Econocab | Active | Not Applicable | Cabinet Rack | Black | 393.7mm | Enclosed, Bottom, Sides, Top | - | - | Non-Vented | 15.500 L x 21.060 W x 12.560 H (393.70mm x 534.92mm x 319.02mm) | Doorless | 6U | 14.500 L x 17.812 W x 10.562 H (368.30mm x 452.42mm x 268.27mm) | Handles | 319.0748mm | 394mm | 482.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EC-9903-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Rack | 062 | Metal, Steel | - | 15lbs 6.8kg | Steel | Two Pair | Econocab | Active | Not Applicable | Cabinet Rack | Black | 393.7mm | Enclosed, Bottom, Sides, Top | - | - | Non-Vented | 15.500 L x 21.060 W x 10.810 H (393.70mm x 534.92mm x 284.57mm) | Doorless | 5U | 14.500 L x 17.812 W x 8.812 H (368.30mm x 452.42mm x 223.82mm) | Handles | - | 394mm | 482.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EC-9902-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | 062 | Metal, Steel | - | 14lbs 6.4kg | Steel | Two Pair | Econocab | Active | Not Applicable | Cabinet Rack | Black | 393.7mm | Enclosed, Bottom, Sides, Top | - | - | Non-Vented | 15.500 L x 21.060 W x 9.060 H (393.70mm x 534.92mm x 230.12mm) | Doorless | 4U | 14.500 L x 17.812 W x 7.062 H (368.30mm x 452.42mm x 179.37mm) | Handles | 230mm | 394mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EC-9906-S Bud Industries | In Stock | - | Datasheet | 6 Weeks | Rack | - | Metal, Steel | - | 17lbs 7.7kg | Steel | Two Pair | Econocab | Active | Not Applicable | Cabinet Rack | Sand | 393.7mm | Enclosed, Bottom, Sides, Top | - | Beige | Non-Vented | 15.500 L x 21.060 W x 16.060 H (393.70mm x 534.92mm x 407.92mm) | Doorless | 8U | 14.500 L x 17.812 W x 14.062 H (368.30mm x 452.42mm x 357.17mm) | Handles | 408mm | 394mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DC-8002-BT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | Steel | 208lbs 94.3kg | - | Two Pair | Datacom | Active | Not Applicable | Cabinet Rack | Black | 609.6mm | Enclosed, Back, Front, Sides | - | - | Back, Sides, Door | 25.500 L x 22.000 W x 75.312 H (647.70mm x 558.80mm x 1912.93mm) | Glass | 40U | 24.000 L x 17.937 W x 70.062 H (609.60mm x 455.60mm x 1779.58mm) | - | 1.912874m | 559mm | 558.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ER-16525-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 194lbs 88kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Sides | - | - | Non-Vented | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 781mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RR-1248-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 14lbs 6.4kg | Steel | One Pair | RR | Active | Not Applicable | Table Top Rack Cabinet | Black | 304.8mm | Open Rack, Single Frame | - | Black | - | 12.000 L x 20.375 W x 24.000 H (304.80mm x 517.53mm x 609.60mm) | Doorless | 12U | 12.000 L x 17.938 W x 21.000 H (304.80mm x 452.42mm x 533.40mm) | - | - | - | 483mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() WRR-2264 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | - | Metal, Aluminum | Aluminium | 44lbs 20kg | Steel | One Pair | - | Active | Not Applicable | Open Rack | Natural | - | Open Rack, Single Frame | - | - | Non-Vented | 8.094 L x 20.500 W x 84.050 H (227.08mm x 520.70mm x 2134.87mm) | Doorless | 43U | 8.000 L x 17.752 W x 75.250 H (203.20mm x 450.90mm x 1911.35mm) | Wall Mount | 1.91m | 457mm | 482.6mm | - | - | ROHS3 Compliant | - | ||
![]() ER-16612-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 94lbs 42.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | - | Back, Sides, Top | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 648mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SF-2184 Bud Industries | In Stock | - | Datasheet | 12 Weeks | Panel | 062 | Metal, Steel | - | 33lbs 15kg | Steel | One Pair | - | Active | Not Applicable | Swing Frame | Black | 457.2mm | Open Rack, Single Frame | - | - | - | 18.000 L x 21.250 W x 24.281 H (457.20mm x 539.75mm x 616.74mm) | Doorless | 12U | 18.000 L x 17.812 W x 21.062 H (457.20mm x 452.42mm x 534.97mm) | - | - | 540mm | 482.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ER-16555-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 127lbs 57.6kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | 66.675mm | Enclosed, Back | - | - | Non-Vented | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.912925m | 470mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16576-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 162lbs 73.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | - | Non-Vented | 30.750 L x 22.000 W x 84.062 H (781.05mm x 558.80mm x 2135.18mm) | Steel | 45U | 29.250 L x 17.937 W x 78.750 H (742.95mm x 455.60mm x 2000.25mm) | Front and Rear Access | 2.135175m | 781mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16604-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 139lbs 63kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | 469.9mm | Enclosed, Back, Sides | - | Beige | Back, Sides, Top | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 470mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EC-9906-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Rack | 062 | Metal, Steel | - | 17lbs 7.7kg | Steel | Two Pair | Econocab | Active | Not Applicable | Cabinet Rack | Black | 393.7mm | Enclosed, Bottom, Sides, Top | - | - | Non-Vented | 15.500 L x 21.060 W x 16.060 H (393.70mm x 534.92mm x 407.92mm) | Doorless | 8U | 14.500 L x 17.812 W x 14.062 H (368.30mm x 452.42mm x 357.17mm) | Handles | - | 394mm | 482.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ER-16516-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 189lbs 85.7kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | - | Beige | Non-Vented | 25.500 L x 22.000 W x 84.062 H (647.70mm x 558.80mm x 2135.18mm) | Steel | 45U | 24.000 L x 17.937 W x 78.750 H (609.60mm x 455.60mm x 2000.25mm) | Removable Sides | 2.13m | 648mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16505-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 151lbs 68.5kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Sides | - | - | Non-Vented | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 470mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RR-1364-MG Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 47lbs 21.3kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Gray | - | Open Rack, Single Frame | - | Grey | Non-Vented | 22.000 L x 19.969 W x 75.625 H (558.80mm x 507.21mm x 1920.88mm) | Doorless | 41U | 3.000 L x 17.938 W x 71.750 H (76.20mm x 455.63mm x 1822.45mm) | Mounting Brackets | 1.92m | - | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16626-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 180lbs 81.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | 781.05mm | Enclosed, Back, Sides | CSA, UL | - | Back, Sides, Top | 30.750 L x 22.000 W x 84.062 H (781.05mm x 558.80mm x 2135.18mm) | Steel | 45U | 29.250 L x 17.937 W x 78.750 H (742.95mm x 455.60mm x 2000.25mm) | Removable Sides | 2.13m | 781mm | 482.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() C-1557 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | Steel | 29lbs 13.2kg | - | One Pair | - | Active | Not Applicable | Sloping Panel Prestige Cabinet | Gray | - | Enclosed, Bottom, Sides, Top | - | Grey | Back | 16.250 L x 22.000 W x 14.781 H (412.75mm x 558.80mm x 375.44mm) | Doorless | 8U | 9.312 L x 17.937 W x 14.000 H (236.52mm x 455.60mm x 355.60mm) | Removable Sides | - | 559mm | 559mm | 33.3mm | Unknown | ROHS3 Compliant | Lead Free |