- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Approval Agency | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER-16576-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 162lbs 73.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | 66.675mm | Enclosed, Back | - | - | Non-Vented | 30.750 L x 22.000 W x 84.062 H (781.05mm x 558.80mm x 2135.18mm) | Steel | 45U | 29.250 L x 17.937 W x 78.750 H (742.95mm x 455.60mm x 2000.25mm) | Front and Rear Access | 2.135175m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16664-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 132lbs 59.9kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | - | Back | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.69m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16516-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 189lbs 85.7kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | - | Non-Vented | 25.500 L x 22.000 W x 84.062 H (647.70mm x 558.80mm x 2135.18mm) | Steel | 45U | 24.000 L x 17.937 W x 78.750 H (609.60mm x 455.60mm x 2000.25mm) | Removable Sides | 2.13m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16623-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 109lbs 49.4kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | - | Back, Sides, Top | 30.750 L x 22.000 W x 57.812 H (781.05mm x 558.80mm x 1468.43mm) | Steel | 30U | 29.250 L x 17.937 W x 52.500 H (742.95mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ARR-1296-NF Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | Aluminum | Metal, Aluminum | - | 30lbs 13.6kg | Aluminium | - | ARR | Active | Not Applicable | Open Rack | Natural | - | Open Rack, Single Frame | - | - | Non-Vented | 15.000 L x 24.250 W x 49.938 H (381.00mm x 615.95mm x 1268.43mm) | Doorless | 24U | 3.000 L x 21.752 W x 42.000 H (76.20mm x 552.51mm x 1066.80mm) | Mounting Brackets | 1.27m | - | 584.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16606-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 163lbs 73.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | 469.9mm | Enclosed, Back, Sides | CSA, UL | - | Back, Sides, Top | 18.500 L x 22.000 W x 84.062 H (469.90mm x 558.80mm x 2135.18mm) | Steel | 45U | 17.000 L x 17.937 W x 78.750 H (431.80mm x 455.60mm x 2000.25mm) | Removable Sides | 2.13m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16514-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 162lbs 73.5kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Sides | - | - | Non-Vented | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16614-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 145lbs 65.8kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | 647.7mm | Enclosed, Back, Sides | - | - | Back, Sides, Top | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() WRR-2244 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Rack | - | Metal, Aluminum | Aluminium | 34lbs 15.4kg | Steel | One Pair | - | Active | Not Applicable | Open Rack | Natural | - | Open Rack, Single Frame | - | - | Non-Vented | 18.094 L x 20.500 W x 49.863 H (459.59mm x 520.70mm x 1266.52mm) | Doorless | 24U | 18.000 L x 17.752 W x 42.000 H (457.20mm x 450.90mm x 1066.80mm) | Wall Mount | 1.07m | 457mm | 482.6mm | Unknown | ROHS3 Compliant | - | ||
![]() ER-16502-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 110lbs 49.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | 469.9mm | Enclosed, Back, Sides | CSA, UL | - | Non-Vented | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16556-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 136lbs 61.7kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | - | Non-Vented | 18.500 L x 22.000 W x 84.062 H (469.90mm x 558.80mm x 2135.18mm) | Steel | 45U | 17.000 L x 17.937 W x 78.750 H (431.80mm x 455.60mm x 2000.25mm) | Front and Rear Access | 2.13m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16665-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 140lbs 63.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | - | Back | 25.500 L x 22.000 W x 75.312 H (647.70mm x 558.80mm x 1912.93mm) | Steel | 40U | 24.000 L x 17.937 W x 70.000 H (609.60mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.91m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() AGC-9269-RB Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Aluminum | Aluminium | 32lbs 14.5kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Bottom, Sides, Top | - | Blue | Non-Vented | 21.440 L x 20.810 W x 10.560 H (544.47mm x 512.62mm x 268.22mm) | Doorless | 5U | 20.562 L x 17.874 W x 8.750 H (522.27mm x 454.00mm x 222.25mm) | Handles | 268.2748mm | - | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E-2015-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 268lbs 121.6kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Gray | - | Enclosed, Back, Front, Sides | - | Grey | Non-Vented | 27.375 L x 24.188 W x 88.000 H (695.33mm x 614.38mm x 2235.20mm) | Steel | 45U | 20.500 L x 17.938 W x 78.750 H (520.70mm x 455.63mm x 2000.25mm) | Removable Rear Door | 2.23m | 695mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 30-2304-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 245lbs 111.1kg | - | Two Pair | 30 | Obsolete | Not Applicable | Cabinet Rack | Gray | - | Enclosed, Sides | - | Grey | Non-Vented | 30.750 L x 24.062 W x 69.875 H (781.05mm x 611.17mm x 1774.83mm) | Steel | 35U | 29.260 L x 17.938 W x 61.250 H (743.20mm x 455.63mm x 1555.75mm) | Front and Rear Access, Removable Door | 1.77m | 781mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() SF-2293 Bud Industries | In Stock | - | Datasheet | - | Wall | - | Metal, Steel | - | 32lbs 14.5kg | Steel | One Pair | - | Obsolete | Not Applicable | Swing Frame | Black | 452.4248mm | Open Rack, Single Frame | - | - | - | 12.000 L x 21.250 W x 37.814 H (304.80mm x 539.75mm x 960.48mm) | Doorless | 20U | 12.000 L x 17.812 W x 35.062 H (304.80mm x 452.42mm x 890.57mm) | - | - | - | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() SF-2284 Bud Industries | In Stock | - | Datasheet | - | Wall | - | Metal, Steel | - | 28lbs 12.7kg | Steel | One Pair | - | Obsolete | Not Applicable | Swing Frame | Black | 452.4248mm | Open Rack, Single Frame | - | - | - | 18.000 L x 21.250 W x 23.814 H (457.20mm x 539.75mm x 604.88mm) | Doorless | 12U | 18.000 L x 17.812 W x 21.062 H (457.20mm x 452.42mm x 534.97mm) | - | - | - | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() AGC-9272-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Aluminum | Aluminium | 35lbs 15.9kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Blue | 544.4744mm | Enclosed, Bottom, Sides, Top | - | Blue | Non-Vented | 21.440 L x 20.810 W x 15.810 H (544.47mm x 512.62mm x 401.57mm) | Doorless | 8U | 20.562 L x 17.874 W x 14.000 H (522.27mm x 454.00mm x 355.60mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() E-2011-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 179lbs 81.2kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Blue | 614.3752mm | Enclosed, Back, Front, Sides | CSA, UL | Blue | Non-Vented | 27.375 L x 24.188 W x 51.250 H (695.33mm x 614.38mm x 1301.75mm) | Steel | 24U | 20.500 L x 17.938 W x 42.000 H (520.70mm x 455.63mm x 1066.80mm) | Removable Rear Door | 1.3m | 695mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2307-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 123lbs 55.8kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Blue | 12.7mm | Enclosed, Sides | - | - | Non-Vented | 25.500 L x 24.062 W x 29.625 H (647.70mm x 611.17mm x 752.48mm) | Steel | 12U | 24.000 L x 17.938 W x 21.000 H (609.60mm x 455.63mm x 533.40mm) | Front and Rear Access, Removable Door | 752mm | 648mm | 482.6mm | - | RoHS Compliant | Lead Free |