- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER-16564-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 132lbs 59.9kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | Beige | Non-Vented | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.690675m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16505-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 151lbs 68.5kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | Non-Vented | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Removable Sides | - | 470mm | 482.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ER-16625-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 160lbs 72.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Sides | - | Back, Sides, Top | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16575-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 151lbs 68.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | Non-Vented | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.912925m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16612-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | Metal, Steel | - | 94lbs 42.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | Beige | Back, Sides, Top | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() VC-9921 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Rack | Metal, Steel | Steel | 57lbs 25.9kg | - | Two Pair | VisionCab | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | Non-Vented | 17.720 L x 23.620 W x 19.720 H (450.09mm x 599.95mm x 500.89mm) | Glass | 9U | 11.220 L x 17.720 W x 15.750 H (284.99mm x 450.09mm x 400.05mm) | Fan Top, Removable Sides | - | - | 482.6mm | - | ROHS3 Compliant | - | ||
![]() RR-1366-MG Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | Metal, Steel | Steel | 49lbs 22.2kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Gray | - | Open Rack, Single Frame | Grey | Non-Vented | 22.000 L x 19.969 W x 81.125 H (558.80mm x 507.21mm x 2060.58mm) | Doorless | 44U | 3.000 L x 17.938 W x 77.000 H (76.20mm x 455.63mm x 1955.80mm) | Mounting Brackets | 2.06m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() VC-9930 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | Metal, Steel | Steel | 56lbs 25.4kg | Steel | Two Pair | VisionCab | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | Non-Vented | 23.620 L x 23.620 W x 15.290 H (599.95mm x 599.95mm x 388.37mm) | Glass | 6U | 17.170 L x 17.720 W x 10.500 H (436.12mm x 450.09mm x 266.70mm) | Fan Top, Removable Sides | - | - | - | - | ROHS3 Compliant | - | ||
![]() RR-1369-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | Metal, Steel | Steel | 81lbs 36.7kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Non-Vented | 26.000 L x 21.031 W x 80.453 H (660.40mm x 534.19mm x 2043.51mm) | Doorless | 44U | 8.000 L x 17.936 W x 77.125 H (203.20mm x 455.57mm x 1958.98mm) | Mounting Brackets | 2.04m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() WM-5601 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Brackets | Metal, Steel | Steel | 85lbs 38.6kg | - | Two Pair | Emperor | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | Sides | 15.750 L x 23.620 W x 25.000 H (400.05mm x 599.95mm x 635.00mm) | Glass (Front), Steel (Rear) | 12U | 12.000 L x 17.720 W x 21.140 H (304.80mm x 450.09mm x 536.96mm) | Removable Sides, Wall Mount | - | - | 600mm | - | ROHS3 Compliant | - | ||
![]() ER-16662-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 107lbs 48.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | Back | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.2m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16652-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 194lbs 88kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | Beige | Back | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.2m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16653-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 209lbs 94.8kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 57.812 H (469.90mm x 558.80mm x 1468.43mm) | Steel | 30U | 17.000 L x 17.937 W x 52.500 H (431.80mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.47m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16673-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 128lbs 58.1kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Back | 30.750 L x 22.000 W x 57.812 H (781.05mm x 558.80mm x 1468.43mm) | Steel | 30U | 29.250 L x 17.937 W x 52.500 H (742.95mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.47m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16664-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 132lbs 59.9kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Back | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.69m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16673-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 128lbs 58.1kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | Back | 30.750 L x 22.000 W x 57.812 H (781.05mm x 558.80mm x 1468.43mm) | Steel | 30U | 29.250 L x 17.937 W x 52.500 H (742.95mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.47m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16511-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | Metal, Steel | - | 94lbs 42.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | Non-Vented | 25.500 L x 22.000 W x 26.312 H (647.70mm x 558.80mm x 668.32mm) | Steel | 12U | 24.000 L x 17.937 W x 21.000 H (609.60mm x 455.60mm x 533.40mm) | Removable Sides | 643mm | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16603-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 124lbs 56.2kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | Back, Sides, Top | 18.500 L x 22.000 W x 57.812 H (469.90mm x 558.80mm x 1468.43mm) | Steel | 30U | 17.000 L x 17.937 W x 52.500 H (431.80mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16622-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 189lbs 85.7kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | Beige | Back, Sides, Top | 30.750 L x 22.000 W x 47.312 H (781.05mm x 558.80mm x 1201.73mm) | Steel | 24U | 29.250 L x 17.937 W x 42.000 H (742.95mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16574-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | - | 143lbs 64.9kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | Beige | Non-Vented | 30.750 L x 22.000 W x 66.562 H (781.05mm x 558.80mm x 1690.68mm) | Steel | 35U | 29.250 L x 17.937 W x 61.250 H (742.95mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.690675m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free |