- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Approval Agency | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER-16606-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 163lbs 73.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | 469.9mm | Enclosed, Back, Sides | CSA, UL | Beige | Back, Sides, Top | 18.500 L x 22.000 W x 84.062 H (469.90mm x 558.80mm x 2135.18mm) | Steel | 45U | 17.000 L x 17.937 W x 78.750 H (431.80mm x 455.60mm x 2000.25mm) | Removable Sides | 2.13m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16624-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 143lbs 64.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | 781.05mm | Enclosed, Back, Sides | - | - | Back, Sides, Top | 30.750 L x 22.000 W x 66.562 H (781.05mm x 558.80mm x 1690.68mm) | Steel | 35U | 29.250 L x 17.937 W x 61.250 H (742.95mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() DC-8078-BT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | Steel | 208lbs 94.3kg | - | Two Pair | Datacom | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Front, Sides | - | - | Back, Sides | 30.750 L x 22.000 W x 84.062 H (781.05mm x 558.80mm x 2135.18mm) | Glass (Front), Steel (Rear) | 45U | 29.250 L x 17.937 W x 78.812 H (742.95mm x 455.60mm x 2001.83mm) | Cable Entry Systems | 2.13m | 559mm | 781mm | - | ROHS3 Compliant | Lead Free | ||
![]() BRP-12202 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Rack | - | Metal, Steel | - | 222lbs 100.7kg | - | Two Pair | Budrack Professional | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Front, Sides, Top | 23.620 L x 23.620 W x 49.400 H (599.95mm x 599.95mm x 1254.76mm) | Glass (Front), Steel (Rear) | 24U | 20.880 L x 19.000 W x 42.000 H (530.35mm x 482.60mm x 1066.80mm) | Cable Entry Systems, Removable Sides | - | - | 482.6mm | - | ROHS3 Compliant | - | ||
![]() 30-2501-RB Bud Industries | In Stock | - | Datasheet | - | Rack | 125 | Metal, Steel | - | 155lbs 70.3kg | - | Two Pair | 30 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | - | Non-Vented | 30.750 L x 21.938 W x 40.125 H (781.05mm x 557.23mm x 1019.18mm) | Steel | 18U | 29.250 L x 17.938 W x 31.500 H (742.95mm x 455.63mm x 800.10mm) | Front and Rear Access, Removable Door | 1.019175m | 781.05mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() AGC-9269-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Aluminum | Aluminium | 32lbs 14.5kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Gray | 544.4744mm | Enclosed, Bottom, Sides, Top | - | Grey | Non-Vented | 21.440 L x 20.810 W x 10.560 H (544.47mm x 512.62mm x 268.22mm) | Doorless | 5U | 20.562 L x 17.874 W x 8.750 H (522.27mm x 454.00mm x 222.25mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() ER-16613-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 128lbs 58.1kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Sides | - | - | Back, Sides, Top | 25.500 L x 22.000 W x 57.812 H (647.70mm x 558.80mm x 1468.43mm) | Steel | 30U | 24.000 L x 17.937 W x 52.500 H (609.60mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16606-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 163lbs 73.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | 469.9mm | Enclosed, Back, Sides | CSA, UL | - | Back, Sides, Top | 18.500 L x 22.000 W x 84.062 H (469.90mm x 558.80mm x 2135.18mm) | Steel | 45U | 17.000 L x 17.937 W x 78.750 H (431.80mm x 455.60mm x 2000.25mm) | Removable Sides | 2.13m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16505-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 151lbs 68.5kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | - | Beige | Non-Vented | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() WM-5614 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Steel | Steel | 143lbs 64.9kg | - | Two Pair | Emperor | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Sides | 21.650 L x 23.620 W x 37.250 H (549.91mm x 599.95mm x 946.15mm) | Glass (Front), Steel (Rear) | 19U | 17.900 L x 17.720 W x 33.390 H (454.66mm x 450.09mm x 848.11mm) | Removable Sides, Wall Mount | - | - | 482.6mm | - | ROHS3 Compliant | - | ||
![]() ER-16625-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 160lbs 72.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | - | Beige | Back, Sides, Top | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16504-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 139lbs 63kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Sides | - | - | Non-Vented | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() BRP-12218 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Rack | - | Metal, Steel | - | 370lbs 167.8kg | - | Two Pair | Budrack Professional | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Front, Sides, Top | 31.500 L x 23.620 W x 86.150 H (800.10mm x 599.95mm x 2188.21mm) | Glass (Front), Steel (Rear) | 45U | 28.750 L x 19.000 W x 78.750 H (730.25mm x 482.60mm x 2000.25mm) | Cable Entry Systems, Removable Sides | - | - | 482.6mm | - | ROHS3 Compliant | - | ||
![]() ER-16554-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 118lbs 53.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | - | Non-Vented | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.690675m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ARR-1296-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 30lbs 13.6kg | Aluminium | - | ARR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | - | Non-Vented | 15.000 L x 24.250 W x 49.938 H (381.00mm x 615.95mm x 1268.43mm) | Doorless | 24U | 3.000 L x 21.752 W x 42.000 H (76.20mm x 552.51mm x 1066.80mm) | Mounting Brackets | - | - | 584.2mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ARR-1276-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | Aluminum | Metal, Aluminum | Aluminium | 27lbs 12.2kg | Aluminium | - | ARR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Black | Non-Vented | 15.000 L x 20.250 W x 49.938 H (381.00mm x 514.35mm x 1268.43mm) | Doorless | 24U | 3.000 L x 17.752 W x 42.000 H (76.20mm x 450.90mm x 1066.80mm) | Mounting Brackets | - | - | 482.6mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RR-1269 Bud Industries | In Stock | - | Datasheet | - | External | - | Metal, Steel | Steel | 73lbs 33.1kg | Steel | One Pair | RR | Obsolete | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Black | Non-Vented | 12.750 L x 20.375 W x 82.656 H (323.85mm x 517.53mm x 2099.46mm) | Doorless | 44U | 3.000 L x 17.937 W x 77.000 H (76.20mm x 455.60mm x 1955.80mm) | Mounting Brackets | 2.1m | - | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() ER-16525-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 194lbs 88kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | - | Beige | Non-Vented | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16565-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 140lbs 63.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | - | - | Non-Vented | 25.500 L x 22.000 W x 75.312 H (647.70mm x 558.80mm x 1912.93mm) | Steel | 40U | 24.000 L x 17.937 W x 70.000 H (609.60mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.912925m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16603-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 124lbs 56.2kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Sides | - | - | Back, Sides, Top | 18.500 L x 22.000 W x 57.812 H (469.90mm x 558.80mm x 1468.43mm) | Steel | 30U | 17.000 L x 17.937 W x 52.500 H (431.80mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free |