- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR-1265 Bud Industries | In Stock | - | Datasheet | - | External | - | Metal, Steel | Steel | 64lbs 29kg | Steel | One Pair | RR | Obsolete | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | Black | Non-Vented | 12.750 L x 20.375 W x 72.156 H (323.85mm x 517.53mm x 1832.76mm) | Doorless | 38U | 3.000 L x 17.937 W x 66.500 H (76.20mm x 455.60mm x 1689.10mm) | Mounting Brackets | - | - | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2501-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 113lbs 51.3kg | - | Two Pair | 60 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Gray | - | Enclosed, Back | - | Non-Vented | 22.000 L x 21.938 W x 40.125 H (558.80mm x 557.23mm x 1019.18mm) | Steel | 18U | 20.500 L x 17.938 W x 31.500 H (520.70mm x 455.63mm x 800.10mm) | Front and Rear Access, Removable Door | - | 521mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() SF-2294 Bud Industries | In Stock | - | Datasheet | - | Wall | - | Metal, Steel | - | 36lbs 16.3kg | Steel | One Pair | - | Obsolete | Not Applicable | Swing Frame | Black | 452.4248mm | Open Rack, Single Frame | - | - | 18.000 L x 21.250 W x 37.814 H (457.20mm x 539.75mm x 960.48mm) | Doorless | 20U | 18.000 L x 17.812 W x 35.062 H (457.20mm x 452.42mm x 890.57mm) | - | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CMR-8040 Bud Industries | In Stock | - | Datasheet | - | Cable | Aluminum | Metal, Aluminum | - | 47lbs 21.3kg | - | - | CMR | Obsolete | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | - | 6.500 L x 23.750 W x 86.998 H (165.10mm x 603.25mm x 2209.75mm) | Doorless | 44U | 6.250 L x 17.938 W x 77.062 H (158.75mm x 455.63mm x 1957.38mm) | Mounting Brackets | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-8120 Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | - | 230lbs 104.3kg | - | Two Pair | Datacom | Obsolete | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Sides | - | Top | 43.318 L x 24.000 W x 84.062 H (110.28mm x 609.60mm x 2135.18mm) | Glass (Front), Steel (Rear) | 45U | 41.818 L x 17.746 W x 78.812 H (1062.18mm x 450.75mm x 2001.83mm) | Cable Entry Systems | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER-16552-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 95lbs 43.1kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | Non-Vented | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.201725m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 60-2304-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 215lbs 97.5kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Blue | 431.8mm | Enclosed, Sides | Blue | Non-Vented | 22.000 L x 24.062 W x 69.875 H (558.80mm x 611.17mm x 1774.83mm) | Steel | 35U | 20.500 L x 17.938 W x 61.250 H (520.70mm x 455.63mm x 1555.75mm) | Front and Rear Access, Removable Door | 1.77m | 559mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2306-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 244lbs 110.7kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Sides | Blue | Non-Vented | 22.000 L x 24.062 W x 87.375 H (558.80mm x 611.17mm x 2219.33mm) | Steel | 45U | 20.500 L x 17.938 W x 78.750 H (520.70mm x 455.63mm x 2000.25mm) | Front and Rear Access, Removable Door | 2.22m | 559mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2303-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 189lbs 85.7kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Sides | Blue | Non-Vented | 22.000 L x 24.062 W x 61.125 H (558.80mm x 611.17mm x 1552.58mm) | Steel | 30U | 20.500 L x 17.938 W x 52.500 H (520.70mm x 455.63mm x 1333.50mm) | Front and Rear Access, Removable Door | 1.55m | 559mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2309-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 170lbs 77.1kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Sides | Blue | Non-Vented | 25.500 L x 24.062 W x 50.625 H (647.70mm x 611.17mm x 1285.88mm) | Steel | 24U | 24.000 L x 17.938 W x 42.000 H (609.60mm x 455.63mm x 1066.80mm) | Front and Rear Access, Removable Door | 1.29m | 648mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2500-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 92lbs 41.7kg | - | Two Pair | 60 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Gray | - | Enclosed, Back | - | Non-Vented | 22.000 L x 21.938 W x 29.625 H (558.80mm x 557.23mm x 752.48mm) | Steel | 12U | 20.500 L x 17.938 W x 21.000 H (520.70mm x 455.63mm x 533.40mm) | Front and Rear Access, Removable Door | - | 521mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2510-GT Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | - | 162lbs 73.5kg | - | Two Pair | 60 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Gray | - | Enclosed, Back | - | Non-Vented | 25.500 L x 21.938 W x 61.125 H (647.70mm x 557.23mm x 1552.58mm) | Steel | 30U | 24.000 L x 17.938 W x 52.500 H (609.60mm x 455.63mm x 1333.50mm) | Front and Rear Access, Removable Door | - | 610mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2512-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 169lbs 76.7kg | - | Two Pair | 60 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Non-Vented | 25.500 L x 21.938 W x 78.625 H (647.70mm x 557.23mm x 1997.08mm) | Steel | 40U | 24.000 L x 17.938 W x 70.000 H (609.60mm x 455.63mm x 1778.00mm) | Front and Rear Access, Removable Door | - | 610mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2506-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 158lbs 71.7kg | - | Two Pair | 60 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Non-Vented | 22.000 L x 21.938 W x 87.375 H (558.80mm x 557.23mm x 2219.33mm) | Steel | 45U | 20.500 L x 17.938 W x 78.750 H (520.70mm x 455.63mm x 2000.25mm) | Front and Rear Access, Removable Door | - | 521mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2508-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 130lbs 59kg | - | Two Pair | 60 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Non-Vented | 25.500 L x 21.938 W x 40.125 H (647.70mm x 557.23mm x 1019.18mm) | Steel | 18U | 24.000 L x 17.938 W x 31.500 H (609.60mm x 455.63mm x 800.10mm) | Front and Rear Access, Removable Door | - | 610mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E-2006-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 233lbs 105.7kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Gray | - | Enclosed, Back, Front, Sides | Grey | Non-Vented | 23.875 L x 24.188 W x 79.250 H (606.43mm x 614.38mm x 2012.95mm) | Steel | 40U | 17.000 L x 17.938 W x 70.000 H (431.80mm x 455.63mm x 1778.00mm) | Removable Rear Door | 2.01m | 606mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E30-2007-RB Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | - | 307lbs 139.3kg | - | Two Pair | 30-2000 | Obsolete | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Front, Sides | - | Non-Vented | 36.625 L x 24.188 W x 88.000 H (930.28mm x 614.38mm x 2235.20mm) | Steel | 45U | 25.750 L x 17.938 W x 78.750 H (652.78mm x 455.63mm x 2000.25mm) | Removable Rear Door | 2.23m | 829mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E30-2007-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 307lbs 139.3kg | - | Two Pair | 30-2000 | Obsolete | Not Applicable | Cabinet Rack | Gray | - | Enclosed, Back, Front, Sides | Grey | Non-Vented | 36.625 L x 24.188 W x 88.000 H (930.28mm x 614.38mm x 2235.20mm) | Steel | 45U | 25.750 L x 17.938 W x 78.750 H (652.78mm x 455.63mm x 2000.25mm) | Removable Rear Door | 2.23m | 829mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() AGC-9280-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Aluminum | - | 45lbs 20.4kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Blue | 544.4744mm | Enclosed, Bottom, Sides, Top | - | Non-Vented | 21.440 L x 20.810 W x 29.810 H (544.47mm x 512.62mm x 757.17mm) | Doorless | 16U | 20.562 L x 17.874 W x 28.000 H (522.27mm x 454.00mm x 711.20mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() AGC-9278-RB Bud Industries | In Stock | - | Datasheet | - | Rack | Aluminum | Metal, Aluminum | - | 42lbs 19.1kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Blue | 544.4744mm | Enclosed, Bottom, Sides, Top | - | Non-Vented | 21.440 L x 20.810 W x 26.310 H (544.47mm x 512.62mm x 668.27mm) | Doorless | 14U | 20.562 L x 17.874 W x 24.500 H (522.27mm x 454.00mm x 622.30mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free |