- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Approval Agency | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER-16674-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 143lbs 64.9kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | - | Back | 30.750 L x 22.000 W x 66.562 H (781.05mm x 558.80mm x 1690.68mm) | Steel | 35U | 29.250 L x 17.937 W x 61.250 H (742.95mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.69m | 781mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16555-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 127lbs 57.6kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | - | Beige | Non-Vented | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.912925m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16675-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | Metal, Steel | 151lbs 68.5kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | - | Back | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.91m | 781mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16563-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 119lbs 54kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | - | Non-Vented | 25.500 L x 22.000 W x 57.812 H (647.70mm x 558.80mm x 1468.43mm) | Steel | 30U | 24.000 L x 17.937 W x 52.500 H (609.60mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.468425m | 648mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16562-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 107lbs 48.5kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | 66.675mm | Enclosed, Back | - | - | Non-Vented | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.201725m | 648mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16503-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 124lbs 56.2kg | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | 469.9mm | Enclosed, Back, Sides | - | - | Non-Vented | 18.500 L x 22.000 W x 57.812 H (469.90mm x 558.80mm x 1468.43mm) | Steel | 30U | 17.000 L x 17.937 W x 52.500 H (431.80mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16512-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 128lbs 58.1kg | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | 647.7mm | Enclosed, Back, Sides | CSA, UL | Beige | Non-Vented | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 648mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16502-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 110lbs 49.9kg | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | 469.9mm | Enclosed, Back, Sides | CSA, UL | - | Non-Vented | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16555-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 127lbs 57.6kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | - | Non-Vented | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.912925m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16566-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 150lbs 68kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | - | - | Non-Vented | 25.500 L x 22.000 W x 84.062 H (647.70mm x 558.80mm x 2135.18mm) | Steel | 45U | 24.000 L x 17.937 W x 78.750 H (609.60mm x 455.60mm x 2000.25mm) | Front and Rear Access | 2.135175m | 648mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16515-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | Metal, Steel | 175lbs 79.4kg | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | - | Non-Vented | 25.500 L x 22.000 W x 75.312 H (647.70mm x 558.80mm x 1912.93mm) | Steel | 40U | 24.000 L x 17.937 W x 70.000 H (609.60mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 648mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16553-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 106lbs 48.1kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | - | Non-Vented | 18.500 L x 22.000 W x 57.812 H (469.90mm x 558.80mm x 1468.43mm) | Steel | 30U | 17.000 L x 17.937 W x 52.500 H (431.80mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.468425m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16575-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 151lbs 68.5kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | - | - | Non-Vented | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.912925m | 781mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16574-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 143lbs 64.9kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | 66.675mm | Enclosed, Back | - | - | Non-Vented | 30.750 L x 22.000 W x 66.562 H (781.05mm x 558.80mm x 1690.68mm) | Steel | 35U | 29.250 L x 17.937 W x 61.250 H (742.95mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.690675m | 781mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16576-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 162lbs 73.5kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | - | - | Non-Vented | 30.750 L x 22.000 W x 84.062 H (781.05mm x 558.80mm x 2135.18mm) | Steel | 45U | 29.250 L x 17.937 W x 78.750 H (742.95mm x 455.60mm x 2000.25mm) | Front and Rear Access | 2.135175m | 781mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16602-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 110lbs 49.9kg | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | - | Back, Sides, Top | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16554-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 118lbs 53.5kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | 66.675mm | Enclosed, Back | - | - | Non-Vented | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.690675m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16572-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 117lbs 53.1kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | 66.675mm | Enclosed, Back | - | - | Non-Vented | 30.750 L x 22.000 W x 47.312 H (781.05mm x 558.80mm x 1201.73mm) | Steel | 24U | 29.250 L x 17.937 W x 42.000 H (742.95mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.201725m | 781mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16652-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 194lbs 88kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | - | Back | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.2m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free | ||
![]() ER-16655-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | Metal, Steel | 127lbs 57.6kg | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | - | Back | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.91m | 470mm | 482.6mm | ROHS3 Compliant | Lead Free |