- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER-16652-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 194lbs 88kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.2m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16655-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 127lbs 57.6kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.91m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16653-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 209lbs 94.8kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 57.812 H (469.90mm x 558.80mm x 1468.43mm) | Steel | 30U | 17.000 L x 17.937 W x 52.500 H (431.80mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.47m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16655-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 127lbs 57.6kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.91m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16523-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 160lbs 72.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | 781.05mm | Enclosed, Back, Sides | Beige | Non-Vented | 30.750 L x 22.000 W x 57.812 H (781.05mm x 558.80mm x 1468.43mm) | Steel | 30U | 29.250 L x 17.937 W x 52.500 H (742.95mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16656-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 136lbs 61.7kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 84.062 H (469.90mm x 558.80mm x 2135.18mm) | Steel | 45U | 17.000 L x 17.937 W x 84.062 H (431.80mm x 455.60mm x 2135.18mm) | Front and Rear Access | 2.13m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16572-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 117lbs 53.1kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | 66.675mm | Enclosed, Back | - | Non-Vented | 30.750 L x 22.000 W x 47.312 H (781.05mm x 558.80mm x 1201.73mm) | Steel | 24U | 29.250 L x 17.937 W x 42.000 H (742.95mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.201725m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16654-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 118lbs 53.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.69m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16673-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 128lbs 58.1kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | Back | 30.750 L x 22.000 W x 57.812 H (781.05mm x 558.80mm x 1468.43mm) | Steel | 30U | 29.250 L x 17.937 W x 52.500 H (742.95mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.47m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16652-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 194lbs 88kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Back | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.2m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16662-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 107lbs 48.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | Back | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.2m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16675-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 151lbs 68.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | Beige | Back | 30.750 L x 22.000 W x 75.312 H (781.05mm x 558.80mm x 1912.93mm) | Steel | 40U | 29.250 L x 17.937 W x 70.000 H (742.95mm x 455.60mm x 1778.00mm) | Front and Rear Access | 1.91m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16674-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 143lbs 64.9kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Back | 30.750 L x 22.000 W x 66.562 H (781.05mm x 558.80mm x 1690.68mm) | Steel | 35U | 29.250 L x 17.937 W x 61.250 H (742.95mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.69m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16676-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 162lbs 73.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Sand | - | Enclosed, Back | - | Back | 30.750 L x 22.000 W x 84.062 H (781.05mm x 558.80mm x 2135.18mm) | Steel | 45U | 29.250 L x 17.937 W x 78.750 H (742.95mm x 455.60mm x 2000.25mm) | Front and Rear Access | 2.13m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RR-1249-MG Bud Industries | In Stock | - | Datasheet | 7 Weeks | Desktop | - | Metal, Steel | Steel | 17lbs 7.7kg | Steel | One Pair | RR | Active | Not Applicable | Table Top Rack Cabinet | Gray | 304.8mm | Open Rack, Single Frame | Grey | - | 12.000 L x 20.375 W x 31.000 H (304.80mm x 517.53mm x 787.40mm) | Doorless | 16U | 12.000 L x 17.938 W x 28.000 H (304.80mm x 452.42mm x 711.20mm) | - | - | - | 482.6mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RR-1367-MG Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | - | 74lbs 33.6kg | Steel | One Pair | RR | Active | Not Applicable | Open Rack | Gray | - | Open Rack, Single Frame | Grey | Non-Vented | 26.000 L x 21.031 W x 64.703 H (660.40mm x 534.19mm x 1643.46mm) | Doorless | 35U | 8.000 L x 17.936 W x 61.375 H (203.20mm x 455.57mm x 1558.93mm) | Mounting Brackets | - | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() DC-8002-RB Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | Steel | 208lbs 94.3kg | - | Two Pair | Datacom | Active | Not Applicable | Cabinet Rack | Blue | - | Enclosed, Back, Front, Sides | - | Back, Sides, Door | 25.500 L x 22.000 W x 75.312 H (647.70mm x 558.80mm x 1912.93mm) | Glass | 40U | 24.000 L x 17.937 W x 70.062 H (609.60mm x 455.60mm x 1779.58mm) | - | - | 559mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ER-16573-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 128lbs 58.1kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | Non-Vented | 30.750 L x 22.000 W x 57.812 H (781.05mm x 558.80mm x 1468.43mm) | Steel | 30U | 29.250 L x 17.937 W x 52.500 H (742.95mm x 455.60mm x 1333.50mm) | Front and Rear Access | 1.468425m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16564-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 132lbs 59.9kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | Non-Vented | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Front and Rear Access | 1.690675m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() DC-8035 Bud Industries | In Stock | - | Datasheet | - | Rack | Aluminum | Metal, Aluminum | - | 49lbs 22.2kg | Aluminium | - | - | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | - | 15.000 L x 20.250 W x 84.000 H (381.00mm x 514.35mm x 2133.60mm) | Doorless | 44U | 3.000 L x 17.752 W x 77.000 H (76.20mm x 450.90mm x 1955.80mm) | Mounting Brackets | - | - | - | - | ROHS3 Compliant | Lead Free |