- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Approval Agency | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WRR-2242 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Wall | - | Metal, Aluminum | Aluminium | 27lbs 12.2kg | Aluminium | One Pair | - | Active | Not Applicable | Open Rack | Natural | - | Open Rack, Single Frame | - | Natural | Non-Vented | 8.094 L x 20.500 W x 49.863 H (227.08mm x 520.70mm x 1266.52mm) | Doorless | 24U | 8.000 L x 17.752 W x 42.000 H (203.20mm x 450.90mm x 1066.80mm) | Wall Mount | 1.07m | 203mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16522-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 143lbs 64.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | 781.05mm | Enclosed, Back, Sides | CSA, UL | Beige | Non-Vented | 30.750 L x 22.000 W x 47.312 H (781.05mm x 558.80mm x 1201.73mm) | Steel | 24U | 29.250 L x 17.937 W x 42.000 H (742.95mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16523-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 160lbs 72.6kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | 781.05mm | Enclosed, Back, Sides | - | - | Non-Vented | 30.750 L x 22.000 W x 57.812 H (781.05mm x 558.80mm x 1468.43mm) | Steel | 30U | 29.250 L x 17.937 W x 52.500 H (742.95mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16602-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 110lbs 49.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | - | Beige | Back, Sides, Top | 18.500 L x 22.000 W x 47.312 H (469.90mm x 558.80mm x 1201.73mm) | Steel | 24U | 17.000 L x 17.937 W x 42.000 H (431.80mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16503-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 124lbs 56.2kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | 469.9mm | Enclosed, Back, Sides | - | Beige | Non-Vented | 18.500 L x 22.000 W x 57.812 H (469.90mm x 558.80mm x 1468.43mm) | Steel | 30U | 17.000 L x 17.937 W x 52.500 H (431.80mm x 455.60mm x 1333.50mm) | Removable Sides | 1.47m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16614-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 145lbs 65.8kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | 647.7mm | Enclosed, Back, Sides | - | - | Back, Sides, Top | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16614-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 145lbs 65.8kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | 647.7mm | Enclosed, Back, Sides | - | Beige | Back, Sides, Top | 25.500 L x 22.000 W x 66.562 H (647.70mm x 558.80mm x 1690.68mm) | Steel | 35U | 24.000 L x 17.937 W x 61.250 H (609.60mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() BRP-12208 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Rack | - | Metal, Steel | - | 327lbs 148.3kg | - | Two Pair | Budrack Professional | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Front, Sides, Top | 23.620 L x 23.620 W x 86.150 H (599.95mm x 599.95mm x 2188.21mm) | Glass (Front), Steel (Rear) | 45U | 20.880 L x 19.000 W x 78.750 H (530.35mm x 482.60mm x 2000.25mm) | Cable Entry Systems, Removable Sides | - | - | 482.6mm | - | ROHS3 Compliant | - | ||
![]() ER-16512-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 128lbs 58.1kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | 647.7mm | Enclosed, Back, Sides | CSA, UL | - | Non-Vented | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Removable Sides | 1.2m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16604-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 139lbs 63kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | 469.9mm | Enclosed, Back, Sides | - | - | Back, Sides, Top | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16504-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 139lbs 63kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | - | Non-Vented | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16605-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 151lbs 68.5kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Sides | - | - | Back, Sides, Top | 18.500 L x 22.000 W x 75.312 H (469.90mm x 558.80mm x 1912.93mm) | Steel | 40U | 17.000 L x 17.937 W x 70.000 H (431.80mm x 455.60mm x 1778.00mm) | Removable Sides | 1.91m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16572-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 117lbs 53.1kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | - | Non-Vented | 30.750 L x 22.000 W x 47.312 H (781.05mm x 558.80mm x 1201.73mm) | Steel | 24U | 29.250 L x 17.937 W x 42.000 H (742.95mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.201725m | 781mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SRP-8131 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Metal | Metal, Steel | - | 270lbs 122.5kg | - | Two Pair | Server Rack Professional | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Front, Sides, Top | 35.430 L x 23.620 W x 52.320 H (899.92mm x 599.95mm x 1328.93mm) | Glass (Front), Steel (Rear) | 27U | 28.190 L x 17.720 W x 47.320 H (716.03mm x 450.09mm x 1201.93mm) | Cable Entry Systems, Removable Sides | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC-8075-BT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | Steel | 208lbs 94.3kg | - | Two Pair | Datacom | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Back, Front, Sides | - | - | Back, Sides | 25.500 L x 22.000 W x 75.312 H (647.70mm x 558.80mm x 1912.93mm) | Glass (Front), Steel (Rear) | 40U | 24.000 L x 17.937 W x 70.062 H (609.60mm x 455.60mm x 1779.58mm) | Cable Entry Systems | 1.91m | 559mm | 648mm | - | ROHS3 Compliant | Lead Free | ||
![]() UN-8080 Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | - | 28lbs 12.7kg | - | One Pair | UN | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Bottom, Front, Sides, Top | - | - | Sides | 6.312 L x 22.250 W x 21.032 H (160.32mm x 565.15mm x 534.21mm) | Steel | 12U | 3.500 L x 17.938 W x 20.906 H (88.90mm x 455.63mm x 531.01mm) | Cable Entry Systems, Wall Mount | 533.4mm | 152.4mm | 558.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNC-8085 Bud Industries | In Stock | - | Datasheet | 8 Weeks | External | - | Metal, Steel | - | 58lbs 26.3kg | - | One Pair | MegaNetwork | Active | Not Applicable | Cabinet Rack | White, Off | - | Enclosed, Bottom, Front, Sides, Top | - | Grey | Sides | 12.062 L x 25.500 W x 31.000 H (306.37mm x 647.70mm x 787.40mm) | Steel | - | 8.750 L x 17.938 W x 29.656 H (222.25mm x 455.63mm x 753.26mm) | - | 305mm | 787mm | 635mm | - | ROHS3 Compliant | Lead Free | ||
![]() VC-9931 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Rack | - | Metal, Steel | - | 66lbs 29.9kg | Steel | Two Pair | VisionCab | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Non-Vented | 23.620 L x 23.620 W x 20.540 H (599.95mm x 599.95mm x 521.72mm) | Glass | 9U | 17.170 L x 17.720 W x 15.750 H (436.12mm x 450.09mm x 400.05mm) | Fan Top, Removable Sides | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSR-8060 Bud Industries | In Stock | - | Datasheet | - | Rack | Aluminum | Metal, Aluminum | - | 100lbs 45.4kg | Aluminium | - | CSR | Obsolete | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | - | - | 23.000 L x 24.250 W x 66.500 H (584.20mm x 615.95mm x 1689.10mm) | Doorless | 35U | 3.000 L x 21.752 W x 61.250 H (76.20mm x 552.50mm x 1555.75mm) | Mounting Brackets | - | - | 616mm | - | Non-RoHS Compliant | Lead Free | ||
![]() BRP-12216 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Rack | - | Metal, Steel | - | 345lbs 156.5kg | - | Two Pair | Budrack Professional | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Front, Sides, Top | 31.500 L x 23.620 W x 77.400 H (800.10mm x 599.95mm x 1965.96mm) | Glass (Front), Steel (Rear) | 40U | 28.750 L x 19.000 W x 70.000 H (730.25mm x 482.60mm x 1778.00mm) | Cable Entry Systems, Removable Sides | - | - | 482.6mm | No SVHC | ROHS3 Compliant | - |