- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Approval Agency | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WM-5606 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Rack | - | Metal, Steel | Steel | 115lbs 52.2kg | - | Two Pair | Emperor | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Sides | 15.750 L x 23.620 W x 51.340 H (400.05mm x 599.95mm x 1304.04mm) | Glass (Front), Steel (Rear) | 27U | 12.000 L x 17.720 W x 47.480 H (304.80mm x 450.09mm x 1205.99mm) | Removable Sides, Wall Mount | - | - | 600mm | - | ROHS3 Compliant | - | ||
![]() SRP-8147 Bud Industries | In Stock | - | Datasheet | - | - | Metal | Metal, Steel | - | 409lbs 185.5kg | - | Two Pair | Server Rack Professional | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Front, Sides, Top | 43.300 L x 23.620 W x 83.950 H (1099.82mm x 599.95mm x 2132.33mm) | Glass (Front), Steel (Rear) | 45U | 36.060 L x 17.720 W x 78.750 H (915.92mm x 450.09mm x 2000.25mm) | Cable Entry Systems, Removable Sides | - | - | 482.6mm | - | ROHS3 Compliant | - | ||
![]() SRP-8144 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Metal | Metal, Steel | - | 390lbs 176.9kg | - | Two Pair | Server Rack Professional | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | - | Front, Sides, Top | 43.300 L x 23.620 W x 78.700 H (1099.82mm x 599.95mm x 1998.98mm) | Glass (Front), Steel (Rear) | 42U | 36.060 L x 17.720 W x 73.500 H (915.92mm x 450.09mm x 1877.06mm) | Cable Entry Systems, Removable Sides | - | - | - | - | ROHS3 Compliant | - | ||
![]() EC-9904-S Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | 062 | Metal, Steel | - | 16lbs 7.3kg | Steel | Two Pair | Econocab | Active | Not Applicable | Cabinet Rack | Sand | 393.7mm | Enclosed, Bottom, Sides, Top | - | Beige | Non-Vented | 15.500 L x 21.060 W x 12.560 H (393.70mm x 534.92mm x 319.02mm) | Doorless | 6U | 14.500 L x 17.812 W x 10.562 H (368.30mm x 452.42mm x 268.27mm) | Handles | 319mm | 394mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RR-1368-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 77lbs 34.9kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | - | Non-Vented | 26.000 L x 21.031 W x 73.453 H (660.40mm x 534.19mm x 1865.71mm) | Doorless | 40U | 8.000 L x 17.936 W x 70.125 H (203.20mm x 455.57mm x 1781.18mm) | Mounting Brackets | 1.86m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() AGC-9270-GT Bud Industries | In Stock | - | Datasheet | - | Rack | Aluminum | Metal, Aluminum | Aluminium | 33lbs 15kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Gray | 544.3728mm | Enclosed, Bottom, Sides, Top | - | Grey | Non-Vented | 21.440 L x 20.810 W x 12.310 H (544.47mm x 512.62mm x 312.67mm) | Doorless | 6U | 20.562 L x 17.874 W x 10.500 H (522.27mm x 454.00mm x 266.70mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() RR-1264-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 46lbs 20.9kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Black | Non-Vented | 22.000 L x 19.969 W x 70.625 H (558.80mm x 507.21mm x 1793.88mm) | Doorless | 38U | 3.000 L x 17.938 W x 66.500 H (76.20mm x 455.63mm x 1689.10mm) | Mounting Brackets | 1.79m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16506-S Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 163lbs 73.9kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Sides | - | Beige | Non-Vented | 18.500 L x 22.000 W x 84.062 H (469.90mm x 558.80mm x 2135.18mm) | Steel | 45U | 17.000 L x 17.937 W x 78.750 H (431.80mm x 455.60mm x 2000.25mm) | Removable Sides | 2.13m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16604-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 139lbs 63kg | - | One Pair | Economizer | Active | Not Applicable | Cabinet Rack | Blue | 469.9mm | Enclosed, Back, Sides | - | - | Back, Sides, Top | 18.500 L x 22.000 W x 66.562 H (469.90mm x 558.80mm x 1690.68mm) | Steel | 35U | 17.000 L x 17.937 W x 61.250 H (431.80mm x 455.60mm x 1555.75mm) | Removable Sides | 1.69m | 470mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 30-2505-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 250lbs 113.4kg | - | Two Pair | 30 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Gray | - | Enclosed, Back | - | - | Non-Vented | 30.750 L x 21.938 W x 78.625 H (781.05mm x 557.23mm x 1997.08mm) | Steel | 40U | 29.250 L x 17.938 W x 70.000 H (742.95mm x 455.63mm x 1778.00mm) | Front and Rear Access, Removable Door | 2m | 743mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 30-2303-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 225lbs 102.1kg | - | Two Pair | 30 | Obsolete | Not Applicable | Cabinet Rack | Blue | 781.05mm | Enclosed, Sides | - | Blue | Non-Vented | 30.750 L x 24.062 W x 61.125 H (781.05mm x 611.17mm x 1552.58mm) | Steel | 30U | 29.260 L x 17.938 W x 52.500 H (743.20mm x 455.63mm x 1333.50mm) | Front and Rear Access, Removable Door | 1.55m | 781mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E-2008-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 129lbs 58.5kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Blue | 47.625mm | Enclosed, Back, Front, Sides | - | Blue | Non-Vented | 27.375 L x 24.188 W x 30.250 H (695.33mm x 614.38mm x 768.35mm) | Steel | 12U | 20.500 L x 17.938 W x 21.000 H (520.70mm x 455.63mm x 533.40mm) | Removable Rear Door | 768mm | 695mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2509-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 132lbs 59.9kg | - | Two Pair | 60 | Obsolete | Not Applicable | Add-A-Rack Cabinet | Gray | - | Enclosed, Back | - | - | Non-Vented | 25.500 L x 21.938 W x 50.625 H (647.70mm x 557.23mm x 1285.88mm) | Steel | 24U | 24.000 L x 17.938 W x 42.000 H (609.60mm x 455.63mm x 1066.80mm) | Front and Rear Access, Removable Door | - | 610mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E-2000-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 119lbs 54kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Blue | 47.625mm | Enclosed, Back, Front, Sides | - | - | Non-Vented | 23.875 L x 24.188 W x 30.250 H (606.43mm x 614.38mm x 768.35mm) | Steel | 12U | 17.000 L x 17.938 W x 21.000 H (431.80mm x 455.63mm x 533.40mm) | Removable Rear Door | 768mm | 606mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() AGC-9279-GT Bud Industries | In Stock | - | Datasheet | - | Rack | 062 | Metal, Aluminum | Aluminium | 43lbs 19.5kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Gray | 544.4744mm | Enclosed, Bottom, Sides, Top | - | Grey | Non-Vented | 21.440 L x 20.810 W x 28.060 H (544.47mm x 512.62mm x 712.72mm) | Doorless | 15U | 20.562 L x 17.874 W x 26.250 H (522.27mm x 454.00mm x 666.75mm) | Handles | 713mm | - | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() AGC-9278-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Aluminum | - | 42lbs 19.1kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Gray | 544.4744mm | Enclosed, Bottom, Sides, Top | - | Grey | Non-Vented | 21.440 L x 20.810 W x 26.310 H (544.47mm x 512.62mm x 668.27mm) | Doorless | 14U | 20.562 L x 17.874 W x 24.500 H (522.27mm x 454.00mm x 622.30mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() AGC-9276-GT Bud Industries | In Stock | - | Datasheet | - | External | - | Metal, Aluminum | Aluminium | 40lbs 18.1kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Gray | 544.4744mm | Enclosed, Bottom, Sides, Top | - | Grey | Non-Vented | 21.440 L x 20.810 W x 22.810 H (544.47mm x 512.62mm x 579.37mm) | Doorless | 12U | 20.562 L x 17.874 W x 21.000 H (522.27mm x 454.00mm x 533.40mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() 60-2302-GT Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | - | 162lbs 73.5kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Gray | - | Enclosed, Sides | CSA, UL | Grey | Non-Vented | 22.000 L x 24.062 W x 50.625 H (558.80mm x 611.17mm x 1285.88mm) | Steel | 24U | 20.500 L x 17.938 W x 42.000 H (520.70mm x 455.63mm x 1066.80mm) | Front and Rear Access, Removable Door | 1.29m | 559mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() 60-2313-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 263lbs 119.3kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Gray | - | Enclosed, Sides | CSA, UL | Grey | Non-Vented | 25.500 L x 24.062 W x 87.375 H (647.70mm x 611.17mm x 2219.33mm) | Steel | 45U | 24.000 L x 17.938 W x 78.750 H (609.60mm x 455.63mm x 2000.25mm) | Front and Rear Access, Removable Door | 2.22m | 648mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() ARR-1276-NF Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | Aluminum | Metal, Aluminum | Aluminium | 27lbs 12.2kg | Aluminium | - | ARR | Active | Not Applicable | Open Rack | Natural | - | Open Rack, Single Frame | - | Natural | Non-Vented | 15.000 L x 20.250 W x 49.938 H (381.00mm x 514.35mm x 1268.43mm) | Doorless | 24U | 3.000 L x 17.752 W x 42.000 H (76.20mm x 450.90mm x 1066.80mm) | Mounting Brackets | 1.27m | - | 482.6mm | - | ROHS3 Compliant | Lead Free |