- Material
- Color
- Type
- Width
- Dimensions - Overall
- Door
- Features
- Number of Units
- Style
- Weight
- Dimensions - Panel
- Mounting Rails
Attribute column
Manufacturer
Bud Industries Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR-1364-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 47lbs 21.3kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Non-Vented | 22.000 L x 19.969 W x 75.625 H (558.80mm x 507.21mm x 1920.88mm) | Doorless | 41U | 3.000 L x 17.938 W x 71.750 H (76.20mm x 455.63mm x 1822.45mm) | Mounting Brackets | 1.92m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RR-1369-MG Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | - | 81lbs 36.7kg | Steel | One Pair | RR | Active | Not Applicable | Open Rack | Gray | - | Open Rack, Single Frame | Grey | Non-Vented | 26.000 L x 21.031 W x 80.453 H (660.40mm x 534.19mm x 2043.51mm) | Doorless | 44U | 8.000 L x 17.936 W x 77.125 H (203.20mm x 455.57mm x 1958.98mm) | Mounting Brackets | 2.04m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RR-1363-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 37lbs 16.8kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Non-Vented | 22.000 L x 19.969 W x 40.875 H (558.80mm x 507.21mm x 1038.23mm) | Doorless | 21U | 3.000 L x 17.938 W x 36.750 H (76.20mm x 455.63mm x 933.45mm) | Mounting Brackets | 1.04m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() VC-9932 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Rack | - | Metal, Steel | - | 83lbs 37.6kg | Steel | Two Pair | VisionCab | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | Non-Vented | 23.620 L x 23.620 W x 25.790 H (599.95mm x 599.95mm x 655.07mm) | Glass | 12U | 17.170 L x 17.720 W x 21.000 H (436.12mm x 450.09mm x 533.40mm) | Fan Top, Removable Sides | - | - | 600mm | - | ROHS3 Compliant | - | ||
![]() RR-1367-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 74lbs 33.6kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Non-Vented | 26.000 L x 21.031 W x 64.703 H (660.40mm x 534.19mm x 1643.46mm) | Doorless | 35U | 8.000 L x 17.936 W x 61.375 H (203.20mm x 455.57mm x 1558.93mm) | Mounting Brackets | - | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() WNC-5641 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Steel | Steel | 59lbs 26.8kg | - | Two Pair | WNC | Active | Not Applicable | Cabinet Rack | Black | - | Enclosed, Bottom, Front, Sides, Top | - | Door, Top | 11.811 L x 23.622 W x 23.622 H (300.00mm x 600.00mm x 600.00mm) | Glass | 12U | - | Cable Entry Systems, Wall Mount | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RR-1366-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | - | Metal, Steel | Steel | 49lbs 22.2kg | - | One Pair | RR | Active | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Non-Vented | 22.000 L x 19.969 W x 81.125 H (558.80mm x 507.21mm x 2060.58mm) | Doorless | 44U | 3.000 L x 17.938 W x 77.000 H (76.20mm x 455.63mm x 1955.80mm) | Mounting Brackets | 2.06m | - | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() E-2012-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 215lbs 97.5kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Gray | 695.198mm | Enclosed, Back, Front, Sides | Grey | Non-Vented | 27.375 L x 24.188 W x 61.750 H (695.33mm x 614.38mm x 1568.45mm) | Steel | 30U | 20.500 L x 17.938 W x 52.500 H (520.70mm x 455.63mm x 1333.50mm) | Removable Rear Door | 1.57m | 695mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E-2005-RB Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 216lbs 98kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Blue | 606.425mm | Enclosed, Back, Front, Sides | Blue | Non-Vented | 23.875 L x 24.188 W x 70.500 H (606.43mm x 614.38mm x 1790.70mm) | Steel | 35U | 17.000 L x 17.938 W x 61.250 H (431.80mm x 455.63mm x 1555.75mm) | Removable Rear Door | 1.79m | 606mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() AGC-9268-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Aluminum | Aluminium | 30lbs 13.6kg | Aluminium | One Pair | Classic II | Obsolete | Not Applicable | Cabinet Rack | Gray | 544.4744mm | Enclosed, Bottom, Sides, Top | Grey | Non-Vented | 21.440 L x 20.810 W x 8.810 H (544.47mm x 512.62mm x 223.77mm) | Doorless | 4U | 20.562 L x 17.874 W x 7.000 H (522.27mm x 454.00mm x 177.80mm) | Handles | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() ER-16561-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 83lbs 37.6kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | - | Enclosed, Back | - | Non-Vented | 25.500 L x 22.000 W x 26.312 H (647.70mm x 558.80mm x 668.32mm) | Steel | 12U | 24.000 L x 17.937 W x 21.000 H (609.60mm x 455.60mm x 533.40mm) | Front and Rear Access | 668mm | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ER-16561-BT Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 83lbs 37.6kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Black | - | Enclosed, Back | - | Non-Vented | 25.500 L x 22.000 W x 26.312 H (647.70mm x 558.80mm x 668.32mm) | Steel | 12U | 24.000 L x 17.937 W x 21.000 H (609.60mm x 455.60mm x 533.40mm) | Front and Rear Access | 668mm | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 60-2303-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 189lbs 85.7kg | - | Two Pair | 60 | Obsolete | Not Applicable | Cabinet Rack | Gray | - | Enclosed, Sides | Grey | Non-Vented | 22.000 L x 24.062 W x 61.125 H (558.80mm x 611.17mm x 1552.58mm) | Steel | 30U | 20.500 L x 17.938 W x 52.500 H (520.70mm x 455.63mm x 1333.50mm) | Front and Rear Access, Removable Door | 1.55m | 559mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() E-2008-GT Bud Industries | In Stock | - | Datasheet | - | Rack | - | Metal, Steel | - | 129lbs 58.5kg | - | Two Pair | 2000 | Obsolete | Not Applicable | Cabinet Rack | Gray | 47.625mm | Enclosed, Back, Front, Sides | Grey | Non-Vented | 27.375 L x 24.188 W x 30.250 H (695.33mm x 614.38mm x 768.35mm) | Steel | 12U | 20.500 L x 17.938 W x 21.000 H (520.70mm x 455.63mm x 533.40mm) | Removable Rear Door | 768mm | 695mm | 482.6mm | - | RoHS Compliant | Lead Free | ||
![]() SF-2283 Bud Industries | In Stock | - | Datasheet | - | Wall | - | Metal, Steel | - | 24lbs 10.9kg | Steel | One Pair | - | Obsolete | Not Applicable | Swing Frame | Black | 452.4248mm | Open Rack, Single Frame | - | - | 12.000 L x 21.250 W x 23.814 H (304.80mm x 539.75mm x 614.88mm) | Doorless | 12U | 12.000 L x 17.812 W x 21.062 H (304.80mm x 452.42mm x 534.97mm) | - | - | - | 482.6mm | Unknown | RoHS Compliant | Lead Free | ||
![]() ARR-1272-NF Bud Industries | In Stock | - | Datasheet | 7 Weeks | Rack | Aluminum | Metal, Aluminum | Aluminium | 37lbs 16.8kg | Aluminium | - | ARR | Active | Not Applicable | Open Rack | Natural | - | Open Rack, Single Frame | Natural | Non-Vented | 15.000 L x 20.250 W x 84.000 H (381.00mm x 514.35mm x 2133.60mm) | Doorless | 44U | 3.000 L x 17.752 W x 77.000 H (76.20mm x 450.90mm x 1955.80mm) | Mounting Brackets | - | - | 514mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RR-1248-MG Bud Industries | In Stock | - | Datasheet | 7 Weeks | External | - | Metal, Steel | - | 14lbs 6.4kg | Steel | One Pair | RR | Active | Not Applicable | Table Top Rack Cabinet | Gray | 304.8mm | Open Rack, Single Frame | Grey | - | 12.000 L x 20.375 W x 24.000 H (304.80mm x 517.53mm x 609.60mm) | Doorless | 12U | 12.000 L x 17.938 W x 21.000 H (304.80mm x 452.42mm x 533.40mm) | - | 609.6mm | 304.8mm | 483mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ER-16562-RB Bud Industries | In Stock | - | Datasheet | 2 Weeks | Rack | - | Metal, Steel | - | 107lbs 48.5kg | - | One Pair | Economizer | Active | Not Applicable | Add-A-Rack Cabinet | Blue | 66.675mm | Enclosed, Back | - | Non-Vented | 25.500 L x 22.000 W x 47.312 H (647.70mm x 558.80mm x 1201.73mm) | Steel | 24U | 24.000 L x 17.937 W x 42.000 H (609.60mm x 455.60mm x 1066.80mm) | Front and Rear Access | 1.201725m | 648mm | 482.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() DR-8093 Bud Industries | In Stock | - | Datasheet | 8 Weeks | Rack | Aluminum | Metal, Aluminum | Aluminium | 56lbs 25.4kg | Aluminium, Steel | - | - | Active | Not Applicable | Open Rack | Black | - | Open Rack, Double Frame | - | - | 30.000 L x 20.250 W x 84.125 H (762.00mm x 514.35mm x 2136.78mm) | Doorless | 44U | 24.000 L x 17.750 W x 77.000 H (609.60mm x 450.85mm x 1955.80mm) | Mounting Brackets | - | 762mm | 482.6mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DC-8002-S Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | Steel | 208lbs 94.3kg | - | Two Pair | Datacom | Active | Not Applicable | Cabinet Rack | Sand | - | Enclosed, Back, Front, Sides | Beige | Back, Sides, Door | 25.500 L x 22.000 W x 75.312 H (647.70mm x 558.80mm x 1912.93mm) | Glass | 40U | 24.000 L x 17.937 W x 70.062 H (609.60mm x 455.60mm x 1779.58mm) | - | 1.91m | 559mm | 648mm | - | ROHS3 Compliant | Lead Free |