- Color
- Material
- Cable Diameter
- Includes
- Part Status
- RoHS Status
- Thread Size
- Type
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Series
- Ingress Protection
Attribute column
Manufacturer
Bud Industries Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Brand | Manufacturer | Mfr | Package | Product Status | RoHS | Screw/Thread Size | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Approval Agency | Thread Size | Product Type | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Cable Entry-Max | Cable Entry-Min | Product | Product Category | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPG-22336 Bud Industries | In Stock | - | Datasheet | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | PG36 | - | - | Gasket | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 1.850 47.0mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NG-9511 Bud Industries | In Stock | - | Datasheet | 9 Weeks | - | 197 | Nylon | 5.669905g | - | - | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Black | - | NO | NO | NO | - | NEMA; UL | PG7 | - | 4.318 mm | Gasket, Nut, Seal | 0.12 ~ 0.17 (3.0mm ~ 4.3mm) | - | 0.169 inch | 0.118 inch | - | - | 5.0038mm | 27.9908mm | 12.3952mm | 12.3952mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 9512-G Bud Industries | In Stock | - | - | - | - | - | Verderprene | - | Bud Industries | Bud Industries | - | - | - | Details | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | ||
![]() NG-9512 GASKET Bud Industries | In Stock | - | - | - | - | - | - | - | Bud Industries | Bud Industries | - | - | - | Details | PG9 | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | Cable Glands | - | - | - | - | - | - | Cable Glands | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | ||
![]() NG-9514 GASKET Bud Industries | In Stock | - | - | - | Cable | - | - | - | Bud Industries | Bud Industries | Renesas | Tray | Active | Compliant | PG13.5 | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | Cable Glands | - | - | - | - | - | - | Cable Glands | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | ||
![]() NG-9516 GASKET Bud Industries | In Stock | - | - | - | - | - | - | - | Bud Industries | Bud Industries | - | - | - | Details | PG21 | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | Cable Glands | - | - | - | - | - | - | Cable Glands | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | ||
![]() IPG-2229 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | PG9 | - | 4 mm | Gasket | 0.16 ~ 0.31 (4.1mm ~ 7.9mm) | 0.600 15.2mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() IPG-22248 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | PG48 | - | - | Gasket | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | 2.320 58.9mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22263 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | PG63 | - | 41.9 mm | Gasket | 1.65 ~ 1.97 (41.9mm ~ 50.0mm) | 2.760 70.1mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NG-9517 Bud Industries | In Stock | - | Datasheet | 9 Weeks | - | - | Nylon | 41.106809g | - | - | - | - | - | - | - | - | Active | - | Cable Gland | 100°C | -40°C | Black | - | - | - | - | - | UL | PG29 | - | 24.13 mm | Gasket, Nut, Seal | 0.71 ~ 0.95 (18.0mm ~ 24.0mm) | - | - | - | - | - | 36.8046mm | 45.0088mm | 36.8046mm | 36.8046mm | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() MPG-22329 Bud Industries | In Stock | - | Datasheet | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | PG29 | - | - | Gasket | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.460 37.1mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPG-2239 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | PG9 | - | 4 mm | Gasket | 0.16 ~ 0.31 (4.1mm ~ 7.9mm) | 0.600 15.2mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MPG-223135 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | PG13.5 | - | 6.1 mm | Gasket | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.800 20.3mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() IPG-22263-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | PG63 | - | - | Gasket | 1.65 ~ 1.97 (41.9mm ~ 50.0mm) | 2.760 70.1mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22211-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | PG11 | - | 5 mm | Gasket | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.730 18.5mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MPG-22311 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | PG11 | - | 5 mm | Gasket | 0.20 ~ 0.38 (5.0mm ~ 9.7mm) | 0.730 18.5mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() IPG-222135-BPG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | PG13.5 | - | - | Gasket | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.800 20.3mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPG-22342 Bud Industries | In Stock | - | Datasheet | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | PG42 | - | - | Gasket | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | 2.130 54.1mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPG-22348 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | PG48 | - | - | Gasket | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | 2.340 59.4mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22216-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | PG16 | - | 9.9 mm | Gasket | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.890 22.6mm | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - |