- Color
- Material
- Cable Diameter
- Includes
- Part Status
- RoHS Status
- Thread Size
- Type
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Series
- Ingress Protection
Attribute column
Manufacturer
Bud Industries Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPG-22236-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG36 | - | Gasket | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 1.850 47.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NG-9516 Bud Industries | In Stock | - | Datasheet | 9 Weeks | - | Nylon | 28.349523g | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Black | - | UL | PG21 | 17.018 mm | Gasket, Nut, Seal | 0.51 ~ 0.67 (13.0mm ~ 17.0mm) | - | 27.9908mm | 40.2082mm | 27.9908mm | 27.9908mm | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() IPG-22221 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | IP66 - Dust Tight, Water Resistant | - | PG21 | - | Gasket | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.110 28.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-2221354-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG13.5 | - | Gasket | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.790 20.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22294-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG9 | - | Gasket | 0.16 ~ 0.31 (4.1mm ~ 7.9mm) | 0.630 16.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-222114-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG11 | - | Gasket | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.710 18.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22274-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG7 | - | Gasket | 0.12 ~ 0.24 (3.0mm ~ 6.0mm) | 0.470 11.9mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22221-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG21 | - | Gasket | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.110 28.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22229-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG29 | - | Gasket | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.460 37.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22221-BPG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG21 | - | Gasket | 0.51 ~ 0.70 (13.0mm ~ 17.8mm) | 1.110 28.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPG-22316 Bud Industries | In Stock | - | Datasheet | - | - | Brass, Nickel Plated | - | MPG | Active | Not Applicable | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | PG16 | 9.9 mm | Gasket | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.890 22.6mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NG-9515 Bud Industries | In Stock | - | Datasheet | 9 Weeks | Molded | Nylon | 15.592238g | - | Active | - | Cable Gland | 100°C | -40°C | Black | - | UL | PG16 | 12.954 mm | Gasket, Nut, Seal | 0.39 ~ 0.51 (10.0mm ~ 13.0mm) | - | 22.3012mm | 36.195mm | 22.3012mm | 22.3012mm | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() IPG-22219 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | IP66 - Dust Tight, Water Resistant | - | PG19 | - | Gasket | 0.47 ~ 0.59 (12.0mm ~ 15.0mm) | 0.930 23.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22236 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | IP66 - Dust Tight, Water Resistant | - | PG36 | - | Gasket | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 1.850 47.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22225 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | IP66 - Dust Tight, Water Resistant | - | PG25 | 15 mm | Gasket | 0.59 ~ 0.75 (15.0mm ~ 19.0mm) | 1.160 29.5mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() IPG-22242 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | IP66 - Dust Tight, Water Resistant | - | PG42 | - | Gasket | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | 2.130 54.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22211 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Black | IP66 - Dust Tight, Water Resistant | - | PG11 | 5 mm | Gasket | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.730 18.5mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NG-9514 Bud Industries | In Stock | - | Datasheet | 9 Weeks | Molded | Nylon | 12.757285g | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Black | - | UL | PG13.5 | 10.922 mm | Gasket, Nut, Seal | 0.24 ~ 0.43 (6.0mm ~ 11.0mm) | - | 19.9898mm | 33.401mm | 19.9898mm | 19.9898mm | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free |