- Series
- Cable Length
- Gender
- Configuration
- Length
- Shielding
- Specifications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Style
Attribute column
Manufacturer
Bulgin USB Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Connector End A | Connector End B | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Shielding | Style | Current Rating | Voltage - Rated AC | Number of Contacts | Lead Length | Wire Gauge | Configuration | Max Voltage Rating (AC) | Max Current Rating | Plating | Wire/Cable Type | Number of Ports | Cable Length | Body Plating | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Jacket Color | Data Rate | Specifications | Connector Type A | Connector Type B | USB | Product | Features | IP Rating | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX0840/A/2M00 Bulgin | 110 |
| Datasheet | 20 Weeks | Gold | - | - | - | Steel | Polyamide | 117.934016g | - | - | - | - | - | PVC | - | - | - | - | - | - | - | Bulk | 2005 | Buccaneer® | yes | Active | Not Applicable | Crimp | - | USB | - | 4 | 70°C | 0°C | Black | Male to Male | - | 30V | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 2m | 24 AWG, 28 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | - | - | 2m | - | 28 AWG | - | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | 12.7mm | 6.56' 2.00m | 152.4mm | No SVHC | ROHS3 Compliant | - | Lead Free | IP68 | ||
![]() PX0441/4M50 Bulgin | 136 | - | Datasheet | 20 Weeks | Gold | - | - | 5 | - | - | 181.436948g | - | - | - | - | - | PVC | - | - | - | - | - | - | - | Bulk | 2006 | Buccaneer® | yes | Active | Not Applicable | - | - | USB | - | - | 70°C | -20°C | Black | Male to Male | - | 42V | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 4.5m | - | A Male to Mini B Male (Circular Coupling) | 30V | 1A | - | Data | - | 4.5m | - | - | - | 4.23kV | - | 400 Mbps | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | 25.4mm | 14.76' 4.50m | 152.4mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PX0442/2M00 Bulgin | 131 |
| Datasheet | 20 Weeks | Gold | - | - | 5 | - | - | 77.110703g | - | - | - | - | - | PVC | - | - | - | - | - | - | - | Bulk | 2006 | Buccaneer® | yes | Active | Not Applicable | - | - | Plug, USB | - | - | 70°C | -20°C | Black | Male to Male | - | 42V | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 2m | 24 AWG, 28 AWG | Mini A Male to Mini B Male (Circular Coupling) | - | 1A | - | Data | - | 2m | - | - | - | 4.23kV | - | 400 Mbps | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | 25.4mm | 6.56' 2.00m | 152.4mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP68 | ||
![]() PX0840/B/3M00 Bulgin | 471 | - | Datasheet | 20 Weeks | Gold | - | - | - | - | - | 161.478884g | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 2005 | Buccaneer® | yes | Active | 1 (Unlimited) | Crimp | - | USB | - | 4 | 70°C | 0°C | Black | Male to Male | - | 30V | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | - | 22 AWG, 28 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | - | - | 3m | - | 28 AWG | - | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | 63.5mm | 9.84' 3.00m | 177.8mm | No SVHC | ROHS3 Compliant | - | - | IP68 | ||
![]() PX0840/B/5M00 Bulgin | 13 |
| Datasheet | 20 Weeks | Gold | - | - | - | Steel | Polyamide | 453.59237g | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 2005 | Buccaneer® | yes | Active | 1 (Unlimited) | Crimp | - | USB | - | 1 | 70°C | 0°C | Black | Male to Male | - | 30V | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 5m | 20 AWG, 25 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | - | - | 5m | Nickel | 28 AWG | 4 | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | 38.1mm | 38.1mm | 16.40' 5.00m | 177.8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP68 | ||
![]() PX0441/2M00 Bulgin | 1355 | - | Datasheet | 20 Weeks | Gold | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Buccaneer® | yes | Active | Not Applicable | - | - | INTERCONNECTION DEVICE | - | - | - | - | Black | - | - | - | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 2m | 24 AWG, 28 AWG | A Male to Mini B Male (Circular Coupling) | - | - | - | - | - | 2m | - | - | - | - | - | 400 Mbps | USB 2.0 | - | - | - | - | - | - | - | - | 6.56' 2.00m | - | - | ROHS3 Compliant | - | - | - | ||
![]() PXP6040/B/2M00 Bulgin | 22 | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 2012 | Buccaneer® 6000 | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | Black | - | - | - | - | Shielded | Industrial Environments | - | - | - | 2m | 24 AWG, 28 AWG | A Male to B Male (Circular Coupling) | - | - | - | - | - | 2m | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | 6.56' 2.00m | - | - | ROHS3 Compliant | - | - | - | ||
![]() PX0441/3M00 Bulgin | 208 |
| Datasheet | 20 Weeks | Gold | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Buccaneer® | yes | Active | Not Applicable | - | - | INTERCONNECTION DEVICE | - | - | - | - | Black | - | - | - | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 3m | 22 AWG, 28 AWG | A Male to Mini B Male (Circular Coupling) | - | - | - | - | - | 3m | - | - | - | - | - | 400 Mbps | USB 2.0 | - | - | - | - | - | - | - | - | 9.84' 3.00m | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PX0844/A/0M50/A Bulgin | 330 |
| Datasheet | 20 Weeks | Gold | Panel | - | 4 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 30V | - | - | 2010 | Buccaneer® | - | Active | 1 (Unlimited) | Screw | - | Standard, USB | - | - | 70°C | 0°C | Black | Male | - | - | Straight | Shielded | Industrial Environments - IP68, Panel Mount | 1A | 30V | - | - | - | A Male to A Male (Circular Coupling) | - | - | - | - | 1 | 500mm | - | - | - | - | - | - | USB 2.0 | Plug, Receptacle, USB | Plug, USB | USB 2.0 | - | - | - | - | - | 1.64' 500.0mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PX0844/B/0M50/B Bulgin | 53 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 2010 | Buccaneer® | - | Active | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | Shielded | Industrial Environments - IP68, Panel Mount | - | - | - | - | - | B Female to B Male (Circular Coupling) | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | 1.64' 500.0mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PXP6040/A/2M00 Bulgin | 227 | - | Datasheet | 20 Weeks | Gold | - | - | 4 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 2012 | Buccaneer® 6000 | - | Active | Not Applicable | - | - | USB | - | - | 70°C | 0°C | Black | - | - | - | - | Shielded | Industrial Environments | - | - | - | 2m | 24 AWG, 28 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | Patch Cord | - | 2m | - | 28 AWG | - | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | - | 6.56' 2.00m | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() PX0840/B/2M00 Bulgin | 56 |
| Datasheet | 20 Weeks | Gold | - | - | - | Steel | Polyamide | 90.718474g | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 2006 | Buccaneer® | yes | Active | Not Applicable | Crimp | - | USB | - | - | 70°C | 0°C | Black | Male to Male | - | 30V | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 2m | 24 AWG, 28 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | Nickel | - | - | 2m | - | 28 AWG | 4 | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | 38.1mm | 38.1mm | 6.56' 2.00m | 152.4mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP68 | ||
![]() PXP6040/B/5M00 Bulgin | 20 | - | Datasheet | 20 Weeks | Gold | - | - | 4 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 30V | - | - | 2012 | Buccaneer® 6000 | - | Active | Not Applicable | - | EAR99 | USB | - | - | 70°C | 0°C | Black | - | - | - | - | Shielded | Industrial Environments | 1A | - | - | 5m | 20 AWG, 28 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | Patch Cord | - | 4.99872m | - | 28 AWG | - | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | - | 16.40' 5.00m | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() PXP6040/B/3M00 Bulgin | 38 | - | Datasheet | 20 Weeks | Gold | - | - | 4 | - | PVC | - | - | - | NOT SPECIFIED | Copper, Gold | - | - | - | - | - | - | - | 30V | - | - | 2012 | Buccaneer® 6000 | - | Active | Not Applicable | - | - | USB | - | - | 70°C | 0°C | Black | - | - | - | - | Shielded | Industrial Environments | 1A | - | - | 3m | 22 AWG, 28 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | Patch Cord | - | 2.98704m | - | 28 AWG | - | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | - | 9.84' 3.00m | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() PXP6040/A/3M00 Bulgin | 24 | - | Datasheet | 20 Weeks | Gold | - | - | 4 | - | PVC | - | - | - | NOT SPECIFIED | Copper, Gold | - | - | - | - | - | - | - | 30V | - | - | 2012 | Buccaneer® 6000 | - | Active | Not Applicable | - | - | USB | - | - | 70°C | 0°C | Black | - | - | - | - | Shielded | Industrial Environments | 1A | - | - | 3m | 22 AWG, 28 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | Patch Cord | - | 2.98704m | - | 28 AWG | - | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | - | 9.84' 3.00m | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() PX0840/A/5M00 Bulgin | 18 | - | Datasheet | 20 Weeks | Gold | - | - | - | Steel | Polyamide | 281.227269g | - | - | - | - | - | PVC | - | - | - | - | - | - | - | Bulk | 2005 | Buccaneer® | yes | Active | Not Applicable | Crimp | - | USB | - | 4 | 70°C | 0°C | Black | Male to Male | - | 30V | - | Shielded | Industrial Environments - IP68 | 1A | 30V | - | 5m | 20 AWG, 25 AWG | A Male to B Male (Circular Coupling) | 30V | 1A | - | - | - | 5m | - | 28 AWG | - | - | - | - | USB 2.0 | Plug, USB | Plug, USB | USB 2.0 | - | - | - | - | 38.1mm | 16.40' 5.00m | 165.1mm | No SVHC | ROHS3 Compliant | - | - | IP68 | ||
![]() PX0844/A/0M50/B Bulgin | 42 |
| Datasheet | 20 Weeks | Gold | Panel | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 30V | - | - | 2010 | Buccaneer® | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, USB | - | - | 70°C | 0°C | Black | Male | - | - | Straight | Shielded | Industrial Environments - IP68, Panel Mount | 1A | 30V | 4 | - | - | A Male to B Male (Circular Coupling) | - | - | - | - | 1 | 500.38mm | - | - | - | - | - | - | USB 2.0 | Plug, Receptacle, USB | Plug, USB | USB 2.0 | - | - | - | - | - | 1.64' 500.0mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PXP4041/C/C/2M00 Bulgin | 39 | - | - | - | - | - | Panel Mount | - | - | - | - | USB Type C | USB Type C | - | - | - | - | - | Bulgin | Bulk | Active | - | - | 30 VAC | - | - | Buccaneer® 4000 | - | - | - | - | - | - | USB | - | - | - | Black | Male | - | - | - | Shielded | - | - | - | - | - | - | C Male to C Male (Circular Coupling) | - | - | - | - | - | 2 m | - | - | - | - | Black | - | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) | - | - | - | USB Cables | Industrial Environments - IP66/IP67/IP68/IP69K | IP66, IP67, IP68, IP69 | - | - | 2m | - | - | - | - | - | - | ||
![]() PXP4041/C/C/1M00 Bulgin | 67 |
| - | - | - | - | Panel Mount | - | - | - | - | USB Type C | USB Type C | - | - | 50 | - | Polyvinyl Chloride (PVC) | Bulgin | Bulk | Active | Details | - | 30 VAC | Bulk | - | 4000 | - | - | - | - | - | - | USB | - | - | - | Black | Male | - | - | - | Shielded | - | 5 A | - | - | - | - | C Male to C Male (Circular Coupling) | - | - | - | - | - | 1 m | - | - | - | - | Black | - | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) | - | - | - | USB Cables | Industrial Environments - IP66/IP67/IP68/IP69K | IP66, IP67, IP68, IP69 | - | - | 1m | - | - | - | - | - | - | ||
![]() PXP4041/C/C/3M00 Bulgin | 107 | - | - | - | - | - | Panel Mount | - | - | - | - | USB Type C | USB Type C | - | - | - | - | - | Bulgin | Bulk | Active | - | - | 30 VAC | - | - | Buccaneer® 4000 | - | - | - | - | - | - | USB | - | - | - | Black | Male | - | - | - | Shielded | - | - | - | - | - | - | C Male to C Male (Circular Coupling) | - | - | - | - | - | 3 m | - | - | - | - | Black | - | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) | - | - | - | USB Cables | Industrial Environments - IP66/IP67/IP68/IP69K | IP66, IP67, IP68, IP69 | - | - | 3m | - | - | - | - | - | - |