- Connector Type
- Contact Finish
- Current Rating
- ECCN Code
- Factory Lead Time
- Features
- Gender
- Ingress Protection
- Material Flammability Rating
- Mating Cycles
- Moisture Sensitivity Level (MSL)
- Mounting Feature
Attribute column
Manufacturer
Bulgin USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Material | Weight | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Empty Shell | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Plating | Number of Ports | Data Rate | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX0447 Bulgin | 1875 |
| Datasheet | 20 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | PVC | - | Steel | - | - | 30VAC 42VDC | 0°C~70°C | Bulk | 2006 | Buccaneer® | - | yes | Active | Not Applicable | - | Solder | EAR99 | USB - mini B | Black | - | Plug | - | - | - | - | - | - | - | - | - | Unshielded | IP68 - Dust Tight, Waterproof | 1A | - | Gold | 30V | 5 | - | - | - | - | - | - | 1 | 400 Mbps | 5000 | USB 2.0 | - | Circular Threaded Coupling | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() PX0845/A Bulgin | 1083 | - | Datasheet | 20 Weeks | Bulkhead, PCB, Panel, Through Hole | Panel Mount | Bulkhead - Front Side Nut | - | 17.23651g | Steel | Copper | NYLON6 | 30VAC | 0°C~70°C | Bulk | 2005 | Buccaneer® | e4 | yes | Active | Not Applicable | 4 | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 4 | Straight | Unshielded | IP68 - Dust Tight, Waterproof | 1A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | 30V | 1A | Nickel | 1 | - | 1000 | USB 2.0 | USB 2.0 | Circular Threaded Coupling | 25.4mm | 42mm | 44.45mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP68, Waterproof | ||
![]() PX0845/B Bulgin | 22 |
| Datasheet | 20 Weeks | Bulkhead, PCB, Panel, Through Hole | Panel Mount | Bulkhead - Front Side Nut | - | 19.05088g | Steel | Copper | - | 30VAC | 0°C~70°C | Bulk | 2005 | Buccaneer® | e4 | yes | Active | Not Applicable | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | 2 | Receptacle | - | - | - | - | - | GENERAL PURPOSE | 2.54mm | - | Straight | Unshielded | IP68 - Dust Tight, Waterproof | 1A | UL | Gold | 30V | 4 | - | - | - | 30V | 1A | - | 1 | - | 1000 | USB 2.0 | USB 2.0 | Circular Threaded Coupling | 31.75mm | 42mm | 44.45mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP68, Waterproof | ||
![]() PX0458 Bulgin | 360 | - | Datasheet | 20 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | - | - | Steel | NOT SPECIFIED | - | 30VAC 42VDC | 0°C~70°C | Bulk | 2007 | Buccaneer® | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini AB | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | Unshielded | IP68 - Dust Tight, Waterproof | 1A | - | Gold | 30V | 6 | - | - | 50mOhm | - | - | - | 1 | - | 5000 | USB 2.0 | - | Circular Threaded Coupling | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |