- Number of Bits
- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Package / Case
- Number of A/D Converters
- Data Interface
- Sampling Rate (Per Second)
- Supplier Device Package
Attribute column
Manufacturer
Burr Brown Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | RoHS | Rohs Code | Supply Voltage-Nom | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Temperature Grade | Current - Supply (Disable) (Max) | Configuration | Shell Size, MIL | Number of Bits | Spread Spectrum Bandwidth | Supply Current-Max | Input Type | Cable Opening | Architecture | Number of Inputs | Converter Type | Reference Type | Data Interface | Product Type | Voltage - Supply, Analog | RPM | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Absolute Pull Range (APR) | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Overload Protection | Product | Connection Type | Features | Product Category | Phase | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADS774KE Burr Brown | 1 | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | - | 28-PDIP | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | - | 1000 | - | TT Electronics | - | + 155 C | Burr Brown | - 55 C | PCB Mount | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 0.000234 oz | 150 V | -40°C ~ 85°C | Reel | HPWC | - | 5 % | - | - | 100 PPM / C | - | High Pulse Withstanding Chip Resistor | 4.99 kOhms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | S/H-ADC | - | 12 | - | - | Single Ended | - | SAR | 1 | - | External, Internal | Parallel | Thick Film Resistors | -16.5V, 4.5V ~ 5.5V | - | -16.5V, 4.5V ~ 5.5V | - | 125k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | 0.6 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() ADS8321EB/250 Burr Brown | 70 | - | - | Footless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | Toshiba | Y152XDSC44A-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,600 RPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() ADS7842E Burr Brown | 788 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 40.5 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() ADS1286PA Burr Brown | 11177 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | 12 | - | - | Differential | - | SAR | 1 | - | External | SPI | - | 5V | - | 5V | - | 20k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS1251UG4 Burr Brown | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | Thermoplastic | - | - | D38999/26MD | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | Bulk | - | - | - | - | - | - | - | Composite | Discontinued at Digi-Key | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, ACT | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 18 | - | - | Silver | Aerospace, Military | - | Threaded | - | - | 7.5A | - | - | - | B | - | Shielded | - | Environment Resistant | - | - | - | - | - | Nickel | 15-18 | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() ADS8344EG4 Burr Brown | In Stock | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | 20-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | Schneider | 137860 | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | 16 | - | - | Differential, Single Ended | - | SAR | 4, 8 | - | External | SPI | - | 2.7V ~ 3.6V, 5V | - | 2.7V ~ 3.6V, 5V | - | 100k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS850Y/2K Burr Brown | 2355 |
| - | Surface Mount | 48-TQFP | - | - | - | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | 14 | - | - | Differential, Single Ended | - | Pipelined | 1 | - | External, Internal | Parallel | - | 5V | - | 5V | - | 10M | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS901E Burr Brown | 1095 |
| - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | 28-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | 10 | - | - | Single Ended | - | Pipelined | 1 | - | External | Parallel | - | 2.7V ~ 3.7V | - | 2.7V ~ 3.7V | - | 20M | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS7804UB Burr Brown | 24 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | 28-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | 12 | - | - | Single Ended | - | SAR | 1 | - | External, Internal | Parallel | - | 5V | - | 5V | - | 100k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS820U Burr Brown | 935 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | 28-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | 10 | - | - | Differential, Single Ended | - | Pipelined | 1 | - | External, Internal | Parallel | - | 5V | - | 5V | - | 20M | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM854AG Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 85 °C | -25 °C | - | CERAMIC | QIP | - | QUIP80B,1.1/1.5 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | QUAD | - | PIN/PEG | - | - | - | 1.27 mm | unknown | - | - | - | - | - | - | R-XQIP-P80 | - | - | - | Not Qualified | OTHER | - | - | - | 12 | - | - | - | - | - | - | D/A CONVERTER | - | - | - | - | - | - | 16 | - | BINARY, OFFSET BINARY, 2''S COMPLEMENT, OFFSET 2''S COMPLEMENT | 0.024% | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS807SH Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | R-CDIP-T28 | - | - | - | Not Qualified | MILITARY | - | - | - | 12 | - | 33 mA | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | - | - | 1 | - | OFFSET BINARY | 0.012% | SAMPLE | - | - | 5 V | PARALLEL, WORD | - | -15 V | -5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM862SH Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | CERAMIC, PGA-68 | PGA68,11X11 | SQUARE | GRID ARRAY | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | PERPENDICULAR | - | PIN/PEG | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | S-CPGA-P68 | - | - | - | Not Qualified | MILITARY | - | - | - | 12 | - | 30 mA | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | - | - | - | 16 | - | BINARY, OFFSET BINARY | 0.012% | SAMPLE | - | - | 10 V | PARALLEL, WORD | - | -15 V | -10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM856JG Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | QIP | - | QUIP80B,1.1/1.5 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | QUAD | - | PIN/PEG | - | - | - | 1.27 mm | unknown | - | - | - | - | - | - | R-XQIP-P80 | - | - | - | Not Qualified | COMMERCIAL | - | - | - | 12 | - | - | - | - | - | - | D/A CONVERTER | - | - | - | - | - | - | 16 | - | BINARY, OFFSET BINARY, 2''S COMPLEMENT, OFFSET 2''S COMPLEMENT | 0.024% | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM862KH Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | CERAMIC, PGA-68 | PGA68,11X11 | SQUARE | GRID ARRAY | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | PERPENDICULAR | - | PIN/PEG | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | S-CPGA-P68 | - | - | - | Not Qualified | COMMERCIAL | - | - | - | 12 | - | 30 mA | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | - | - | - | 16 | - | BINARY, OFFSET BINARY | 0.012% | SAMPLE | - | - | 10 V | PARALLEL, WORD | - | -15 V | -10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM862JL Burr-Brown Corp | In Stock | - | Datasheet | - | - | YES | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-68 | LCC68,.95SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | QUAD | - | NO LEAD | - | 1 | - | 1.27 mm | unknown | - | - | - | - | - | - | S-CQCC-N68 | - | - | - | Not Qualified | COMMERCIAL | - | - | - | 12 | - | 30 mA | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | - | - | - | 16 | - | BINARY, OFFSET BINARY | 0.024% | SAMPLE | - | - | 10 V | PARALLEL, WORD | - | -15 V | -10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM863SH Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | CERAMIC, PGA-68 | PGA68,11X11 | SQUARE | GRID ARRAY | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | PERPENDICULAR | - | PIN/PEG | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | S-CPGA-P68 | - | - | - | Not Qualified | MILITARY | - | - | - | 12 | - | 30 mA | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | - | - | - | 8 | - | BINARY, OFFSET BINARY | 0.012% | SAMPLE | - | - | 10 V | PARALLEL, WORD | - | -15 V | -10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM873KH Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | CERAMIC, PGA-68 | PGA68,11X11 | SQUARE | GRID ARRAY | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | PERPENDICULAR | - | PIN/PEG | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | S-CPGA-P68 | - | - | - | Not Qualified | COMMERCIAL | - | - | - | 12 | - | 30 mA | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | - | - | - | 8 | - | BINARY, OFFSET BINARY | 0.012% | SAMPLE | - | - | 10 V | PARALLEL, WORD | - | -15 V | -10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC604KH Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 46 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | - | DIP46,1.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | R-CDIP-T46 | - | - | - | Not Qualified | COMMERCIAL | - | - | - | 12 | - | 630 mA | - | - | - | - | ADC, FLASH METHOD | - | - | - | - | - | - | 1 | - | 2''S COMPLEMENT BINARY, COMPLEMENTARY 2''S COMPLEMENT | 0.0305% | TRACK | - | - | 1.25 V | PARALLEL, WORD | - | -15 V | -1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC71BG Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | BURR-BROWN CORP | - | - | - | - | - | - | 85 °C | -25 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | HERMETIC SEALED, DIP-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 15 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | - | - | - | - | R-CDIP-T32 | - | - | - | Not Qualified | OTHER | - | - | - | 16 | - | 35 mA | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | - | - | 1 | - | COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | 0.003% | - | - | - | 10 V | SERIAL, PARALLEL, WORD | - | -15 V | -10 V | 50 µs | - | - | - | - | - | - | - | - | - | - | - | - | - |