- Number of Bits
- Settling Time
- Series
- Mfr
- Package
- Package / Case
- Product Status
- Mounting Type
- Number of D/A Converters
- Architecture
- Data Interface
- Differential Output
Attribute column
Manufacturer
Burr Brown Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Number of Bits | Supply Current-Max | Power - Max | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Resistance Tolerance | Input Format | Number of D/A Converters | Analog Output Voltage-Max | B Value Tolerance | B25/85 | Analog Output Voltage-Min | B25/50 | B25/100 | B25/75 | B0/50 | Settling Time-Max | Resistance in Ohms @ 25°C | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCM1723E Burr Brown | 400 |
| Datasheet | - | - | YES | 24 | - | - | - | - | - | - | 85°C | -25°C | - | - | - | 2009 | - | e0 | Active | 24 | Tin/Lead (Sn/Pb) | WITH PROGRAMMABLE PLL | DUAL | GULL WING | 1 | 5V | 0.635mm | Not Qualified | - | 5V | OTHER | - | 24 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | 2'S COMPLEMENT BINARY | - | - | - | SERIAL | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DAC7621E Burr Brown | 1 | - | Datasheet | - | - | YES | 20 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 2007 | - | e0 | - | 20 | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 5V | 0.635mm | Not Qualified | - | 5V | INDUSTRIAL | 1 | 12 | - | - | - | D/A CONVERTER | - | - | - | - | - | 7 µs | 0.0488% | BINARY | - | - | - | PARALLEL, WORD | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PCM56P Burr Brown | 20000 | - | Datasheet | - | - | NO | 16 | - | - | - | - | - | - | 70°C | - | - | - | - | 2011 | - | e0 | - | 16 | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 1 | 5V | 2.54mm | Not Qualified | - | +-5/+-12V | COMMERCIAL | - | 16 | - | - | - | D/A CONVERTER | - | - | - | - | - | 1.5 µs | - | 2'S COMPLEMENT BINARY | - | -5V | - | SERIAL | - | 3V | - | - | -3V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DAC7541AKP Burr Brown | 100 |
| Datasheet | - | - | NO | 18 | - | - | - | - | - | - | 70°C | - | - | - | - | 1996 | - | e0 | - | 18 | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 1 | 15V | 2.54mm | Not Qualified | - | 15V | COMMERCIAL | - | 12 | 2mA | - | - | D/A CONVERTER | - | - | - | - | - | 0.6 µs | - | BINARY | - | - | - | PARALLEL, WORD | - | - | - | - | - | - | - | - | - | 1μs | - | RoHS Compliant | Contains Lead | ||
![]() DAC7611U Burr Brown | 295 | - | Datasheet | - | - | YES | 8 | - | - | - | - | - | - | - | -40°C | - | - | - | 2015 | - | e0 | - | 8 | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 5V | 1.27mm | Not Qualified | - | 5V | INDUSTRIAL | - | 12 | 1mA | - | - | D/A CONVERTER | - | - | - | - | - | 7 µs | - | BINARY | - | - | - | SERIAL | - | 4.111V | - | - | 4.079V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAC7800KP Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7611PB Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC709KH Burr Brown | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC5681ZIRGCT Burr Brown | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC715UB Burr Brown | 3700 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7614EB Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC8831ICDG4 Burr Brown | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | Burr Brown | - | - | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Unbuffered | - | - | - | 16 | - | - | R-2R | - | External | SPI | No | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 1µs (Typ) | - | - | ±0.5, ±0.5 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC908U Burr Brown | 400 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | DAC908 | - | - | - | Burr Brown | - | - | Bulk | Active | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 8 | - | - | Current Source | - | External, Internal | Parallel | Yes | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 30ns (Typ) | - | - | ±0.25, ±0.25 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7802LP Burr Brown | 76 | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | 24-PDIP | DAC7802 | - | - | - | Burr Brown | - | - | Bulk | Obsolete | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 12 | - | - | R-2R | - | External | Parallel | No | 5V | 5V | 800ns | - | - | ±0.5 (Max), ±1 (Max) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC716PB Burr Brown | 827 |
| - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7801KU/1K Burr Brown | 65 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SOIC | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 12 | - | - | Multiplying DAC | - | External | Parallel | No | 5V | 5V | 800ns | - | - | ±1 (Max), ±1 (Max) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC715UK Burr Brown | 12635 |
| - | Free Hanging | Bead, Epoxy | - | - | 28-SOIC | - | 0.26 (6.50mm) | - | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | - | NRNE | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 16 | - | 150 mW | R-2R | - | Internal | Parallel | No | ±11.4V ~ 16.5V | ±11.4V ~ 16.5V | 10µs | - | - | ±2, ±2 | - | ±1% | - | 1 | - | ±2% | - | - | 3950K | - | - | - | - | 2.7k | - | - | ||
![]() DAC813KU Burr Brown | 6 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | - | - | - | Burr Brown | - | - | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 12 | - | - | R-2R | - | External, Internal | Parallel | No | ±11.4V ~ 16.5V | 11.4V ~ 16.5V | 6µs | - | - | ±0.125, ±0.25 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7614PB Burr Brown | 9709 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 12 | - | - | R-2R | - | External | Serial | No | ±4.75V ~ 5.25V | ±4.75V ~ 5.25V | 10µs | - | - | ±1, ±1 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7613EB Burr Brown | 158 |
| - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | 24-SSOP | - | - | Semikron | SKT490/18E | Burr Brown | - | - | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 12 | - | - | R-2R | - | External | SPI | No | ±5V | 5V | 10µs | - | - | ±1 (Max), ±1 (Max) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - |