- Number of Bits
- Settling Time
- Series
- Mfr
- Package
- Package / Case
- Product Status
- Mounting Type
- Number of D/A Converters
- Architecture
- Data Interface
- Differential Output
Attribute column
Manufacturer
Burr Brown Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Voltage - Output | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Power Consumption | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Conversion Rate | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Differential Nonlinearity | Analog Output Voltage-Min | Settling Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAC900U Burr Brown | 28 |
| - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | - | - | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | - | - | 10 | - | - | Current Source | - | - | External, Internal | Parallel | Yes | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 30ns (Typ) | - | - | - | - | - | ±0.5, ±0.3 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7725NB Burr Brown | 210 |
| - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | DAC7725 | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | 12 | - | - | R-2R | - | - | External | Parallel | No | - | - | ±14.25V ~ 15.75V | 5V | 10µs | - | - | - | - | - | ±1 (Max), ±1 (Max) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCM58P Burr-Brown Corp | 200 | - | Datasheet | - | - | - | NO | - | - | - | 28 | - | BURR-BROWN CORP | - | - | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 0.2 μs | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | R-PDIP-T28 | - | Not Qualified | - | - | - | OTHER | - | - | - | - | - | 18 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | 2''S COMPLEMENT BINARY | - | - | -12 V | SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7541A Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 18 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | UNSPECIFIED | DIE | - | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Transferred | - | - | 0.6 μs | 12 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | 1 | - | - | unknown | X-XUUC-N18 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 12 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | BINARY | - | - | - | PARALLEL, WORD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC7528UB Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 20 | - | BURR-BROWN CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | - | 1.27 mm | unknown | R-PDSO-G20 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 8 | 1 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.1953% | - | BINARY | - | - | - | PARALLEL, 8 BITS | - | - | - | - | 0.2 µs | - | - | - | - | - | - | - | ||
![]() DAC8012KP Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 20 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | R-PDIP-T20 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 12 | 2 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.0122% | - | BINARY, OFFSET BINARY | - | - | - | PARALLEL, WORD | - | - | - | - | 1 μs | - | - | - | - | - | - | - | ||
![]() DAC80P-CBI-I Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 24 | - | BURR-BROWN CORP | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 1 µs | 15 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | R-PDIP-T24 | - | Not Qualified | - | - | - | OTHER | - | - | - | - | - | 12 | 20 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.0122% | - | COMPLEMENTARY BINARY, COMPLEMENTARY 2''S COMPLEMENT, COMPLEMENTARY OFFSET BINARY | - | - | -15 V | PARALLEL, WORD | - | - | - | - | 4 µs | - | - | - | - | - | - | - | ||
![]() DAC711KH Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 24 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 4 µs | 15 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | R-CDIP-T24 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 16 | 30 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.0045% | - | COMPLEMENTARY 2''S COMPLEMENT, COMPLEMENTARY OFFSET BINARY | - | - | -15 V | PARALLEL, WORD | - | 10 V | - | -10 V | 8 µs | - | - | - | - | - | - | - | ||
![]() DAC650KL Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 68 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | QFP | CERAMIC, DIP-68 | QFP68,1.2SQ,50 | SQUARE | FLATPACK | Obsolete | - | No | 0.002 µs | 15 V | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | - | 1.27 mm | unknown | S-CQFP-G68 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 12 | 245 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.024% | - | BINARY | - | - | -15 V | PARALLEL, WORD | - | 1 V | - | -1 V | - | - | - | - | - | - | - | - | ||
![]() DAC706KH Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 28 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 1 µs | 15 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | R-CDIP-T28 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 16 | 25 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.003% | - | 2''S COMPLEMENT BINARY | - | - | -15 V | PARALLEL, WORD | - | - | - | - | 8 µs | - | - | - | - | - | - | - | ||
![]() PCM53KP-I Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 24 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 0.035 µs | 15 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | R-PDIP-T24 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 16 | 30 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | COMPLEMENTARY 2''S COMPLEMENT, COMPLEMENTARY OFFSET BINARY | - | - | -15 V | PARALLEL, WORD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC708KH-BI Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 24 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 1 µs | 15 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | R-CDIP-T24 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 16 | 25 mA | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.003% | - | BINARY, 2''S COMPLEMENT BINARY | - | - | -15 V | SERIAL, PARALLEL, 8 BITS | - | - | - | - | 8 µs | - | - | - | - | - | - | - | ||
![]() PCM1700P Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 28 | - | BURR-BROWN CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | - | 2.54 mm | unknown | R-PDIP-T28 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 18 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | 2''S COMPLEMENT BINARY | - | - | -5 V | SERIAL | - | 3 V | - | -3 V | - | - | - | - | - | - | - | - | ||
![]() DAC7644EB Burr Brown | 1070 | - | Datasheet | - | - | - | YES | 48 | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | e0 | Active | 48 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 1 | 5V | 0.635mm | - | - | 4 | Not Qualified | - | - | 5/+-5V | INDUSTRIAL | - | - | - | - | - | 16 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 8 µs | - | - | - | BINARY | - | - | -5V | PARALLEL, WORD | - | 2.5V | - | -2.5V | 10μs | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DAC715U Burr Brown | 1526 | - | Datasheet | - | - | - | YES | 28 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | e0 | Active | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 1 | 15V | 1.27mm | - | - | - | Not Qualified | - | - | +-15V | INDUSTRIAL | - | - | - | - | - | 16 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 6 µs | - | 0.0122% | - | 2'S COMPLEMENT BINARY | - | - | -15V | PARALLEL, WORD | - | 5V | - | -5V | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DAC1220E Burr Brown | 1561 | - | Datasheet | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC2814AP BURR-BROWN CORP | 14 |
| - | - | - | - | NO | - | - | - | 24 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 2 | 15V | 2.54mm | - | R-PDIP-T24 | - | Not Qualified | - | - | 5+-12/+-15V | INDUSTRIAL | - | - | - | - | - | 12 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 3.5 µs | - | 0.0244% | - | BINARY, OFFSET BINARY | - | - | -15V | SERIAL | - | 13.6V | - | -13.6V | 10μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAC8043U Burr Brown | 8 | - | Datasheet | Gold | - | D | YES | 8 | - | 75.891673mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | e0 | Active | 8 | SMD/SMT | - | 85°C | -40°C | - | - | GULL WING | 1 | 5V | - | - | - | - | - | - | 5V | 5V | - | - | SPI | 5.25V | 4.75V | 500μA | 12 | - | 300mV | - | - | Single | - | - | - | 1.5 B | 284 ksps | - | - | 250 ns | 2.5mW | 0.0244% | 1 LSB | BINARY | 284 ksps | - | - | SERIAL | 1 | - | 1 LSB | - | - | 1.58mm | 4.9mm | 3.91mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PCM1742KE/2K Burr Brown | 1260 | - | Datasheet | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAC714HB BURR-BROWN CORP | 59 |
| - | - | - | - | NO | - | - | - | 16 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 1 | 15V | 2.54mm | - | R-GDIP-T16 | - | Not Qualified | - | - | +-12/+-15V | INDUSTRIAL | - | - | - | - | - | 16 | - | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 6 µs | - | 0.0061% | - | 2'S COMPLEMENT BINARY | - | - | -15V | SERIAL | - | 10V | - | -10V | 10μs | - | - | - | - | - | Non-RoHS Compliant | - |