- Manufacturer
- Series
- Applications
- Brand
- Case Code - in
- Case Code - mm
- Current - Supply
- Factory Pack QuantityFactory Pack Quantity
- Features
- Height
- Interface
- Length
Attribute column
Manufacturer
Burr Brown Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Termination Style | Interface | Current - Supply | Product Type | Resolution (Bits) | Touchscreen | Voltage Reference | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADS7845E Burr Brown | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS7846N Burr Brown | 164 | - | - | - | - | - | Royalohm | 1210 | 3225 | 5000 | Royalohm | - | + 155 C | - | - 55 C | PCB Mount | - | - | Details | 0.000564 oz | 200 V | - | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | 681 Ohms | General Purpose | Resistors | 500 mW (1/2 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() ADS7846AN Burr Brown | 7348 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 2.2V ~ 5.25V | - | Microwire, QSPI, SPI | 780 µA | - | 12 b | 4 Wire Capacitive | External, Internal | - | - | - | - | - | ||
![]() ADS7843E Burr Brown | 15 | - | - | - | - | - | - | - | - | - | Wieland | 25.193.1453.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |