- Mounting Type
- Series
- -3db Bandwidth
- Analog IC - Other Type
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
- Crosstalk
- Current - Leakage (IS(off)) (Max)
- JESD-30 Code
- JESD-609 Code
- Mfr
Attribute column
Manufacturer
Burr Brown Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Channel-to-Channel Matching (ΔRon) | Mfr | MSL | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Operating Temperature | Series | JESD-609 Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Channels | Number of Circuits | Analog IC - Other Type | Resolution | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC509AUG4 Burr Brown | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | Burr Brown | - | - | - | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 1.5kOhm | 4:1 | - | 500pA (Typ) | 5pF, 12pF | SP4T | 200ns, 250ns (Typ) | - | - | - | ±5V ~ 22V | - | ||
![]() MPC506AUG4 Burr Brown | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | Burr Brown | - | - | - | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1.5kOhm | 16:1 | - | 500pA (Typ) | 5pF, 50pF | - | 200ns, 250ns (Typ) | - | - | - | ±5V ~ 22V | - | ||
![]() HI10509A5 Burr Brown | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Yes | - | LTC141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC102AU BURR-BROWN CORP | 1523 | - | - | - | - | YES | - | 14 | - | - | - | 85°C | -40°C | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | DUAL | GULL WING | - | 2 | 5V | 1.27mm | - | R-PDSO-G14 | Not Qualified | 5.5V | +-5V | INDUSTRIAL | 4.5V | - | 2 | - | VIDEO MULTIPLEXER | - | -5V | - | - | - | 76 dB | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC102AP BURR-BROWN CORP | 259 |
| - | - | - | NO | - | 14 | - | - | - | 85°C | -40°C | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | R-PDIP-T14 | Not Qualified | 5.5V | +-5V | INDUSTRIAL | 4.5V | - | 2 | - | VIDEO MULTIPLEXER | - | -5V | - | - | - | 71 dB | - | - | - | - | - | - | - | - | Non-RoHS Compliant |